location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-dc1006nc Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1006nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6PZ59EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808856495 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 8661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 24 Apr 2025 13:14:52
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP OMEN 15-dc1006nc Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní Laptop Clamshell Černá
  • - Intel® Core™ i5 i5-8300H 2,3 GHz Počet jader procesoru: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px IPS LED podsvícení 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1,26 TB HDD+SSD
  • - NVIDIA® GeForce RTX™ 2060 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-polymerová (LiPo) 70 Wh 5,15 h 200 W
  • - Windows 10 Home 64bitový
Více>>>
Upgradujte. Rozšiřujte. Rozvíjejte.
Upgradujte. Rozšiřujte. Rozvíjejte.

Notebook OMEN 15 umožňuje snadný upgrade a údržbu díky jednotkám HDD, SSD a RAM přístupným přes jediný panel. Navíc máte k dispozici bohatý výběr portů pro připojení oblíbených příslušenství a externích monitorů.

Mimořádně bohatý zvukový prožitek
Mimořádně bohatý zvukový prožitek

Díky dvojici reproduktorů HP, technologii HP Audio Boost a zvuku, který ladili profesionálové z Bang & Olufsen, můžete procítěně vnímat zvuk, se kterým obživne každá zábava. Probuďte své smysly s dokonalým zvukem na počítači.

144Hz displej FHD s antireflexní úpravou
144Hz displej FHD s antireflexní úpravou

Minimalizujte otravné prodlevy a zdvojení obrazu díky displeji, který kombinuje 144Hz obnovovací frekvenci, podporu G-Sync a rozlišení 1080p pro plynulý a ostrý obraz při hraní.

Výkon, který vás posune vpřed
Výkon, který vás posune vpřed

Grafika NVIDIA®, vysoce výkonný procesor Intel® Core™[1] a vylepšené chlazení vám poskytnou výkon, se kterým můžete své dovednosti zdokonalovat kdekoli.

Každičký detail na první pohled
Každičký detail na první pohled

Nechte se pohltit působivým obrazem na displeji s dechberoucím rozlišením a tenkým rámečkem. Zónově podsvícená klávesnice s 26 klávesami s ochranou proti nechtěnému stisku více kláves současně je strategicky navržena pro zrychlení herních reflexů.

Procesor Intel® Core™ 8. generace
Procesor Intel® Core™ 8. generace

Zvyšte výkon s rychlou odezvou systému a svižným načítáním dat pro perfektní práci s počítačem. S podporou strhujícího rozlišení až 4K můžete streamovat prémiový obsah, nebo dokonce vytvářet svůj vlastní. [3]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [1]

Úložiště SSD PCIe

Flash úložiště na bázi PCle s kapacitou až 256 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min.

Čtyřzónová podsvícená ostrůvková klávesnice
Čtyřzónová podsvícená ostrůvková klávesnice

Umožňuje podsvícení 4 nezávislých zón s různým osvícením RGB. Klávesy WASD mají zvýrazněné obrysy, aby byly jasně vidět. Vše lze snadno ovládat v aplikaci OMEN Command Center. [4]

Možnosti paměti DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.

Kamera HP Wide Vision HD

S 88° širokoúhlým zorným polem můžete videochatovat s celou rodinou nebo skupinou přátel v křišťálově čistých detailech.

WLAN 802.11a/c (2x2) a Bluetooth® 5.0

S technologií bezdrátového připojení se snadno připojíte k příslušenstvím přes Wi-Fi nebo Bluetooth®.

Výkon OMEN. Nyní streamujeme.

Díky bezplatné herní službě OMEN Game Stream pro streamování z počítače OMEN do jiných počítačů se systémem Windows 10 máte nově možnost snadno hrát počítačové hry na svém velkém televizoru. [20]

Mini DisplayPort

Využijte všechny výhody spolehlivého rozhraní DisplayPort na nejčastěji používaných přenosných zařízeních. Přenášejte zvuk a obraz v rozlišení až 4K v neuvěřitelné kvalitě. [19]

Konektor USB 3.0
Konektor USB 3.0

Díky oblíbenému připojení USB můžete snadno připojit jakékoli stávající zařízení USB a přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Jeden přístupový panel

Jeden velký panel na spodní straně přenosného počítače umožňuje rychlý přístup k interním komponentům. Stačí odmontovat několik šroubů a můžete snadno provést upgrade nebo údržbu počítače.

DTS Headphone: Technologie X

Tato technologie vytváří věrohodný, prostorově přesný 3D zvuk v jakýchkoli sluchátkách, aby se hraní her, sledování filmů a poslouchání hudby proměnilo ve skvělou zábavu.

Port sítě Ethernet
Port sítě Ethernet

Pokud máte k dispozici přerušované bezdrátové připojení, můžete rychle zapojit kabel Ethernet a spolehlivě se připojit k internetu a zapomenout na potíže s Wi-Fi připojením.

Výstup HDMI
Výstup HDMI

Nikdy nebylo snazší k zařízení připojit větší nebo druhý displej. Výstup HDMI umožňuje přenášet video HD a zvuk pomocí jediného standardního kabelu.

Vzhled
Typ produktu *
Laptop
Barva *
Černá
Formát *
Clamshell
Tržní kategorie
Hraní
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
72%
Maximální rychlost obnovy
144 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
8. generace procesorů Intel® Core™ i5
Model procesoru *
i5-8300H
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4 GHz
Takt procesoru *
2,3 GHz
Systémová sběrnice
8 GT/s
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Patice procesoru
BGA 1440
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Coffee Lake
Typ sběrnice
DMI
Thermal Design Power (TDP)
45 W
Nastavitelný TDP-down
35 W
Frekvence nastavitelného TDP-down
1,8 GHz
Tjunction
100 °C
Maximální počet linek PCI Express
16
Verze PCI Express slotů
3.0
Konfigurace PCI Express
1x16, 1x8+2x4, 2x8
Technologie ECC podporovaná procesorem
No
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2666 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
1x SO-DIMM
Dostupné sloty paměti
2
Maximální vnitřní paměť *
32 GB
ECC
No
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Velikost pevného disku
2.5"
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA® GeForce RTX™ 2060
Paměť grafické karty
6 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1000 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E9B
Počet nainstalovaných grafických karet
1
Zvuk
Zvukový systém
Bang & Olufsen
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
0,9 MP
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Typ antény
2x2
Model řadiče WLAN
Intel Dual Band Wireless-AC 9560
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Počítačová síť
Bluetooth
Yes
Verze Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Počet portů Mini DisplayPort
1
Počet portů Thunderbolt 3
1
Konektor pro mikrofon (line-in)
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
Intel® HM370
Akcelerometr
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Klávesy Windows
Yes
Software
Architektura operačního systému
64bitový
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Poskytovaný operační systém *
Windows 10 Home
Přibalený software
Dropbox
Speciální funkce procesoru
Technologie Intel® My WiFi (Intel® MWT)
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
42 x 28 mm
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Verze Intel® TSX-NI
0,00
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
134876
Charakteristiky specifické pro danou značku
HP OMEN Command Center
Yes
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
Přední kamera
HP Wide Vision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
70 Wh
Výdrž baterie (max.)
5,15 h
Výdrž baterie při přehrávání videa
2,45 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Příkon
Výkon adaptéru
200 W
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
360 mm
Hloubka
263 mm
Výška
25 mm
Hmotnost *
2,41 kg
Obsah balení
AC adaptér *
Yes