location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-db1000nc AMD Ryzen™ 3 3200U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Černá, Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-db1000nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6TA15EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808987748 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 6536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 24 Apr 2025 13:15:01
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 07 Dec 2019
Product end of life date
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-db1000nc AMD Ryzen™ 3 3200U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Černá, Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Černá, Stříbrná
  • - AMD Ryzen™ 3 3200U 2,6 GHz Počet jader procesoru: 2
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px SVA LED podsvícení 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 1 TB HDD DVD±RW
  • - AMD Radeon Vega 3
  • - Wi-Fi 5 (802.11ac) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-ion (Li-ion) 41 Wh 7,5 h 45 W
  • - Windows 10 Home 64bitový
Více>>>
Okamžitý a spolehlivý výkon
Okamžitý a spolehlivý výkon

Tento výkonný notebook umožňuje prohlížení webových stránek, streamování obsahu[4] a mnohem více díky procesoru AMD[3] a různým variantám grafické karty. Rozsáhlé testování kvality navíc umožňuje nepřetržité používání počítače.

Elegantní. Stylový. Výkonný.
Elegantní. Stylový. Výkonný.

Tento úchvatný notebook s elegantním a stylovým designem můžete vzít prostě kamkoli. Chytře navržený 39,6cm (15,6") notebook HP disponuje krásnou broušenou klávesnicí, pantem v barvě a špičkovým vzhledem i výkonem.

Nepřetržité připojení a zábava
Nepřetržité připojení a zábava

Zůstaň ve spojení a bav se naplno díky baterii HP Fast Charge s dlouhou výdrží a displeji s dechberoucím obrazem. Navíc máš k dispozici spoustu možností pro uložení oblíbené hudby, filmů a fotek.

Port sítě Ethernet
Port sítě Ethernet

Pokud máte k dispozici přerušované bezdrátové připojení, můžete rychle zapojit kabel Ethernet a spolehlivě se připojit k internetu a zapomenout na potíže s Wi-Fi připojením.

Čtečka karet SD a micro SD
Čtečka karet SD a micro SD

Stačí vložit kartu SD nebo micro SD a zvýšit tak úložný prostor v zařízení pro další filmy, fotografie a hudbu nebo procházet obsah uložený na kartě.

Procesor AMD Ryzen™ 3
Procesor AMD Ryzen™ 3

Přichází revoluce v technologii procesorů. Tato nově navržená ultraefektivní konstrukce využívá 4 jádra a 4 vlákna, která zvládnou nejnáročnější výpočetní úlohy. [2]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [1]

Pevný disk
Pevný disk

Nemějte strach z rostoucí sbírky digitálních filmů, skladeb a fotografií. S obrovskými úložnými možnostmi vše bez problémů uložíte a ještě vám zbude spousta volného místa.

Displej Full HD
Displej Full HD

Usaďte se a vychutnejte si křišťálově čistý obraz v živém podání 2 milionů pixelů. Rozlišení 1 920 x 1 080 zobrazí všechen váš digitální obsah v novém rozměru. [5]

Grafika AMD Radeon™ Vega

Ohromte své vizuální vnímání díky nejnovějším výpočetním enginům grafické karty AMD a užívejte si rychlou, výkonnou a plynulou grafiku. V kombinaci s nejnovějšími multimédii dosáhnete neuvěřitelného výkonu.

Konektor USB 3.0
Konektor USB 3.0

Díky oblíbenému připojení USB můžete snadno připojit jakékoli stávající zařízení USB a přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Spolehlivá připojení
Spolehlivá připojení

Zapomeňte na obavy z přerušovaného připojení k internetu a špatného připojení k dalším zařízením. Bezdrátový síťový adaptér s nejnovějším standardem 802.11a/c (2x2) WLAN a technologie Bluetooth® 4.2 vám zajistí silné připojení k Wi-Fi sítím a Bluetooth® zařízením. [6]

Dva přední reproduktory
Dva přední reproduktory

Zvyšte úložnou kapacitu pro svou oblíbenou hudbu, filmy nebo hry. Když zvuk směřuje přímo na vás, nic nestojí v cestě mezi vámi a skvělou zábavou.

Kamera HP TrueVision HD
Kamera HP TrueVision HD

Videochatujte s velmi ostrým obrazem, i při nízkém osvětlení, a užijte si každou konverzaci jako při osobním setkání. [7]

Přepisovatelná jednotka DVD
Přepisovatelná jednotka DVD

Sledujte disky DVD a zapisujte na ně s integrovanou optickou jednotkou. [8]

Přepisovatelná jednotka DVD

Sledujte disky DVD a zapisujte na ně s integrovanou optickou jednotkou.

Vzhled
Typ produktu *
Laptop
Barva *
Černá, Stříbrná
Formát *
Clamshell
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
SVA
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Duální obrazovka
No
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 3
Generace procesoru
AMD Ryzen 3000 Series
Model procesoru *
3200U
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru při přetaktování
3,5 GHz
Takt procesoru *
2,6 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Litografie procesoru
14 nm
Thermal Design Power (TDP)
15 W
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2400 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 4 GB
Paměťové sloty
2x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
HDD
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
5400 ot/min
Typ optické jednotky *
DVD±RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Model grafického adaptéru na kartě *
AMD Radeon Vega 3
Základní grafická frekvence
1200 MHz
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Typ antény
2x2
Model řadiče WLAN
RTL8822BE
Výrobce ovladače WLAN
Realtek
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 2.0 *
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Kombinovaný port sluchátek/mikrofonu
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Poskytovaný operační systém *
Windows 10 Home
Přibalený software
Dropbox
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP 3D DriveGuard
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Support Assistant (asistence)
Yes
Přední kamera
HP TrueVision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Výdrž baterie (max.)
7,5 h
Rychlá doba nabíjení (50 %)
45 min
Hmotnost baterie
210 g
Příkon
Výkon adaptéru
45 W
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
376 mm
Hloubka
246 mm
Výška
22,5 mm
Hmotnost *
1,8 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
305 mm
Výška balení
520 mm
Hmotnost včetně balení
3,07 kg
Obsah balení
AC adaptér *
Yes