location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6U3L5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029239426 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Dec 2024 16:19:30
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvědčená produktivita PC Černá
  • - Intel® Core™ i3 i3-12100 3,3 GHz Počet jader procesoru: 4
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 730
  • - Připojení na síť Ethernet 10,1000,100 Mbit/s
  • - Windows 11 Pro
Více>>>
Procesor Intel® Core™

HP Pro Tower 400 s nejnovějším procesorem Intel® Core™[2] vám pomůže udržovat produktivitu po celý den.

Podpora až 3 displejů

Zvyšte produktivitu a zvládněte celou řadu pracovních postupů díky portům videa s podporou až tří displejů.[9]

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[5]

Přispějte k lepší budoucnosti

Vysoce efektivní napájecí zdroj a balení z lisované buničiny pomáhají snížit dopad na životní prostředí.[8]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Chraňte počítač díky samoopravnému systému BIOS od společnosti HP – nástroj HP Sure Start Gen7 automaticky obnoví systém BIOS po útoku malwaru, rootkitů nebo poškození.

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a klasické antivirové programy nedokážou vždy rozpoznat nové útoky. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který využívá umělou inteligenci s prvky hlubokého učení, aby poskytoval prvotřídní ochranu před pokročilým malwarem.

Nenechte se ničím omezovat

Mějte dostatek výkonu po celý den se systémem Windows 10 Pro a spolehněte se na silné zabezpečení, funkce pro spolupráci a možnosti připojení od společnosti HP. [1]

Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel® Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení. [2]

Správa systému BIOS přes síť

HP Sure Admin je moderní nástroj pro správu systému BIOS, který eliminuje potřebu hesel nebo nástrojů pro konfiguraci systému BIOS v operačním systému. Vytvoří totiž digitální podpis, který umožní IT správcům bezpečně spravovat nastavení systému BIOS přes síť. [3]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [6]

Urychlení základů správy IT

Sada HP Manageability Integration pomáhá zrychlit tvorbu bitových kopií systému a správu hardwaru, systému BIOS a zabezpečení pomocí nástroje Microsoft System Center Configuration Manager. [7]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
12. generace procesorů Intel® Core™ i3
Model procesoru *
i3-12100
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,3 GHz
Takt procesoru *
3,3 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Paměť
Vnitřní paměť *
8 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 730
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 100 Mbit/s
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet VGA portů
1
Počet HDMI portů *
1
Verze HDMI
1.4
Počet připojení DisplayPorts
1
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1
1
Sloty PCI Express x16 (Gen 4.x)
1
PCI sloty
1
Vzhled
Typ skříně *
Tower
Počet 3,5" pozic
2
Barva *
Černá
Rok uvedení na trh
2022
Země původu
Čína
Výkon
Tržní kategorie
Osvědčená produktivita
Čipset základní desky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP Desktop Support Utilities; HP Easy Clean; HP Setup Integrated OOBE; Koupit Microsoft Office (prodává se samostatně); HP Services Scan; HPX pro CMIT
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Execute Disable Bit
Yes
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified); HP Secure Erase; HP Sure Click; Absolute Persistence module; HP Sure Admin; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2; HP Platform Certificate On Device Installation
Nástroje správy
HP Client Catalog (ke stažení); HP Driver Packs (ke stažení); HP Cloud Recovery; HP Image Assistant Gen 5 (ke stažení); HP Client Management Script Library (ke stažení); HP Manageability Integration Kit (ke stažení); HP Patch Assistant (ke stažení); HP Connect
HP GTIN (EAN/UPC)
197029239426
HP segment
Firemní
Příkon
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50 - 60 Hz
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
308 mm
Výška *
337 mm
Hmotnost *
5,31 kg
Šířka balení
400 mm
Hloubka balení
287 mm
Výška balení
499 mm
Hmotnost včetně balení
8,4 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Počet volných rozšiřujících pozic vnitřní paměti
1