location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dw0002nc Intel® Pentium® Gold 4417U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dw0002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6WK89EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905140190 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 9573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Oct 2019
Product end of life date
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-dw0002nc Intel® Pentium® Gold 4417U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Stříbrná
  • - Intel® Pentium® Gold 4417U 2,3 GHz Počet jader procesoru: 2
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px IPS LED podsvícení 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 2 TB HDD
  • - Intel® HD Graphics 610
  • - Wi-Fi 5 (802.11ac) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-ion (Li-ion) 41 Wh 45 W
  • - Windows 10 Home 64bitový
Více>>>
Prohlížejte více obsahu. Ať jste kdekoli.
Prohlížejte více obsahu. Ať jste kdekoli.

Díky displeji s 6,5mm rámečkem, tenkému a lehkému designu, 81% poměru obrazovky k tělu[1] umožňuje tento počítač prohlížet více obsahu a provádět více akcí, ať jste kdekoli.

Spolehlivý výkon každý den
Spolehlivý výkon každý den

Tento počítač má dostatek výkonu i pro ty nejnáročnější dny díky procesoru Intel®. S enormním úložištěm můžete navíc zrychlit operace a ukládat více oblíbeného obsahu.

Nečekaný výkon a produktivita. Po celý den.
Nečekaný výkon a produktivita. Po celý den.

Tento notebook vám umožní pracovat, sledovat obsah a být ve spojení po celý den díky baterii s dlouhou výdrží a technologii rychlého nabíjení. Integrovaný přesný touchpad s podporou vícedotykových gest zrychluje procházení obsahem a zvyšuje produktivitu.

Dvoujádrový procesor Intel® Pentium
Dvoujádrový procesor Intel® Pentium

Perfektní kombinace výkonu, spotřeby energie a užitné hodnoty – vaše zařízení dokáže spolehlivě a plynule zpracovávat všechny potřebné úkoly s podporou dvoujádrového procesoru. [3]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [1]

Pevný disk
Pevný disk

Nemějte strach z rostoucí sbírky digitálních filmů, skladeb a fotografií. S obrovskými úložnými možnostmi vše bez problémů uložíte a ještě vám zbude spousta volného místa.

Displej FHD IPS
Displej FHD IPS

Spolehněte se na křišťálově čistý obraz z jakéhokoli úhlu. S širokými pozorovacími úhly 178° a ostrým rozlišením 1 920 x 1 080 budete mít vždy skvělý pohled na svůj oblíbený obsah. [4]

Port USB-C™
Port USB-C™

Napájejte zařízení a připojte externí displej pomocí jediného portu USB-C™ s přenosovou rychlostí signálu 5 Gb/s. Navíc je oboustranný, takže se nemusíte strachovat, že ho zapojíte opačně. [5]

Spolehlivá připojení
Spolehlivá připojení

Zapomeňte na obavy z přerušovaného připojení k internetu a špatného připojení k dalším zařízením. Bezdrátový síťový adaptér s nejnovějším standardem 802.11a/c (2x2) WLAN a technologie Bluetooth® 4.2 vám zajistí silné připojení k Wi-Fi sítím a Bluetooth® zařízením. [6]

Dva přední reproduktory
Dva přední reproduktory

Zvyšte úložnou kapacitu pro svou oblíbenou hudbu, filmy nebo hry. Když zvuk směřuje přímo na vás, nic nestojí v cestě mezi vámi a skvělou zábavou.

Mikrofon s duálním polem
Mikrofon s duálním polem

Dvojice mikrofonů a software pro pokročilou redukci šumu vám vždy zajistí křišťálově čistý zvuk při videochatování nebo záznamu zvuku. [13]

Elegantní design
Elegantní design

Tento tenký a lehký počítač můžete snadno přenášet z jedné místnosti do druhé a cestovat s ním. Ať si počítač vezmete kamkoli, nikdy nebylo snadnější pokračovat v práci nebo se nevázaně bavit.

Čtečka otisků prstů

Přihlaste se pohodlně k zařízení dotykem prstu v libovolném režimu. Patentovaná technologie 3D otisků prstů zajišťuje bezpečný přístup a online platby.

Grafická karta Intel® HD
Grafická karta Intel® HD

Impozantní grafický výkon podpoří všechny zpracovávané operace. Ať sledujete video nebo jen procházíte webové stránky, grafická karta Intel® HD hladce a ostře vykreslí veškerý zobrazovaný obsah.

Konektor USB 3.0
Konektor USB 3.0

Díky oblíbenému připojení USB můžete snadno připojit jakékoli stávající zařízení USB a přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [8]

Kamera HP TrueVision HD
Kamera HP TrueVision HD

Videochatujte s velmi ostrým obrazem, i při nízkém osvětlení, a užijte si každou konverzaci jako při osobním setkání. [7]

Konfigurace dvou úložišť

Díky využití disku SSD pro operační systém a klasického pevného disku získáte výhody obou variant – rychlé spouštění, pohotovou odezvu a vyšší kapacitu úložiště.

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Nabijte vypnuté zařízení z 0 na 50 % své kapacity přibližně za 45 minut.

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Duální obrazovka
No
Barevný prostor
NTSC
Barevný gamut
45%
Pokrytí barevného prostoru NTSC (typické)
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Pentium® Gold
Model procesoru *
4417U
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru *
2,3 GHz
Vyrovnávací paměť procesoru
2 MB
Thermal Design Power (TDP)
15 W
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2133 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
1x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
HDD
Celková kapacita HDD
2 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
2 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
5400 ot/min
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel® HD Graphics
Model grafického adaptéru na kartě *
Intel® HD Graphics 610
Zvuk
Zvukový systém
DTS Studio Sound
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Typ antény
2x2
Model řadiče WLAN
RTL8822BE
Výrobce ovladače WLAN
Realtek
Počítačová síť
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Výstupy pro sluchátka
1
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Výkon
Čipset základní desky
Intel® SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Klávesy Windows
Yes
Software
Architektura operačního systému
64bitový
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Poskytovaný operační systém *
Windows 10 Home
Přibalený software
Dropbox
Speciální funkce procesoru
ARK ID procesoru
189269
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Support Assistant (asistence)
Yes
Přední kamera
HP TrueVision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Hmotnost baterie
210 g
Příkon
Výkon adaptéru
45 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
358,5 mm
Hloubka
242 mm
Výška
19,9 mm
Hmotnost *
1,82 kg
Údaje o balení
Šířka balení
483 mm
Hloubka balení
69 mm
Výška balení
305 mm
Hmotnost včetně balení
2,5 kg
Obsah balení
AC adaptér *
Yes