location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c1002nc Intel® Core™ i9 i9-12900 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 128 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c1002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
7C1S3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192019597 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 3906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Jun 2024 08:33:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Apr 2024
Product end of life date
Bullet Points HP ENVY 34-c1002nc Intel® Core™ i9 i9-12900 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 128 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový All-in-One PC (vše v jednom) Stříbrná 330 W
  • - Intel® Core™ i9 i9-12900 2,4 GHz Počet jader procesoru: 16
  • - 86,4 cm (34") WUHD 5120 x 2160 IPS Matný
  • - 128 GB DDR5-SDRAM 3200 MHz 4 x 32 GB
  • - 2 TB SSD Integrovaná čtečka karet
  • - NVIDIA GeForce RTX 3080 8 GB Intel UHD Graphics 770
  • - 16 MP
  • - Wi-Fi 6 (802.11ax) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
Více>>>
Dokonalé zobrazení s realistickým vizuálním zpracováním
Dokonalé zobrazení s realistickým vizuálním zpracováním

Dopřej si větší obraz na tvorbu díky 34″ displeji 5K[1] s poměrem stran 21 : 9[2], který ti umožní zobrazit více a posunovat méně.

Neomezené možnosti sdílení s odnímatelnou kamerou
Neomezené možnosti sdílení s odnímatelnou kamerou

Odnímatelná magnetická 16Mpx kamera s funkcí slučování pixelů ti umožní měnit úhly záběru a prezentovat tak svou práci atraktivním způsobem.

Výkonný procesor pro zpracování velkých souborů
Výkonný procesor pro zpracování velkých souborů

S procesorem Intel®[3] a grafikou NVIDIA® můžeš tvořit podle svých představ a zpracovávat velké soubory.

Úložiště SSD PCIe

Díky až 2TB bleskovému úložišti PCIe SSD spustíš systém během několika sekund.

Poměr stran 21 : 9

S poměrem stran 21 : 9 uvidíš na obrazovce více bez nutnosti častého posunování.

Mimořádně bohatý zvukový prožitek

Dvojice reproduktorů HP a zvuk vyladěný ve spolupráci s odborníky v Bang & Olufsen oživí každou zábavu procítěně vnímaným zvukem. Probuďte své smysly s dokonalým zvukem na počítači.

Dynamický procesor, který se přizpůsobuje pro dosažení jedinečného výkonu při multitaskingu

Procesory Intel® Core™ 12. generace přináší výkon tam, kde ho nejvíc potřebuješ – šetří čas a umožňují dělat to, co opravdu chceš. [3]

Grafika Intel® UHD

Streamujte obsah plynule v rozlišení 4K a hrajte své oblíbené hry v rozlišení 720p bez potřeby samostatné grafické karty. S vynikajícím grafickým výkonem Intel® UHD sami poznáte rozdíl ve všem, co děláte. [6]

Rozlišení IPS WUHD

Vysoce věrný obraz v rozlišení 5 120 x 2 160 je širokoúhlý, takže na obrazovce uvidíš více obsahu. [7]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [8]

Bezdrátové nabíjení
Bezdrátové nabíjení

Bezdrátové nabíjení vestavěné přímo do základny vám předvede novou éru pohodlí. Stačí do základny vložit jakýkoli kompatibilní smartphone a nechat jej bezdrátově nabít.

Bezchybné hraní

Každý hráč ocení ultravýkonnou grafiku GeForce RTX™ 3080, která využívá Ampere, což je architektura RTX 2. generace od společnosti NVIDIA. [5]

Certifikace ENERGY STAR®

Šetři energií i penězi díky certifikátu ENERGY STAR® od agentury EPA, který zaručuje nižší spotřebu energie a vyšší úsporu peněz tam, kde je to nejdůležitější. [9]

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžeš přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [4]

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [11]

Obrazovka
Úhlopříčka displeje *
86,4 cm (34")
Rozlišení displeje *
5120 x 2160 px
Dotyková obrazovka *
No
Typ HD rozlišení *
WUHD
Jas displeje
500 cd/m²
Povrch displeje
Matný
Typ panelu
IPS
Barevný prostor
DCI-P3
Antireflexní obrazovka
Yes
Barevný gamut
98%
Úhel náklonu
-5 - 20°
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i9
Generace procesoru
12. generace procesorů Intel® Core™ i9
Model procesoru *
i9-12900
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
5,1 GHz
Takt procesoru *
2,4 GHz
Vyrovnávací paměť procesoru
30 MB
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Paměť
Vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Paměťové sloty
4
Typ paměťových slotů
SO-DIMM
Frekvence paměti
3200 MHz
Rozvržení paměti
4 x 32 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3080
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
4 W
Výrobce reproduktorů
Bang & Olufsen
Zvukový systém
B&O PLAY
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
16 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Možnosti připojení
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů Thunderbolt 4
2
Počet HDMI portů *
1
Počet připojení DisplayPorts
3
Kombinovaný port sluchátek/mikrofonu
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Vzhled
Název barvy
Tmavě stříbrný zadní kryt, temně chromové logo, tmavě stříbrná hliníková základna a podstavec
Barva *
Stříbrná
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Rok uvedení na trh
2022
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Prémiový
Čipset základní desky
Intel H670
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Předinstalovaný software
Duet® pro HP (30denní bezplatná zkušební verze); ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; 1měsíční bezplatná zkušební verze softwaru Adobe
Speciální funkce procesoru
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Audio Switch (přepínání zvuku)
Yes
HP Support Assistant (asistence)
Yes
HP segment
Domácí
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Palette; Vylepšené podsvícení HP; MyHP; HP Command Center
HP GTIN (EAN/UPC)
197192019597
Příkon
Výkon adaptéru
330 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Hmotnost a rozměry
Šířka (s podstavcem)
817,2 mm
Hloubka (s podstavcem)
223 mm
Výška (s podstavcem)
368,4 mm
Hmotnost (se stojánkem)
11 kg
Šířka (bez stojánku)
817,2 mm
Hloubka (bez stojánku)
223 mm
Výška (bez stojánku)
368,4 mm
Hmotnost (bez stojánku)
11 kg
Hmotnost
11,1 kg
Šířka balení
975 mm
Hloubka balení
290 mm
Výška balení
665 mm
Hmotnost včetně balení
17,4 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT Silver
Udržitelné technologie a materiály
15% podíl recyklovaných plastů od spotřebitelů; Plasty končící v oceánech
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Bezdrátový
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
86,36 cm
Počet volných rozšiřujících pozic vnitřní paměti
4
Infračervená kamera
Yes