location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Obelisk 875-1017nc Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Obelisk
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1017nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
7QD68EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905745920 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 7556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:19:00
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 15 Jan 2020
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Obelisk 875-1017nc Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Černá 750 W
  • - Intel® Core™ i9 i9-9900K 3,6 GHz Počet jader procesoru: 8
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA® GeForce RTX™ 2080 Ti 11 GB Intel® UHD Graphics 630
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64bitový
Více>>>
Na výkonu záleží
Na výkonu záleží

Užívejte si plynulé hraní s maximálním výkonem díky grafice NVIDIA® a procesoru Intel® Core™. Získejte potřebnou přesnost a rychlost k dosažení nových cílů.

Nenechte se pokořit
Nenechte se pokořit

Vynikněte mezi konkurencí díky elegantnímu šasi s přizpůsobitelným osvětlením RGB.

Osobní
Osobní

Počítač lze rychle otevřít a vylepšit podle představ díky designu, který nevyžaduje použití nástrojů a podporuje standard micro-ATX. Úložný prostor nebude představovat žádný problém, počítač totiž podporuje až tři úložiště.

Hraní na nové úrovni
Hraní na nové úrovni

Umocněte své herní zážitky díky dodanému softwaru OMEN Command Center, který umožňuje vzdálené hraní přes službu OMEN Game Stream[1], přizpůsobení osvětlení RGB a určení priorit herního síťového přenosu.[2]

Úložiště SSD PCIe
Úložiště SSD PCIe

Flash úložiště na bázi PCle s kapacitou až 1 TB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min. [5]

Paměť HyperX® DDR4
Paměť HyperX® DDR4

Blesková až 32GB paměť RAM HyperX® DDR4-2666 umocní výkon počítače, od multitaskingu až po hraní her.

Přístup bez nářadí
Přístup bez nářadí

Kterýkoli ze čtyř externích pevných disků snadno vyměníte, aniž byste museli otevírat skříň. A když se potřebujete dostat dovnitř systému, za logem OMEN najdete oboustranný šroubovák a náhradní šrouby.

Kompatibilní s průmyslovými standardy

Díky podpoře základních desek v provedení micro-ATX můžete bez problémů funkčně připojit dodatečné příslušenství do této pozinkované ocelové šasi. Díky šikmému provedení se snadným přístupem a perfektnímu vedení kabelů se jedná o nepřekonatelný stolní počítač s možnostmi vlastní konfigurace.

Kapalinové chlazení
Kapalinové chlazení

Spolehlivý systém řízení teploty tiše a účinně odvádí teplo od vysokovýkonných procesorů a pomáhá tak chránit citlivé komponenty před přehříváním.

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [4]

Zvuk DTS Studio Sound

Vylepšete své zvukové prožitky při hraní her, sledování videí a poslechu hudby. Dopřejte si hluboké basy a zřetelné dialogy při maximální hlasitosti bez rušivého zkreslení. [6]

1TB disk SSD
1TB disk SSD

Bez pohyblivých součástí klasického pevného disku jsou diskové jednotky SSD efektivnější, spolehlivější a rychlejší. Spouštějte systém během několika málo sekund, přenášejte soubory bez dlouhého čekání a celkově zrychlete všechny počítačové operace.

Zvukový výstup 5.1 Surround Sound
Zvukový výstup 5.1 Surround Sound

Máte k dispozici všechny porty potřebné k vytvoření věrného prostorového zvuku 5.1, který dodá vašim oblíbeným filmům, seriálům nebo hudbě jemnější nádech a podmanivou kvalitu zvuku. Stačí jen zavěsit reproduktor s prostorovým zvukem.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i9
Generace procesoru
9. generace procesorů Intel® Core™ i9
Model procesoru *
i9-9900K
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
5 GHz
Takt procesoru *
3,6 GHz
Patice procesoru
LGA 1151 (Socket H4)
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Systémová sběrnice
8 GT/s
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
Verze PCI Express slotů
3.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 2x8, 1x8+2x4
Počet instalovaných procesorů
1
Maximální interní paměť podporovaná procesorem
128 GB
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2666 MHz
Maximální šířka pásma podporovaná procesorem
41,6 GB/s
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x DIMM
Frekvence paměti
2666 MHz
ECC
No
Výrobce vnitřní paměti
HyperX
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Celková kapacita SSD
2 TB
Počet instalovaných SSD
2
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA® GeForce RTX™ 2080 Ti
Paměť grafické karty
11 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1200 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E98
Počet HDMI portů grafického adaptéru
1
Počet DisplayPort portů grafického adaptéru
3
Počet portů USB-C grafického adaptéru
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
1
DVI port
No
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Výstupy pro sluchátka
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Umístění / poloha
Svislý
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Země původu
Čína
Výkon
Čipset základní desky
Intel Z390
Zvukový systém
DTS Studio Sound
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Předinstalovaný software
Netflix
Software na vyzkoušení
McAfee LiveSafe, Microsoft Office 365
Přibalený software
Dropbox
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® InTru™ 3D
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Trusted Execution
Yes
Execute Disable Bit
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0
Škálovatelnost
1S
CPU konfigurace (max)
1
Termální specifikace roztoku
PCG 2015D
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
186605
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Charakteristiky specifické pro danou značku
HP OMEN Command Center
Yes
HP JumpStart
Yes
Poskytnutý HP software
HP Audio Switch; HP Connection Optimize
HP segment
Domácí
Příkon
Napájecí zdroj *
750 W
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
165 mm
Hloubka *
357 mm
Výška *
433 mm
Šířka balení
299 mm
Hloubka balení
496 mm
Výška balení
516 mm
Hmotnost včetně balení
12,1 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Obrazovka
Integrovaný displej *
No