location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice AI Workstation Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
82F86ET#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961849998 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 18001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 25 Jul 2025 11:55:34
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice AI Workstation Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Pracovní stanice Černá
  • - Intel® Xeon W w3-2435 3,1 GHz Počet jader procesoru: 8
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s
  • - Windows 11 Pro
Více>>>
Profesionální výkon. Výjimečná rozšiřitelnost.

Zvládněte náročnou práci díky až 2 špičkovým profesionálním grafickým procesorům, 26 jádrům[1] v procesoru Intel® Xeon® W nové generace a 512GB paměti[2]. Díky možnosti přístupu bez nářadí, 5 slotům PCIe a 2 předním pozicím NVMe lze zařízení snadno rozšiřovat podle aktuálních pracovních požadavků.[3]

Tichý provoz bez zahřívání.

Využívejte stolní pracovní stanici na maximum bez rušivého hluku. Inteligentní ovládání ventilátorů umožňuje velmi tichý chod díky přesnému nastavení otáček ventilátorů v reálném čase pomocí více než 20 teplotních snímačů. Přesně umístěné větrací otvory a vzduchové vedení optimalizují proudění vzduchu a odvod tepla.

Podněcujte inovace umělé inteligence

Zrychlete vývoj a inferencování umělé inteligence pomocí pracovní stanice Z4 AI s až 2 grafickými procesory NVIDIA RTX™ 6000 Ada Generation[4], které poskytují až 2 914 AI TOPS pro pokročilou AI. Zpracovávejte proprietární data bezpečně na lokální pracovní stanici, abyste rychleji získali přehled.

Navrženo s ohledem na životní prostředí.

Ve společnosti HP nebereme na lehkou váhu dopad našich výrobků na lidi, společenství a planetu. Z4 Proto obsahují 40 % recyklovaných plastů,[5] 10 % recyklovaných kovů, 100 % vnějšího obalu pochází z udržitelných zdrojů a mají registraci EPEAT® Gold Climate+.[6,7]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Xeon® W

Procesor Intel® Xeon® W poskytuje optimalizovaný výkon pro profesionální aplikace, které využívají větší počet jader i vyšší frekvence. [1]

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Grafika profesionální úrovně

Zvládejte pokročilé projekty v oblasti úpravy videa, strojového učení a simulace

Konfigurace s extrémně rychlou pamětí

Zrychlete pracovní postupy. Realizujte úlohy náročné na paměť díky rychlému vykreslování, simulacím, strojovému učení a úpravám videí.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Xeon W
Model procesoru *
w3-2435
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
4,3 GHz
Takt procesoru *
3,1 GHz
Výkonná jádra
8
Vyrovnávací paměť procesoru
22,5 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Základní výkon procesoru
165 W
Maximální turbo výkon
198 W
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
512 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
8x DIMM
Frekvence paměti
4800 MHz
ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
No
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 Gen 2x2 Typ-C
2
USB Power Delivery
Yes
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Port optické síťové karty (v/v Flex)
Yes
Rozšiřující sloty
Sloty PCI Express x4 (Gen 4.x)
2
Sloty PCI Express x16 (Gen 4.x)
2
Rozšiřující sloty
Sloty PCI Express ×16 (Gen 5.x)
1
Vzhled
Typ skříně *
Tower
Počet 3,5" pozic
4
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Rok uvedení na trh
2024
Země původu
Česká republika
Výkon
Tržní kategorie
Výkon
Čipset základní desky
Intel W790
Zvukový čip
Realtek ALC3205-CG
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Typ produktu *
Pracovní stanice
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Úplné šifrování svazků; HP Secure Erase; Slot pro zámek Kensington; Zabezpečené ověřování; Certifikát TPM 2.0; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Samošifrovací disky
Nástroje správy
HP Driver Packs; HP System Software Manager (ke stažení); HP BIOS Configuration Utility (ke stažení); HP Smart Support
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack
HP umělá inteligence
AI Workstation
HP GTIN (EAN/UPC) with options
(AB9) 198828431066; (ABB) 198701949480; (ABH) 197961849998; (ABU) 198701949497; (BH5) 198701949503; (UUG) 197961850000; (UUZ) 197961850017
HP GTIN (EAN/UPC)
198828431066, 198701949480, 197961849998, 198701949497, 198701949503, 197961850000, 197961850017
HP segment
Firemní
Osvědčení
Slabý halogen
Yes
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Nízký obsah halogenů; 40% podíl recyklovaných plastů od spotřebitelů; 25% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Externí napájecí zdroj s 90% účinností; Plastové výplně obsahují 80 % recyklovaných materiálů; Systémový ventilátor obsahuje plasty končící v oceánech; 10% podíl recyklovaných kovů z průmyslu; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů
Hmotnost a rozměry
Šířka *
168,9 mm
Hloubka *
444,5 mm
Výška *
386,1 mm
Hmotnost *
10,5 kg
Šířka balení
314 mm
Hloubka balení
572 mm
Výška balení
563 mm
Hmotnost včetně balení
14,3 kg
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Rozvržení klávesnice
QWERTY
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Typ klávesnice
USB
Záruka výrobce
Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit.
Země Distributor
Nederland 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)