location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
865G3ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961052954 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 8109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 24 Apr 2025 10:41:16
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Oct 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Pracovní stanice Černá
  • - Intel® Core™ i7 i7-13700 Počet jader procesoru: 16
  • - 32 GB DDR5-SDRAM 4800 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3060 12 GB Intel UHD Graphics 770
  • - Připojení na síť Ethernet 10,1000,100 Mbit/s
  • - Windows 11 Pro
Více>>>
Zvyšte výkon

Využívejte snadno multitasking s procesorem Intel® Core™ a perfektní grafikou určenou pro náročnou práci. Tvoříte v CAD aplikacích? S profesionálními grafickými procesory zrychlíte 3D pracovní postupy.

Certifikace pro pracovní postupy

Spolehněte se při práci na certifikovaný a testovaný stolní počítač, který hravě zvládne vybrané profesionální aplikace. Spolupracujeme s vývojáři softwaru na aplikacích jako AutoCAD®, SOLIDWORKS® a Revit®, abychom mohli zaručit bezproblémové a spolehlivé zpracování všech projektů.[3]

Bezkonkurenční zabezpečení

Bezpečnostní funkce HP Wolf pro firmy[4] představují standardní výbavu každého počítače Z1 Tower a zajišťují odolnou ochranu, která je neustále aktivní a ve střehu. Tato neustále vyvíjející se řešení pomáhají důkladně chránit počítač před hrozbami, od systému BIOS až po prohlížeč.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [1]

Přístup bez nářadí

Rozšiřujte možnosti práce. Rozšiřujte možnosti počítače. Posuvný kryt umožňuje snadný přístup k vnitřním komponentům bez nářadí a přizpůsobení počítače Z podle vašich představ.

Udržitelnost

Tento produkt obsahuje 60 % materiálu z recyklovaných plastů, využívá napájení s 90% účinností a splňuje metodické normy pro bezpečnější chemické látky GreenScreen®. [2]

Prachový filtr

S předním prachovým filtrem dokážete udržovat systém v čistotě, i když se nachází přímo ve výrobě nebo u obráběcích strojů. [5]

Dezinfikovatelný

Při dodržování pokynů pro čištění spol. HP lze zařízení otírat pomocí mnoha běžně používaných domácích dezinfekčních a čisticích ubrousků. [6]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
5,2 GHz
Výkonná jádra
8
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
5,1 GHz
Max. turbo frekvence jádra (úspora)
4,1 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence efektivních jader
1,5 GHz
Vyrovnávací paměť procesoru
30 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
219 W
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 32 GB
Paměťové sloty
4x DIMM
Frekvence paměti
4800 MHz
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3060
Paměť grafické karty
12 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 100 Mbit/s
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
7
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Možnosti připojení
Verze HDMI
1.4
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
2
Sloty PCI Express x16 (Gen 3.x)
1
Sloty PCI Express x16 (Gen 4.x)
1
Vzhled
Typ skříně *
Tower
Umístění / poloha
Svislý
Slot pro zámek
Yes
Barva *
Černá
Rok uvedení na trh
2023
Výkon
Tržní kategorie
Výkon
Zvukový čip
Realtek ALC3205
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Typ produktu *
Pracovní stanice
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Jumpstart; HP Noise Cancellation Software; HP Support Assistant; Koupit Office (prodává se samostatně); HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Power On Authentication; Heslo po zapnutí počítače (v systému BIOS); Zakázání portů SATA (v systému BIOS); Heslo pro nastavení (v systému BIOS); Podpora visacích a lankových zámků na šasi; Povolení/zakázání portů USB (v systému BIOS); Povolení/zakázání sériových portů (v systému BIOS); HP Sure Click; Windows Defender; HP Sure Sense; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Sure Run Gen4; HP Sure Recover Gen4; HP Tamper Lock; Integrovaný bezpečnostní čip TPM 2.0 (certifikace Common Criteria EAL4+ a FIPS 140-2 Level 2)
Nástroje správy
HP Client Catalog (ke stažení); HP Cloud Recovery; HP Driver Packs; HP Management Integration Kit pro Microsoft System Center Configuration Management; HP System Software Manager (ke stažení); HP BIOS Configuration Utility (ke stažení); HP Image Assistant (ke stažení); Ivanti Management Suite (ke stažení); HP Client Management Script Library (ke stažení)
HP GTIN (EAN/UPC) with options
(ABZ) 197961052954; (ACQ) 198828022899; (BH5) 198828022882
HP GTIN (EAN/UPC)
197961052954, 198828022899, 198828022882
HP segment
Firemní
Příkon
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50 - 60 Hz
Udržitelnost
Udržitelné technologie a materiály
45% podíl recyklovaných plastů od spotřebitelů; 5% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Dostupné napájecí zdroje 80 Plus® Platinum; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Šasi reproduktoru a systémový ventilátor obsahují plasty končící v oceánech; Obsahuje recyklované kovové materiály
Hmotnost a rozměry
Šířka *
337 mm
Hloubka *
308 mm
Výška *
155 mm
Hmotnost *
5,7 kg
Šířka balení
287 mm
Hloubka balení
400 mm
Výška balení
499 mm
Hmotnost včetně balení
9,24 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Další charakteristiky
Typ klávesnice
USB
Rozhraní grafické karty
PCIe x16