location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G9 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
865G7ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961052930 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 16037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 19 Nov 2024 09:39:04
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Sep 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G9 Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Pracovní stanice Černá 280 W
  • - Intel® Core™ i7 i7-13700 Počet jader procesoru: 16
  • - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
  • - 1 TB SSD
  • - Intel UHD Graphics 770
  • - Připojení na síť Ethernet
  • - Windows 11 Pro
Více>>>
Bezprecedentní výkon Z mini[2]

Pořiďte si standardní nízkoprofilový grafický procesor NVIDIA® a procesor Intel© pro bezproblémové navrhování, vykreslování a simulace.

Vejde se kamkoli

Vytvořte si dokonalý pracovní prostor v kanceláři i doma. Z2 Mini lze připevnit za monitor nebo pod stůl.[3]

Drží krok s vašimi pracovními postupy

Nový výsuvný design poskytuje přístup k vnitřním komponentům bez použití nářadí, takže můžete snadno vyměnit grafiku, paměť a další součásti.

Bezkonkurenční zabezpečení. Stoprocentní spolehlivost.

Hoďte starosti za hlavu díky počítači, který se vyznačuje skvělou odolností. Počítač Z2 Mini absolvoval 360 tisíc hodin důsledného testování, testy podle vojenských standardů[5] a disponuje certifikací pro profesionální aplikace. HP Wolf Security pro firmy[4] důkladně chrání operační systém.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [6]

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Podpora více displejů

S podporou až 8 displejů v rozlišení 4K zobrazíte všechna okna v dokonalých detailech. [7]

Přístup bez nářadí

Rozšiřujte možnosti práce. Rozšiřujte možnosti počítače. Posuvný kryt umožňuje snadný přístup k vnitřním komponentům bez nářadí a přizpůsobení počítače Z podle vašich představ.

Síťové připojení

Využívejte rychlé připojení a spolupráci díky 10Gb ethernetovému rozhraní.

Tepelná regulace

Inovativní design zajišťuje chlazení hardwarových komponentů a tichý chod počítače bez ohledu na zátěž. Navíc se můžete spolehnout, že systém zvládne nepřetržitý provoz i při maximálním zatížení.

Vlastní režimy výkonu

Vypořádejte se s nejnáročnějšími pracovními úkoly díky třem vlastním přednastaveným režimům, které optimalizují výkon poskytovaný systémem BIOS – vysoký výkon, výkon a tichý režim.

Dezinfikovatelnost

Při dodržování pokynů pro čištění spol. HP lze zařízení otírat pomocí mnoha běžně používaných domácích dezinfekčních a čisticích ubrousků [8]

Několik dobře přístupných portů

Připojte se bez obav ke všem svým zařízením s počítačem Mini, který je osazen několika dobře přístupnými porty.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
5,2 GHz
Výkonná jádra
8
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
5,1 GHz
Max. turbo frekvence jádra (úspora)
4,1 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence efektivních jader
1,5 GHz
Vyrovnávací paměť procesoru
30 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
219 W
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 32 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
5600 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
No
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Možnosti připojení
Počet portů USB 3.2 Gen 2x2 Typ-C
2
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.4
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x4 (Gen 4.x)
2
Sloty PCI Express ×8 (Gen 4.x)
1
Vzhled
Typ skříně *
Mini PC
Umístění / poloha
Horizontání/vertikální
Barva *
Černá
Rok uvedení na trh
2023
Výkon
Tržní kategorie
Výkon
Zvukový čip
Realtek ALC3205-VA2-CG
Vestavěné reproduktory
Yes
Počet reproduktorů
1
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Volitelná sada snímače krytu; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
HP GTIN (EAN/UPC)
197961052930
HP segment
Firemní
Příkon
Napájecí zdroj *
280 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50 - 60 Hz
Udržitelnost
Udržitelné technologie a materiály
45% podíl recyklovaných plastů od spotřebitelů; 25% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Dostupné napájecí zdroje 80 Plus® Gold; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Šasi reproduktoru a systémový ventilátor obsahují plasty končící v oceánech; Obsahuje recyklované kovové materiály
Hmotnost a rozměry
Šířka *
211 mm
Hloubka *
218 mm
Výška *
69 mm
Hmotnost *
2,4 kg
Šířka balení
499 mm
Hloubka balení
170 mm
Výška balení
298 mm
Hmotnost včetně balení
4,8 kg
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB