location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
865H0ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961052886 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 9462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 19 Nov 2024 09:39:06
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Sep 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Pracovní stanice Černá 450 W
  • - Intel® Core™ i7 i7-13700 Počet jader procesoru: 16
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Připojení na síť Ethernet
  • - Windows 11 Pro
Více>>>
Výkonná grafika plné výšky i délky

Na počítači Z SFF s grafikou FHFL Pro a procesory Intel® Core™ můžete vytvářet návrhy, realizovat simulace a využívat sledování paprsků v reálném čase.

Konfigurace podle aktuálních potřeb. Rozšíření podle budoucích potřeb.

Zrychlete stávající pracovní postupy díky variantám procesoru, grafiky, paměti, úložiště a vstupních/výstupních portů.

Certifikace ISV

Spolehněte se při práci na počítač s certifikacemi předních aplikací, které zaručují špičkový výkon.[3]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [4]

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Minimalistický a funkční design

Senzační nový design zahrnuje přední a zadní okraje, které umožňují snadné přemísťování systému z místa na místo.

Přístup bez nářadí

Rozšiřujte možnosti práce. Rozšiřujte možnosti počítače. Posuvný kryt umožňuje snadný přístup k vnitřním komponentům bez nářadí a přizpůsobení počítače Z podle vašich představ.

Tepelná regulace

Inovativní design zajišťuje chlazení hardwarových komponentů a tichý chod počítače bez ohledu na zátěž. Navíc se můžete spolehnout, že systém zvládne nepřetržitý provoz i při maximálním zatížení.

Vlastní režimy výkonu

Vypořádejte se s nejnáročnějšími pracovními úkoly díky třem vlastním přednastaveným režimům, které optimalizují výkon poskytovaný systémem BIOS – vysoký výkon, výkon a tichý režim.

Ničím neomezený výkon

Špičkové chlazení počítače Z udržuje procesor i grafickou kartu v požadovaných teplotách, aby mohly pracovat na maximální výkon po delší dobu.

Úspora místa

Ideální společník pro pracoviště s omezeným prostorem, která kladou důraz na výkon a spolehlivost na úrovni pracovních stanic.

Udržitelnost

Tento produkt obsahuje 60 % materiálu z recyklovaných plastů, využívá napájení s 90% účinností a splňuje metodické normy pro bezpečnější chemické látky GreenScreen®. [5]

Prachový filtr

S předním prachovým filtrem dokážete udržovat systém v čistotě, i když se nachází přímo ve výrobě nebo u obráběcích strojů. [6]

Dezinfikovatelný

Při dodržování pokynů pro čištění spol. HP lze zařízení otírat pomocí mnoha běžně používaných domácích dezinfekčních a čisticích ubrousků. [7]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
5,2 GHz
Výkonná jádra
8
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
5,1 GHz
Max. turbo frekvence jádra (úspora)
4,1 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence efektivních jader
1,5 GHz
Vyrovnávací paměť procesoru
30 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
219 W
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Frekvence paměti
4800 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
6
Možnosti připojení
Počet portů USB 3.2 Gen 2x2 Typ-C
1
USB Power Delivery
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
1
Sloty PCI Express x4 (Gen 3.x)
2
Sloty PCI Express x16 (Gen 4.x)
3
Vzhled
Typ skříně *
SFF
Počet 3,5" pozic
1
Počet 2.5" pozic
1
Barva *
Černá
Rok uvedení na trh
2023
Výkon
Tržní kategorie
Výkon
Zvukový čip
Realtek ALC3252
Vestavěné reproduktory
Yes
Počet reproduktorů
1
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Volitelná sada snímače krytu; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
Nástroje správy
HP Driver Packs; HP Management Integration Kit pro Microsoft System Center Configuration Management; HP System Software Manager (ke stažení); HP BIOS Configuration Utility (ke stažení)
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP GTIN (EAN/UPC)
197961052886
HP segment
Firemní
Příkon
Napájecí zdroj *
450 W
Udržitelnost
Udržitelné technologie a materiály
Šasi reproduktoru obsahuje plasty končící v oceánech; 45% podíl recyklovaných plastů od spotřebitelů; 25% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Dostupné napájecí zdroje 80 Plus® Gold; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Šasi reproduktoru a systémový ventilátor obsahují plasty končící v oceánech; Obsahuje recyklované kovové materiály
Hmotnost a rozměry
Šířka *
384 mm
Hloubka *
308 mm
Výška *
100 mm
Hmotnost *
5,9 kg
Šířka balení
100 mm
Hloubka balení
384 mm
Výška balení
308 mm
Hmotnost včetně balení
5 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Typ klávesnice
USB