location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G10 A Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G10 A
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
86A52EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122576425 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 05 Dec 2024 01:27:27
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Oct 2024
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power G10 A Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Mobilní pracovní stanice Clamshell Šedá
  • - Intel® Core™ i7 i7-13700H Počet jader procesoru: 14
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px IPS
  • - 16 GB DDR5-SDRAM 5200 MHz 1 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX A500 4 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Připojení na síť Ethernet Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
Více>>>
Realizujte profesionální pracovní úkoly

Zvládejte náročné 3D úlohy díky integrovanému nebo samostatnému grafickému procesoru,[1] procesoru Intel®[2] a různým konfiguracím velké paměti.

Odolné celohliníkové šasi

Tento odolný počítač ve špičkovém provedení byl navržen tak, aby prošel důslednými testy podle vojenských standardů[6].

Připojení. Komunikace. Spolupráce.

Pracujte a spolupracujte efektivně na cestách díky baterii s dlouhou výdrží, softwaru pro potlačení šumu s podporou umělé inteligence[8], který blokuje rušivé okolní zvuky, a zařízení, které je dostatečně výkonné pro provoz profesionálních softwarových aplikací.

Certifikace, zabezpečení a podpora

Pořiďte si profesionální počítač, který disponuje certifikací pro práci s profesionálními aplikacemi a softwarem HP Wolf Security pro firmy.[11]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [3]

Grafika NVIDIA®

Pusťte se do těch největších projektů s volitelným grafickým procesorem NVIDIA RTX™ A500 pro notebooky; s certifikací pro profesionální aplikace.

39,6cm (15,6") displej FHD

Užívejte si jasný a ostrý obraz v rozlišení FHD. Pracujte pohodlně na antireflexní obrazovce bez odlesků.

Vysokorychlostní úložiště HP Z Turbo

Pracujte bez omezení odkudkoli díky místnímu úložišti PCIe, které je až 6x rychlejší než disk SSD SATA a až 21x rychlejší než tradiční pevný disk HDD. [4]

Klávesnice odolná vůči polití

K nehodám občas dochází, a proto jsme vyvinuli klávesnici s odtokovým žlábkem, který při mírném polití odvádí tekutiny spodní částí a umožňuje tak snadné čištění.

Špičkové bezpečnostní funkce

Pokročilé bezpečnostní funkce představují standardní výbavu. HP Sure Start představuje vůbec první systém BIOS s funkcí samoopravení, který zaručuje silné zabezpečení zařízení, dat a osobních údajů.

Wi-Fi 6E

Využívejte rychlé a spolehlivé připojení v prostředí s vysokým výskytem bezdrátových sítí díky rozhraní Wi-Fi 6E. [5]

Vzhled
Typ produktu *
Mobilní pracovní stanice
Barva *
Šedá
Formát *
Clamshell
Tržní kategorie
Výkon
Rok uvedení na trh
2024
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700H
Počet jader procesoru
14
Počet vláken procesoru
20
Takt procesoru při přetaktování
5 GHz
Výkonná jádra
6
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
5 GHz
Max. turbo frekvence jádra (úspora)
3,7 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
45 W
Maximální turbo výkon
115 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5200 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x SO-DIMM
Podpora paměťových kanálů
2 kanály
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA RTX A500
Paměť grafické karty
4 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel Iris Xe Graphics
Model grafického adaptéru na kartě *
Intel Iris Xe Graphics
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Typ HD přední kamery
HD
Fotoaparát
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Předinstalovaný software
Vyhledávač Bing pro IE11; HP Hotkey Support; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Nativní podpora Miracast; HP Connection Optimizer; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 a Office (prodávají se samostatně a k aktivaci vyžadují internetové připojení); HP Presence
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Device Access Manager; HP Power On Authentication; HP Security Manager; Zabezpečení hlavního spouštěcího záznamu; Ověřování před spuštěním; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Client Security Suite Gen6; HP Sure Start Gen6; HP Tamper Lock; Slot pro bezpečnostní nanozámek; HP Client Security Manager Gen7; Integrovaný bezpečnostní čip TPM 2.0; zabezpečené jádro Windows
HP segment
Firemní
HP GTIN (EAN/UPC)
198122576425
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
83 Wh
Příkon
Výkon adaptéru
150 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Slot pro zámek
Yes
Čtečka otisků prstů
Yes
Čtečka čipových karet
Yes
Ochrana heslem
Yes
Udržitelnost
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka
359,4 mm
Hloubka
233,9 mm
Výška
22,8 mm
Hmotnost *
2,01 kg
Údaje o balení
Šířka balení
552 mm
Hloubka balení
69 mm
Výška balení
345 mm
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
310
Uhlíkové emise, výroba (kg CO2e)
225
Uhlíkové emise, logistika (kg CO2e)
22
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
60
Technical details
URL obecného nařízení o bezpečnosti výrobků (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true