location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-xf0050nc AMD Ryzen™ 7 7840HS Laptop 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) FreeDOS Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-xf0050nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8F003EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786227288 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 26 Feb 2025 19:27:36
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP OMEN 16-xf0050nc AMD Ryzen™ 7 7840HS Laptop 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) FreeDOS Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní Laptop Clamshell Černá
  • - AMD Ryzen™ 7 7840HS Počet jader procesoru: 8
  • - 40,9 cm (16.1") Quad HD 2560 x 1440 px IPS 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB AMD Radeon Graphics
  • - Wi-Fi 6E (802.11ax) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 83 Wh 7,25 h 280 W
  • - FreeDOS
Více>>>
Výkon jako u stolního počítače dostupný kdekoli
Výkon jako u stolního počítače dostupný kdekoli

Procesor, grafická karta a paměť zvládnou i ty nejnáročnější hry, ať jste kdekoli.

Vynikající chlazení notebooku
Vynikající chlazení notebooku

Na výkonu nezáleží, pokud je notebook hlučný jako tryskový motor. Technologie OMEN Tempest Cooling bude proto působit jako balzám na uši.

Naprosto plynulý 16,1palcový displej
Naprosto plynulý 16,1palcový displej

Obraz na 16,1palcovém antireflexním displeji s vysokým rozlišením a masivním 3stranným rámečkem vás pohltí.

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [2]

Technologie AMD FreeSync™

Rozdíl uvidíš a pocítíš v podobě plynulého hraní s okamžitou odezvou. Technologie AMD FreeSync™ synchronizuje obnovovací frekvenci s grafickým procesorem, takže zasekávání, prodlevy a trhání obrazu budou minulostí. [3]

Mimořádně bohatý zvukový prožitek

Díky dvojici reproduktorů HP, technologii HP Audio Boost a zvuku, který ladili profesionálové z Bang & Olufsen, můžete procítěně vnímat zvuk, se kterým obživne každá zábava. Probuďte své smysly s dokonalým zvukem na počítači.

Antireflexní panel

Užívejte si sluníčko a svůj oblíbený obsah s panelem vybaveným antireflexním filtrem. Neodrazivý panel s nízkou úrovní lesku zajistí lepší zobrazení ve venkovním prostředí.

Antireflexní displej IPS s rozlišením QHD

Zapomeňte na okolní svět díky technologii IPS s rozlišením QHD. Antireflexní filtr zajistí, že se od displeje bude odrážet méně světla, a vás tak nic nebude rušit v příjemném sledování. [4]

Displej s certifikací Eyesafe®

Displeje s certifikací Eyesafe® splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe® pro ochranu očí před škodlivým zářením modrého světla bez jakéhokoli zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [5]

Poměr stran 16 : 9

S poměrem stran 16 : 9 si můžeš užívat každý detail hry.

100% sRGB

Zobraz svou tvorbu v plných barvách na displeji se 100% škálou sRGB a dosáhni maximálního výběru i přesnosti barev.

Užívej si 1 měsíc špičkových her

Užívej si 1měsíční neomezený přístup k více než 100 vysoce kvalitním hrám pro počítače. Díky neustále přibývajícím hrám si můžeš vždy zahrát něco nového. [6]

Plasty pocházející z oceánů

Notebook byl vyroben s ohledem na životní prostředí. Obsahuje proto udržitelné materiály, jako jsou recyklovaný hliník a plasty končící v oceánech, které se nachází v šasi reproduktoru. [7]

Široké možnosti připojení

Využívejte bezproblémové bezdrátové rozhraní díky modulu Wi-Fi 6 (2x2) a Bluetooth® 5.0, který umožnuje stabilní připojení a až 3x rychlejší přenosovou rychlost ve srovnání s modulem Wi-Fi 5. [8]

USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s. [10]

Úložiště SSD PCIe

Díky až 1TB bleskovému úložišti PCIe SSD spustíš systém během několika sekund.

HP Audio Boost

Technologie inteligentního zesilování posune váš zvukový prožitek na novou úroveň a produkuje hlasitý, čistý a dynamický zvuk.

Procesory AMD Ryzen™ řady 7000
Procesory AMD Ryzen™ řady 7000

Herní notebook s procesory AMD Ryzen™ nabízí při hraní dokonalou kombinaci rychlosti a výdrže. Spolehni se na ryzí výkon potřebný k vítězství bez vlivu na výdrž baterie. [1]

HP True Vision FHD
HP True Vision FHD

Spolehni se během videochatování na opravdu čistý obraz v rozlišení Full HD, a to i při nízkém osvětlení, a užívej si každou konverzaci jako při osobním setkání. [9]

Technologie DTS: X® Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě. [11]

Vzhled
Název barvy
Grafitově černý kryt a základna, grafitově černý hliníkový rám klávesnice, černé chromové logo
Typ produktu *
Laptop
Barva *
Černá
Formát *
Clamshell
Tržní kategorie
Hraní
Rok uvedení na trh
2023
Design výrobků
Kryt a základna s lakovaným povrchem, anodizovaný rám klávesnice
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,9 cm (16.1")
Rozlišení displeje *
2560 x 1440 px
Dotyková obrazovka *
No
Typ HD rozlišení
Quad HD
Typ panelu
IPS
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,9 cm
Barevný prostor
sRGB
Barevný gamut
100%
Doba odezvy displeje
3 ms
Maximální rychlost obnovy
240 Hz
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 7
Generace procesoru
AMD Ryzen 7000 Series
Model procesoru *
7840HS
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
5,1 GHz
Frekvence boost efektivních jader
5,1 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Rozvržení paměti
2 x 8 GB
Dostupné sloty paměti
2
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4060
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Zvukový systém
B&O PLAY
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
Full HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Výrobce ovladače WLAN
Realtek
Připojení na síť Ethernet
Yes
Počítačová síť
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.3
Technologie kabeláže
10/100/1000Base-T(X)
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
3
Výkon
Čipset základní desky
AMD SoC
Teplotní senzor
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Podsvícená zóna klávesnice
4-zone RGB
Klávesnice plné velikosti
Yes
Název barvy klávesnice
Temně černá
Software
Poskytovaný operační systém *
FreeDOS
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Přední kamera
HP TrueVision FHD
HP Security tools (bezpečnostní nástroje)
Krytka kamery pro ochranu soukromí; Podpora modulu TPM (Firmware – Trusted Platform Module)
HP segment
Domácí
HP GTIN (EAN/UPC)
196786227288
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
83 Wh
Výdrž baterie (max.)
7,25 h
Výdrž baterie při přehrávání videa
10,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
280 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Nabíjecí port USB typu C *
Yes
USB Power Delivery
Yes
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Šasi reproduktorů a rámeček z plastů vylovených z oceánů; Mechanismus klávesnice vyrobený ze zemědělského odpadu; Rám klávesnice z recyklovaných kovů; Klávesy a nůžkový mechanismus obsahují recyklovaný plast
Hmotnost a rozměry
Šířka
369 mm
Hloubka
259,4 mm
Výška
23,5 mm
Hmotnost *
2,41 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
552 mm
Výška balení
345 mm
Hmotnost včetně balení
4,34 kg
Obsah balení
Stylus
No
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Počet reproduktorů
2