location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-u0050nc Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) FreeDOS Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-u0050nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8F023EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786237577 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 26 Feb 2025 19:41:08
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2025
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 16-u0050nc Intel® Core™ i7 i7-13700HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) FreeDOS Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní Laptop Clamshell Černá
  • - Intel® Core™ i7 i7-13700HX Počet jader procesoru: 16
  • - 40,6 cm (16") WQXGA 2560 x 1600 px IPS 16:10
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB G-SYNC společnosti NVIDIA Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 97 Wh 6,75 h 230 W
  • - FreeDOS
Více>>>
Nový displej 16 : 10 ti rozšíří obzory
Nový displej 16 : 10 ti rozšíří obzory

Díky naší nové obrazovce s poměrem stran 16 : 10, působivým obrazem nové generace a vysokou obnovovací frekvencí se můžeš těšit na méně posouvání a více hraní.

Užívej si režim výkonu nové generace
Užívej si režim výkonu nové generace

Procesor a grafická karta nové generace, které snadno splní všechny herní i neherní přání.

Naše vylepšená kamera eliminuje rozmazané záběry
Naše vylepšená kamera eliminuje rozmazané záběry

S naší novou webkamerou FHD proměníš každé místo na profesionální studio.

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [3]

NVIDIA® G-SYNC™

Díky synchronizaci obnovovacích frekvencí grafického procesoru s displejem technologie NVIDIA® G-SYNC™ umožňuje hrát hry s ostrým, plynulým zobrazením bez trhání obrazu a s minimální vstupní prodlevou.

Displej s certifikací Eyesafe®

Displeje s certifikací Eyesafe® splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe® pro ochranu očí před škodlivým zářením modrého světla bez jakéhokoli zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [4]

Užívej si 1 měsíc špičkových her

Užívej si 1měsíční neomezený přístup k více než 100 vysoce kvalitním hrám pro počítače. Díky neustále přibývajícím hrám si můžeš vždy zahrát něco nového. [5]

Mimořádně bohatý zvukový prožitek

Díky dvojici reproduktorů HP, technologii HP Audio Boost a zvuku, který ladili profesionálové z Bang & Olufsen, můžete procítěně vnímat zvuk, se kterým obživne každá zábava. Probuďte své smysly s dokonalým zvukem na počítači.

Plasty pocházející z oceánů

Notebook byl vyroben s ohledem na životní prostředí. Obsahuje proto udržitelné materiály, jako jsou recyklovaný hliník a plasty končící v oceánech, které se nachází v šasi reproduktoru. [7]

Wi-Fi 6E

Technologie Wi-Fi 6E poskytuje oproti starším verzím vyšší rychlosti, lepší výkon, větší kapacitu a menší zpoždění. [8]

Infračervená kamera HP True Vision FHD

Bezpečně se přihlaste pomocí funkce Windows Hello s infračerveným senzorem. S 88° širokoúhlým zorným polem můžete videochatovat s celou rodinou nebo skupinou přátel v úžasných detailech. [9]

USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s. [10]

Čtyřzónová klávesnice RGB

Umožňuje podsvícení 4 nezávislých zón s odlišným RGB osvětlením klávesnice. Klávesy WASD mají zvýrazněné obrysy, aby byly jasně vidět. Vše lze snadno ovládat přes OMEN Gaming Hub.

HP Imagepad s podporou vícedotykových gest

Tento skutečně vícedotykový touchpad podporuje gesta prováděná čtyřmi prsty a umožňuje posouvání, zvětšení a procházení pouhým dotykem.

Získejte potřebný výkon a možnosti, se kterými váš počítač zvládne hravě každý úkol
Získejte potřebný výkon a možnosti, se kterými váš počítač zvládne hravě každý úkol

Nabízí víc než jen výkon. Procesory Intel® Core™ 13. generace přináší pokrok v oblasti reálných výpočtů a mimořádně efektivní multitasking. [2]

Technologie DTS: X® Ultra
Technologie DTS: X® Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě. [6]

Dvoukanálová paměť
Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Vzhled
Název barvy
Grafitově černý kryt a rám klávesnice z hořčíku a hliníku, keramicky bílá hliníková základna
Typ produktu *
Laptop
Barva *
Černá
Formát *
Clamshell
Tržní kategorie
Hraní
Rok uvedení na trh
2023
Design výrobků
Kryt a rám klávesnice s lakovaným povrchem, pískovaná anodizovaná základna
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
2560 x 1600 px
Dotyková obrazovka *
No
Typ HD rozlišení
WQXGA
Typ panelu
IPS
Nativní poměr stran
16:10
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Doba odezvy displeje
3 ms
Maximální rychlost obnovy
240 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700HX
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
5 GHz
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Nastavitelný TDP-down
45 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
4800 MHz
Rozvržení paměti
2 x 8 GB
Dostupné sloty paměti
2
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4060
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
G-SYNC společnosti NVIDIA
Yes
Zvuk
Zvukový systém
B&O PLAY
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
Full HD
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Počítačová síť
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.3
Technologie kabeláže
10/100/1000Base-T(X)
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
3
Výkon
Čipset základní desky
Intel HM770
Teplotní senzor
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Barva podsvícení klávesnice
RGB
Podsvícená zóna klávesnice
4-zone RGB
Klávesnice plné velikosti
Yes
Název barvy klávesnice
grafitově černá
Software
Poskytovaný operační systém *
FreeDOS
Speciální funkce procesoru
CPU konfigurace (max)
1
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Imagepad
Yes
Přední kamera
HP Webcam FHD IR
HP Security tools (bezpečnostní nástroje)
Krytka kamery pro ochranu soukromí; Podpora modulu TPM (Firmware – Trusted Platform Module)
HP segment
Domácí
HP GTIN (EAN/UPC)
196786237577
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
97 Wh
Výdrž baterie (max.)
6,75 h
Výdrž baterie při přehrávání videa
7,75 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
230 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Nabíjecí port USB typu C *
Yes
USB Power Delivery
Yes
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí
Udržitelnost
Udržitelné technologie a materiály
Mechanismus klávesnice vyrobený ze zemědělského odpadu; Klávesy a nůžkový mechanismus obsahují recyklovaný plast od spotřebitelů; Rámeček, vnitřní konstrukce a šasi reproduktorů z plastů končících v oceánech; Základna a kryty pantů z recyklovaných kovů
Hmotnost a rozměry
Šířka
356,5 mm
Hloubka
269 mm
Výška
19,9 mm
Hmotnost *
2,16 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
552 mm
Výška balení
345 mm
Hmotnost včetně balení
3,97 kg
Obsah balení
Stylus
No
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Počet reproduktorů
2