location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly G11 Intel Core Ultra 7 155H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Firefly G11
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8T0Y8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415987860 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 5310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 26 Jul 2025 11:33:16
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Firefly G11 Intel Core Ultra 7 155H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Mobilní pracovní stanice Clamshell Šedá
  • - Intel Core Ultra 7 155H Počet jader procesoru: 16
  • - 40,6 cm (16") WUXGA 1920 x 1200 px IPS LED podsvícení
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 512 GB SSD
  • - NVIDIA RTX A500 4 GB Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 76 Wh 100 W
  • - Windows 11 Pro
Více>>>
Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel Core™ Ultra

Uvolněte produktivitu díky nové architektuře, která zajišťuje energeticky úsporný výkon pro komplexní firemní úlohy a je určena pro novou éru softwaru s umělou inteligencí tím, že odesílá správný úkol správnému modulu ve správný čas.[4]

Grafika NVIDIA

S volitelnou grafickou kartou NVIDIA RTX™ A500 pro notebooky zvládnete i ty největší projekty. certifikováno pro profesionální aplikace.

Vysokorychlostní úložiště HP Z Turbo

Pracujte bez omezení odkudkoli díky místnímu úložišti PCIe, které je až 6x rychlejší než disk SSD SATA a až 21x rychlejší než tradiční pevný disk HDD.[11]

HP Fast Charge

Ultrarychlé nabíjení navíc umožňuje nabít vybitou baterii na 50 % kapacity za pouhých 30 minut.[12]

Klávesnice odolná vůči polití

K nehodám občas dochází, a proto jsme vyvinuli klávesnici s odtokovým žlábkem, který při mírném polití odvádí tekutiny spodní částí a umožňuje tak snadné čištění.

Wi-Fi 6E

Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky rozhraní Wi-Fi 6E[13]

Špičkové bezpečnostní funkce

Pokročilé bezpečnostní funkce představují standardní výbavu. HP Sure Start představuje vůbec první systém BIOS s funkcí samoopravení, který zaručuje silné zabezpečení zařízení, dat a osobních údajů.

Vylepšení na profesionální výkon

Rozlučte se s pády systému a bezproblémově zpracovávejte více úloh současně s procesorem Intel[1] a integrovaným nebo samostatným grafickým procesorem.[8]

Pracujte po celý den. Odkudkoli.

S naším nejmobilnějším počítačem ZBook můžete být produktivní kdekoli. Toto stylové zařízení se základní hmotností 3,88 lb[3] představuje ideálního společníka na cesty.

Připojení. Komunikace. Spolupráce.

Pracujte efektivně, ať jste kdekoli, díky technologii Wi-Fi 6E[9], 5Mpx kameře[2] a softwaru s umělou inteligencí, který blokuje okolní hluk.[10]

Pomozte chránit naši společnou budoucnost díky počítačům, které usilují o větší udržitelnost.

Ve společnosti HP nebereme na lehkou váhu dopad našich výrobků na lidi, společenství a planetu. Proto má toto zařízení registraci EPEAT Gold[5] a 100 % vnějšího obalu pochází z udržitelných zdrojů[6].

Vzhled
Typ produktu *
Mobilní pracovní stanice
Barva *
Šedá
Formát *
Clamshell
Tržní kategorie
Výkon
Rok uvedení na trh
2024
Země původu
Čína
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
WUXGA
Typ panelu
IPS
LED podsvícení
Yes
Antireflexní obrazovka
Yes
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 7
Generace procesoru
Intel Core Ultra (Řada 1)
Model procesoru *
155H
Počet jader procesoru
16
Počet vláken procesoru
22
Takt procesoru při přetaktování
4,8 GHz
Výkonná jádra
6
Účinná jádra
8
Jádra s nízkou energetickou účinností
2
Max. turbo frekvence jádra (výkon)
4,8 GHz
Max. turbo frekvence jádra (úspora)
3,8 GHz
Max. turbo frekvence jádra s nízkou energetickou účinností
2,5 GHz
Základní frekvence výkonných jader
1,4 GHz
Základní frekvence efektivních jader
0,9 GHz
Základní frekvence s nízkou energetickou účinností jádra
700 MHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
28 W
Maximální turbo výkon
115 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Max. frekvence NPU
1,4 GHz
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Podpora datových typů AI v NPU
FP16, FP32, Int8
Softwarové rámce AI podporované NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
64 GB
Podpora paměťových kanálů
2 kanály
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA RTX A500
Paměť grafické karty
4 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel Arc Graphics
Model grafického adaptéru na kartě *
Intel Arc Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zvuk
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Kamera chránící soukromí
Yes
Typ ochrany soukromí
Záslepka kamery
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
Výkon
Čipset základní desky
Intel® SoC
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Klávesnice plné velikosti
Yes
Model vstupního zařízení
HP Premium Quiet Keyboard
Software
Poskytovaný operační systém *
Windows 11 Pro
Přibalený software
HP Wolf Pro Security Edition (3 roky)
Charakteristiky specifické pro danou značku
Přední kamera
HP Webcam 5MP
HP umělá inteligence
AI PC, AI Workstation
HP segment
Firemní
HP GTIN (EAN/UPC)
198415987860
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
76 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
100 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Bedna reproduktoru obsahuje plasty pocházející z oceánů; 40% podíl recyklovaných plastů pocházejících od zákazníků; Externí napájecí zdroj s 90% účinností; Nízký obsah halogenů; Dostupné hromadné balení; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Vnější krabice a výplně z vlnité lepenky obsahují 100 % recyklovatelných materiálů z udržitelných zdrojů
Hmotnost a rozměry
Šířka
358,7 mm
Hloubka
251,3 mm
Výška
19,2 mm
Hmotnost *
1,79 kg
Údaje o balení
Šířka balení
552 mm
Hloubka balení
69 mm
Výška balení
345 mm
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
300
Uhlíkové emise, výroba (kg CO2e)
218
Uhlíkové emise, logistika (kg CO2e)
18
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
62
Technical details
URL obecného nařízení o bezpečnosti výrobků (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Další charakteristiky
Záruka výrobce
1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka.
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)