location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-0048nc AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-0048nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8XB69EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721897190 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Nov 2024 16:52:52
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 01 Mar 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-0048nc AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Černá 500 W
  • - AMD Ryzen™ 5 3600 3,6 GHz Počet jader procesoru: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,51 TB HDD+SSD
  • - AMD Radeon RX 5700 8 GB
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64bitový
Více>>>
Na výkonu záleží
Na výkonu záleží

Užívejte si plynulé hraní s maximálním výkonem díky grafice NVIDIA® a procesoru Intel® Core™. Získejte potřebnou přesnost a rychlost k dosažení nových cílů.

Osobní

Vynikněte mezi konkurencí díky elegantnímu šasi s přizpůsobitelným osvětlením RGB.

Nenechte se pokořit
Nenechte se pokořit

Počítač lze rychle otevřít a vylepšit podle představ díky designu, který nevyžaduje použití nástrojů a podporuje standard micro-ATX. Úložný prostor nebude představovat žádný problém, počítač totiž podporuje až tři úložiště.

Procesor AMD Ryzen™ 5
Procesor AMD Ryzen™ 5

Vyzkoušejte skutečně výjimečný výkon stolního počítače. Kombinace až 6 jader, 12 vláken a nové revoluční konstrukce procesoru hravě zvládne nejnovější herní tituly bez ohledu na hardwarové požadavky. [6]

Konfigurace dvou úložišť

Díky využití disku SSD pro operační systém a klasického pevného disku získáte výhody obou variant – rychlé spouštění, pohotovou odezvu a vyšší kapacitu úložiště.

Grafická karta AMD Radeon™ RX

Vychutnejte si perfektní hraní se špičkovým designem, podporou rozlišení až 8K a streamováním 4K. Užívejte si plynulé hraní a optimalizovaný výkon s pokročilou pamětí GDDR6. [5]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [4]

Vystavte svůj hardware na odiv

Přes boční panel z tvrzeného skla uvidíte interní komponenty s efekty osvícení RGB. Čistá povrchová úprava s ochranou EMI pomáhá snížit riziko elektrického nebo magnetického rušení s ostatními zařízeními.

Úložiště SSD PCIe
Úložiště SSD PCIe

Flash úložiště na bázi PCle s kapacitou až 512 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min. [7]

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Generace procesoru
AMD Ryzen 3000 Series
Model procesoru *
3600
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,2 GHz
Takt procesoru *
3,6 GHz
Vyrovnávací paměť procesoru
32 MB
Typ paměti cache procesoru
L3
Thermal Design Power (TDP)
65 W
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
2666 MHz
ECC
No
Výrobce vnitřní paměti
HyperX
Úložná média
Celková kapacita úložiště *
1,51 TB
Ukládací médium *
HDD+SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
2
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
AMD
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
AMD Radeon RX 5700
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počet DisplayPort portů grafického adaptéru
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
1
DVI port
No
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Umístění / poloha
Svislý
Barva *
Černá
Země původu
Čína
Výkon
Čipset základní desky
AMD B450
Zvukový systém
DTS Studio Sound
Typ produktu *
PC
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Charakteristiky specifické pro danou značku
HP OMEN Command Center
Yes
HP JumpStart
Yes
Poskytnutý HP software
HP Audio Switch; HP Connection Optimize
HP segment
Domácí
Příkon
Napájecí zdroj *
500 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Bronze, ENERGY STAR
Hmotnost a rozměry
Šířka *
165 mm
Hloubka *
357 mm
Výška *
433 mm
Šířka balení
299 mm
Hloubka balení
496 mm
Výška balení
516 mm
Hmotnost včetně balení
12,1 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Obrazovka
Integrovaný displej *
No