location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14s-dq1800nc Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14s-dq1800nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8XG47EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721450593 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 13 May 2020
Product end of life date
Bullet Points HP 14s-dq1800nc Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Stříbrná
  • - Intel® Core™ i3 i3-1005G1 1,2 GHz Počet jader procesoru: 2
  • - 35,6 cm (14") Full HD 1920 x 1080 px IPS LED podsvícení 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-ion (Li-ion) 41 Wh 10,25 h 45 W
  • - Windows 10 Home 64bitový
Více>>>
Ať jste kdekoli. Prohlížejte více obsahu.
Ať jste kdekoli. Prohlížejte více obsahu.

Díky tenkému a lehkému designu, displeji s 6,5mm rámečkem, 78% poměru obrazovky k tělu[2] můžete vzít tento počítač kamkoli a zároveň prohlížet více obsahu.

Spolehlivý výkon každý den
Spolehlivý výkon každý den

Tento počítač má dostatek výkonu i pro ty nejnáročnější dny a obsahuje procesor Intel®[3] a spolehlivé úložiště flash za skvělou cenu.

Nečekaný výkon a produktivita. Po celý den.
Nečekaný výkon a produktivita. Po celý den.

Tento notebook vám umožní pracovat, sledovat obsah a být ve spojení po celý den díky baterii s dlouhou výdrží[1] a technologii rychlého nabíjení. Integrovaný přesný touchpad s podporou vícedotykových gest zrychluje procházení obsahem a zvyšuje produktivitu.

Elegantní design
Elegantní design

Tento tenký a lehký počítač můžete snadno přenášet z jedné místnosti do druhé a cestovat s ním. Ať si počítač vezmete kamkoli, nikdy nebylo snadnější pokračovat v práci nebo se nevázaně bavit.

Revoluční displej

Revoluční displej vám díky designu s tenkým rámečkem umožní zobrazit více oblíbeného obsahu. Užívejte si podmanivé multimediální zážitky na maximální ploše obrazu.

Mikrofon s duálním polem
Mikrofon s duálním polem

Dvojice mikrofonů a software pro pokročilou redukci šumu vám vždy zajistí křišťálově čistý zvuk při videochatování nebo záznamu zvuku. [14]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Nabijte vypnuté zařízení z 0 na 50 % své kapacity přibližně za 45 minut. [15]

Procesor Intel® Core™ 10. generace
Procesor Intel® Core™ 10. generace

Využívejte responzivní výkon ke zvýšení produktivity. Užívejte si podmanivou zábavu, hraní i streamování a vytvářejte obsah díky zvýšenému výkonu. [5]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [4]

Úložiště SSD PCIe
Úložiště SSD PCIe

Flash úložiště na bázi PCle s kapacitou až 256 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min. [6]

Intel® Optane™
Intel® Optane™

Inteligentní akcelerátor systému se učí z každodenních výpočtů a pomáhá zvýšit výkon tak, aby byly veškeré procesy rychlé, plynulé a responzivní. [7]

Konektor USB 3.1
Konektor USB 3.1

Díky oblíbenému připojení USB můžete snadno připojit jakékoli stávající zařízení USB a přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Dva přední reproduktory
Dva přední reproduktory

Zvyšte úložnou kapacitu pro svou oblíbenou hudbu, filmy nebo hry. Když zvuk směřuje přímo na vás, nic nestojí v cestě mezi vámi a skvělou zábavou.

Kamera HP TrueVision HD
Kamera HP TrueVision HD

Videochatujte s velmi ostrým obrazem, i při nízkém osvětlení, a užijte si každou konverzaci jako při osobním setkání. [8]

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [9]

Displej s minimálními okraji
Displej s minimálními okraji

Vtisknutím větší obrazovky do menšího rámečku se nám podařilo vytvořit revoluční, ultra tenký, prakticky bezrámečkový design s perfektním displejem a nádherným vzhledem.

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Duální obrazovka
No
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
10. generace procesorů Intel® Core™ i3
Model procesoru *
i3-1005G1
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru při přetaktování
3,4 GHz
Takt procesoru *
1,2 GHz
Systémová sběrnice
4 GT/s
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Patice procesoru
BGA 1526
Litografie procesoru
10 nm
Provozní režimy procesoru
64bitový
Thermal Design Power (TDP)
15 W
Nastavitelný TDP-down
13 W
Frekvence nastavitelného TDP-down
0,9 GHz
Tjunction
100 °C
Verze PCI Express slotů
3.0
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2666 MHz
Rozvržení paměti
1 x 8 GB
Paměťové sloty
1x SO-DIMM
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Nainstalován paměťový modul Intel® Optane™
Yes
Kapacita modulu Intel® Optane™ Memory
16 GB
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Základní grafická frekvence
300 MHz
Maximální dynamická grafická frekvence
900 MHz
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x8A56
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Počítačová síť
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
No
Bluetooth
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Kombinovaný port sluchátek/mikrofonu
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Předinstalovaný software
Dropbox
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Poskytovaný operační systém *
Windows 10 Home
Speciální funkce procesoru
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Quick Sync Video
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
50 x 25 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
196588
Připraveno na technologii Intel Optane
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Support Assistant (asistence)
Yes
HP Imagepad
Yes
Přední kamera
HP Wide Vision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Výdrž baterie (max.)
10,25 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Příkon
Výkon adaptéru
45 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
324 mm
Hloubka
225 mm
Výška
17,9 mm
Hmotnost *
1,46 kg
Údaje o balení
Šířka balení
483 mm
Hloubka balení
69 mm
Výška balení
305 mm
Hmotnost včetně balení
1,97 kg
Obsah balení
AC adaptér *
Yes