location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Intel® Core™ i3 i3-N300 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
936U2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122320103 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 22 Jun 2025 03:47:49
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 240 G10 Intel® Core™ i3 i3-N300 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všední All-in-One PC (vše v jednom) Bílá 65 W
  • - Intel® Core™ i3 i3-N300 Počet jader procesoru: 8
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Připojení na síť Ethernet Bluetooth 5.3
  • - Windows 11 Home
Více>>>
Nenechte se ničím omezovat

Mějte dostatek výkonu po celý den se systémem Windows 11 Home a spolehněte se na výkonné funkce pro spolupráci a možnosti připojení od společnosti HP.[1]

Užívejte si pracovní stůl bez změti kabelů

Funkce chytrého designu tohoto elegantního počítače AiO umožňují efektivní správu pracovního prostředí. Rychlý a snadný přístup k portům a volitelné bezdrátové rozhraní Wi-Fi 6 s technologií Bluetooth pomáhá minimalizovat změť kabelů.

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[4]

Ideální pro moderní pracovní styl

Vstupte do světa úspěchu díky zařízení vše v jednom s vysokým výkonem a funkcemi pro vylepšení videa.

Pozoruhodná technologie

Pořiďte si nejnovější technologii za skvělou cenu díky výkonnému procesoru Intel.[2,4]

Elegantní a profesionální provedení

Tento tenký a stylový počítač All-in-One s displejem s tenkým rámečkem na třech stranách vám uvolní prostor na pracovním stole.

Přispějte k lepší budoucnosti

Vnější obal počítače HP ProOne 240 AiO obsahuje recyklovatelné materiály ze 100% udržitelných zdrojů.[9]

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
Jas displeje
250 cd/m²
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Model procesoru *
i3-N300
Počet jader procesoru
8
Počet vláken procesoru
8
Takt procesoru při přetaktování
3,8 GHz
Vyrovnávací paměť procesoru
6 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
32 GB
Paměťové sloty
2x SO-DIMM
Typ paměťových slotů
SO-DIMM
Frekvence paměti
3200 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Zvuk
Vestavěné reproduktory *
Yes
Zvukový čip
Realtek ALC3274
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Typ antény
1x1
Připojení na síť Ethernet *
Yes
Bluetooth *
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
1
Verze HDMI
1.4
Možnosti připojení
Kombinovaný port sluchátek/mikrofonu
Yes
Celkový počet SATA konektorů
1
Vzhled
Název barvy
Bílá
Barva *
Bílá
Rok uvedení na trh
2023
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Všední
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP JumpStarts; HP Cloud Recovery
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP segment
Firemní
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP Cloud Recovery
HP GTIN (EAN/UPC)
198122320103
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50/60 Hz
Vstupní napětí adaptéru
100 - 240 V
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
370
Uhlíkové emise, výroba (kg CO2e)
223
Uhlíkové emise, logistika (kg CO2e)
3
Uhlíkové emise na konci životnosti (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
139
Hmotnost a rozměry
Šířka (s podstavcem)
540,6 mm
Hloubka (s podstavcem)
183,7 mm
Výška (s podstavcem)
419 mm
Hmotnost (se stojánkem)
5,37 kg
Hmotnost
5,37 kg
Šířka balení
641 mm
Hloubka balení
277 mm
Výška balení
525 mm
Hmotnost včetně balení
8,5 kg
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT
Udržitelné technologie a materiály
Nízký obsah halogenů
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Integrovaný displej
Yes
Typ klávesnice
USB
Manufacturer warranty
Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit.
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)