location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 32 -b1002nc Intel® Core™ i7 i7-13700T 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3050 Ti Windows 11 Home Wi-Fi 6E (802.11ax) Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 32-b1002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
952T9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498974651 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Jun 2025 14:08:55
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2024
Product end of life date
Kompaktní design znamená pořádek na stole
Kompaktní design znamená pořádek na stole

S tenkým počítačem All-in-One a bezdrátovou myší i klávesnicí si můžeš užívat uspořádaný pracovní prostor bez kabelů.

Přecházet mezi prací a hraním nebylo nikdy snazší
Přecházet mezi prací a hraním nebylo nikdy snazší

Připoj všechna streamovací a herní zařízení pomocí několika portů HDMI a vychutnej si působivý zvuk od B&O.

Pomozte chránit naši společnou budoucnost
Pomozte chránit naši společnou budoucnost

Společnost HP vyrobila tento počítač s ohledem na udržitelnost, disponuje proto certifikací ENERGY STAR® a registrací EPEAT® Gold[1].

Získejte potřebný výkon a možnosti, se kterými váš počítač zvládne hravě každý úkol

Nabízí víc než jen výkon. Procesory Intel® Core™ 13. generace přináší pokrok v oblasti reálných výpočtů a mimořádně efektivní multitasking. [3]

NVIDIA® GeForce RTX™ 3050

Překonej výkon platformy RTX 2. generace využívající oceňovanou architekturu NVIDIA Ampere. Umělá inteligence a nové optimalizace systému vytváří efektivnější herní stolní počítače v nových a inovativních provedeních. [4]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [5]

Antireflexní panel

Užívejte si sluníčko a svůj oblíbený obsah s panelem vybaveným antireflexním filtrem. Neodrazivý panel s nízkou úrovní lesku zajistí lepší zobrazení ve venkovním prostředí.

DisplayHDR™ s certifikací VESA

Užívejte si jasnou obrazovku díky panelu HDR 400 s certifikací VESA. Streamujte hry a filmy HDR díky vylepšenému kontrastu displeje HDR, který poskytuje mimořádně realistické vizuální zpracování obrazu. [6]

USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s. [9]

Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Skutečně výkonný zvukový projev

Reproduktory HP vyladěné ve spolupráci s odborníky z B&O přináší bohatý a autentický zvuk. Nemusíte jen poslouchat, nechte se pohltit zvukem.

Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [10]

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžeš přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [2]

Udržitelný design
Udržitelný design

I maličkosti mají velký význam. Tento produkt obsahuje podíl udržitelných materiálů, jako jsou barvy na vodní bázi, plasty končící v oceánech a 15 % recyklovaných plastů od spotřebitelů. [7]

Kamera HP True Vision 5MP
Kamera HP True Vision 5MP

Vysoce kvalitní kamera ti umožní videochatovat s celou rodinou v úžasných detailech s rozlišením až 2 592 x 1 944. [11]

Obrazovka
Úhlopříčka displeje *
80 cm (31.5")
Rozlišení displeje *
3840 x 2160 px
Dotyková obrazovka *
No
Typ HD rozlišení *
4K Ultra HD
Jas displeje
400 cd/m²
Typ panelu
IPS
Barevný prostor
DCI-P3
Antireflexní obrazovka
Yes
Barevný gamut
98%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700T
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
4,9 GHz
Výkonná jádra
8
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
4,8 GHz
Max. turbo frekvence jádra (úspora)
3,6 GHz
Základní frekvence výkonných jader
1,4 GHz
Základní frekvence efektivních jader
1 GHz
Vyrovnávací paměť procesoru
30 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
35 W
Maximální turbo výkon
106 W
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Paměťové sloty
2x SO-DIMM
Frekvence paměti
3200 MHz
Rozvržení paměti
2 x 16 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3050 Ti
Paměť grafické karty
4 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
6
Výrobce reproduktorů
Bang & Olufsen
Zvukový systém
B&O PLAY
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Počítačová síť
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Intel® Thunderbolt 4
Yes
Počet HDMI portů *
3
Verze HDMI
2.0
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Název barvy
Černá Sparkling black
Barva *
Černá
Rok uvedení na trh
2023
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Všední
Čipset základní desky
Intel H770
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Předinstalovaný software
Duet® pro HP (30denní bezplatná zkušební verze); ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; 1měsíční bezplatná zkušební verze softwaru Adobe
Charakteristiky specifické pro danou značku
HP segment
Domácí
Poskytnutý HP software
HP Connection Optimizer; HP Display Control; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting; MyHP; HP Command Center
HP GTIN (EAN/UPC)
197498974651
Příkon
Výkon adaptéru
210 W
Vstupní frekvence adaptéru
50/60 Hz
Vstupní napětí adaptéru
100 - 240 V
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
370
Uhlíkové emise, výroba (kg CO2e)
223
Uhlíkové emise, logistika (kg CO2e)
3
Uhlíkové emise na konci životnosti (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
139
Hmotnost a rozměry
Šířka (s podstavcem)
714,4 mm
Hloubka (s podstavcem)
557,7 mm
Výška (s podstavcem)
204,3 mm
Hmotnost (se stojánkem)
14 kg
Hmotnost
14 kg
Šířka balení
875 mm
Hloubka balení
285 mm
Výška balení
680 mm
Hmotnost včetně balení
20,5 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT Gold
Udržitelné technologie a materiály
15% podíl recyklovaných plastů od spotřebitelů; Plasty končící v oceánech; Recyklovaná látka na mřížce reproduktorů; Barva na vodní bázi
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Bezdrátový
Další charakteristiky
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
80,01 cm
Integrovaný displej
Yes
Napájecí zdroj
210 W
Infračervená kamera
Yes
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true