location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite SFF 805 G9 Desktop PC AMD Ryzen™ 7 8700G 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite SFF 805 G9 Desktop PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
99M45ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990944296 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 19 Jun 2025 01:29:44
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite SFF 805 G9 Desktop PC AMD Ryzen™ 7 8700G 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Černá 260 W
  • - AMD Ryzen™ 7 8700G 4,2 GHz Počet jader procesoru: 8
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 1 TB SSD
  • - AMD Radeon 780M
  • - Připojení na síť Ethernet Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[1]

Řídicí procesor AMD

Pusťte se do práce s efektivním a spolehlivým procesorem AMD Ryzen™ řady 8000 nové generace s NPU, který poskytuje velmi rychlé reakce.[2]

Rychlá a efektivní bezdrátová síť LAN.

Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky volitelné síti Wi-Fi 7[4]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[6]

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.[7]

Snadné obnovení

HP Sure Recover poskytuje rychlé, zabezpečené a automatické obnovení operačního systému přes LAN nebo Wi-Fi při pokročilých malwarových útocích. Pokud je firemní bitová kopie připravená k nasazení, koncoví uživatelé nyní mohou při ztrátě připojení proces pozastavit nebo opakovat.[8]

Urychlení základů správy IT

Omezte prostoje a snižte celkové náklady na vlastnictví počítačů HP se sadou HP Manageability Integration Kit. Toto řešení pomáhá urychlit tvorbu bitových kopií systému a zjednodušit rutinní správu hardwaru, systému BIOS, zabezpečení a aktualizací softwaru.[9]

Výkonem k prosperitě

Vychutnejte si solidní výkon stolního počítače, který zajišťuje procesor AMD Ryzen™ řady 8000.[2]

Připojte svá zařízení

11 nativních portů USB poskytuje spoustu konektorů pro připojení periferních zařízení.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[5]

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 7
Generace procesoru
AMD Ryzen 8000 Series
Model procesoru *
8700G
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
5,1 GHz
Takt procesoru *
4,2 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
AMD Ryzen AI
Paměť
Vnitřní paměť *
64 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 32 GB
Paměťové sloty
4x DIMM
Frekvence paměti
5600 MHz
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
AMD
Produktová řada integrovaného grafického adaptéru
AMD Radeon
Model grafického adaptéru na kartě *
AMD Radeon 780M
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 7 (802.11be)
Standardy Wi-Fi
Wi-Fi 7 (802.11be)
Výrobce ovladače WLAN
MediaTek
Model řadiče WLAN
MediaTek MT7925
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 2.0 *
4
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet připojení DisplayPorts
1
Verze DisplayPortu
1.4a
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Rozšiřující sloty
Sloty PCI Express x16 (Gen 4.x)
1
Vzhled
Typ skříně *
SFF
Počet 3,5" pozic
1
Barva *
Černá
Rok uvedení na trh
2025
Výkon
Čipset základní desky
AMD PRO 665
Zvukový čip
Realtek ALC3252
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP segment
Firemní
Příkon
Napájecí zdroj *
260 W
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Hmotnost a rozměry
Šířka *
338 mm
Hloubka *
308 mm
Výška *
100 mm
Hmotnost *
5,4 kg
Šířka balení
399 mm
Hloubka balení
499 mm
Výška balení
228 mm
Hmotnost včetně balení
7,72 kg
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Bezdrátový
Včetně klávesnice
Yes
Konektivita klávesnice
Bezdrátový
Obrazovka
Integrovaný displej *
No
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)