location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 260 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9H6G8ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122326211 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 21 Jul 2025 11:42:29
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Mini 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvědčená produktivita Mini PC Černá 65 W
  • - Intel® Core™ i5 i5-1335U Počet jader procesoru: 10
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Připojení na síť Ethernet Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
Více>>>
Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Vícejádrový procesor Intel 13. generace

Zařízení dokonale kombinuje výkon, odezvu i užitnou hodnotu, navíc umožňuje plynulé a spolehlivé zpracování více úloh současně díky vícejádrovému procesoru Intel Core™ 13. generace.[2]

Užívejte si pracovní stůl bez změti kabelů

Funkce chytrého designu tohoto elegantního počítače AiO umožňují efektivní správu pracovního prostředí. Rychlý a snadný přístup k portům a volitelné bezdrátové rozhraní Wi-Fi 6 s technologií Bluetooth pomáhá minimalizovat změť kabelů.

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[1]

Výkon na firemní úrovni

Vychutnejte si výkon a zvládejte každodenní úlohy díky nejnovějšímu procesoru Intel[2] a různým variantám úložiště.

Připojení k nezbytným rozhraním

Nejnovější rozhraní Wi-Fi 6E[5] pro WLAN poskytuje spolehlivé a rychlé připojení, které pomáhá plnit firemní potřeby.

Univerzální nasazení

Kompaktní šasi počítače Mini s různými možnostmi připevnění představuje optimální řešení pracovního prostoru.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
13. generace procesorů Intel® Core™ i5
Model procesoru *
i5-1335U
Počet jader procesoru
10
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,6 GHz
Výkonná jádra
2
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
4,6 GHz
Max. turbo frekvence jádra (úspora)
3,4 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Základní výkon procesoru
15 W
Maximální turbo výkon
55 W
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
3200 MHz
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel Iris Xe Graphics
Model grafického adaptéru na kartě *
Intel Iris Xe Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Počet připojení DisplayPorts
1
Verze DisplayPortu
1.4a
Počet portů Ethernetu (RJ-45)
1
Kombinovaný port sluchátek/mikrofonu
Yes
Počet sériových portů
1
Možnosti připojení
Celkový počet SATA konektorů
1
Vzhled
Typ skříně *
Mini PC
Počet 2.5" pozic
1
Slot pro zámek
Yes
Barva *
Černá
Rok uvedení na trh
2024
Země původu
Čína
Výkon
Tržní kategorie
Osvědčená produktivita
Zvukový čip
Realtek ALC3205
Vestavěné reproduktory
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Typ produktu *
Mini PC
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HPX pro CMIT
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Heslo po zapnutí počítače (v systému BIOS); Zakázání portů SATA (v systému BIOS); Heslo pro nastavení (v systému BIOS); Podpora visacích zámků na šasi a lankových zámků; Povolení/zakázání portů USB (v systému BIOS); Povolení/zakázání sériových portů (v systému BIOS); HP DriveLock a Automatic DriveLock; Integrovaný bezpečnostní čip TPM 2.0 dodaný se systémem Windows 10 (certifikace Common Criteria EAL4+)
Nástroje správy
HP Client Catalog (ke stažení); HP Driver Packs (ke stažení); HP Client Management Script Library (ke stažení)
Poskytnutý HP software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop
HP GTIN (EAN/UPC)
198122326211
HP segment
Firemní
Příkon
Napájecí zdroj *
65 W
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
175 mm
Výška *
34 mm
Hmotnost *
1,42 kg
Šířka balení
498 mm
Hloubka balení
235 mm
Výška balení
132 mm
Hmotnost včetně balení
2,95 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
220
Uhlíkové emise, výroba (kg CO2e)
105
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
112
Obrazovka
Integrovaný displej *
No
Technical details
URL obecného nařízení o bezpečnosti výrobků (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Další charakteristiky
Typ klávesnice
USB
Záruka výrobce
Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit.
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)