location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Small Form Factor 600 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Small Form Factor 600 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9H768ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251099090 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 07 Jul 2025 16:00:29
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP Elite Small Form Factor 600 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Černá 260 W
  • - Intel® Core™ i5 i5-12500 Počet jader procesoru: 6
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Připojení na síť Ethernet
  • - Windows 11 Pro
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[3]

Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení.[2]

Správa systému BIOS přes síť

HP Sure Admin je moderní nástroj pro správu systému BIOS, který eliminuje potřebu hesel nebo nástrojů pro konfiguraci systému BIOS v operačním systému. Vytvoří totiž digitální podpis, který umožní IT správcům bezpečně spravovat nastavení systému BIOS přes síť.[4]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[5]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Zůstaňte chráněni pomocí HP Sure Start, samoopravného systému BIOS, který se automaticky zotaví z útoků nebo poškození.[6]

Spolehněte se na zabezpečení počítače

Zamezte nežádoucím změnám bezpečnostního nastavení a pomozte omezit šíření malwaru díky nástroji HP Sure Run Gen5, který dokáže rozpoznat a izolovat hrozby a poskytnout zprávu o snaze útočníků ukončit procesy.

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.[7]

Odstraňte data na disku

HP Secure Erase odstraní obsah pevného disku za účelem jeho opětovného použití nebo přiřazení.[8]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[9]

Urychlení základů správy IT

Omezte prostoje a snižte celkové náklady na vlastnictví počítačů HP se sadou HP Manageability Integration Kit. Toto řešení pomáhá urychlit tvorbu bitových kopií systému a zjednodušit rutinní správu hardwaru, systému BIOS, zabezpečení a aktualizací softwaru.[10]

Možnost budoucích rozšíření

Připravte všechny své počítače na budoucnost díky několika diskům a konfigurovatelným portům pro budoucí rozšíření.

Neuvěřitelný výkon

S nejnovějším procesorem Intel[2], bleskovým úložištěm a rychlou pamětí můžete realizovat všechny úkoly.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[1]

Přispějte k lepší budoucnosti

Nejméně 60 % všech plastů použitých v tomto počítači tvoří recyklovaný plast od spotřebitelů.[6]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
12. generace procesorů Intel® Core™ i5
Model procesoru *
i5-12500
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,6 GHz
Výkonná jádra
6
Max. turbo frekvence jádra (výkon)
4,6 GHz
Základní frekvence výkonných jader
3 GHz
Vyrovnávací paměť procesoru
18 MB
Typ paměti cache procesoru
Smart Cache
Počet instalovaných procesorů
1
Základní výkon procesoru
65 W
Maximální turbo výkon
117 W
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
4x DIMM
Přenosová rychlost dat paměti
4800 MT/s
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
1.4
Možnosti připojení
Počet připojení DisplayPorts
2
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
2
Sloty PCI Express x16 (Gen 3.x)
1
Sloty PCI Express x16 (Gen 4.x)
1
Vzhled
Typ skříně *
SFF
Počet 3,5" pozic
2
Barva *
Černá
Rok uvedení na trh
2025
Výkon
Čipset základní desky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP segment
Firemní
Příkon
Napájecí zdroj *
260 W
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Hmotnost a rozměry
Šířka *
338 mm
Hloubka *
308 mm
Výška *
100 mm
Hmotnost *
5,04 kg
Šířka balení
399 mm
Hloubka balení
499 mm
Výška balení
228 mm
Hmotnost včetně balení
7,92 kg
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)