location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Tower 600 G9 Desktop PC Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM Windows 11 Pro

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Tower 600 G9 Desktop PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9H769ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251099274 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 03 Jul 2025 03:55:19
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP Elite Tower 600 G9 Desktop PC Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™ i5 i5-12500 3 GHz Počet jader procesoru: 6
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - Intel UHD Graphics 730
  • - Windows 11 Pro
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[1]

Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení.[2]

Správa systému BIOS přes síť

HP Sure Admin je moderní nástroj pro správu systému BIOS, který eliminuje potřebu hesel nebo nástrojů pro konfiguraci systému BIOS v operačním systému. Vytvoří totiž digitální podpis, který umožní IT správcům bezpečně spravovat nastavení systému BIOS přes síť.[3]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[4]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Zůstaňte chráněni pomocí HP Sure Start, samoopravného systému BIOS, který se automaticky zotaví z útoků nebo poškození.[5]

Spolehněte se na zabezpečení počítače

Zamezte nežádoucím změnám bezpečnostního nastavení a pomozte omezit šíření malwaru díky nástroji HP Sure Run Gen5, který dokáže rozpoznat a izolovat hrozby a poskytnout zprávu o snaze útočníků ukončit procesy.

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.[6]

Odstraňte data na disku

HP Secure Erase odstraní obsah pevného disku za účelem jeho opětovného použití nebo přiřazení.[8]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[9]

Urychlení základů správy IT

Omezte prostoje a snižte celkové náklady na vlastnictví počítačů HP se sadou HP Manageability Integration Kit. Toto řešení pomáhá urychlit tvorbu bitových kopií systému a zjednodušit rutinní správu hardwaru, systému BIOS, zabezpečení a aktualizací softwaru.[10]

Výkonný procesor Intel

Bleskový výkon nejnovějšího procesoru Intel[2] vám pomůže rychle spravovat velké projekty.

Připojení k více displejům

Mějte přehled o všech pracovních aktivitách díky připojení přes tři nativní porty videa.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[7]

Přispějte k lepší budoucnosti

Nejméně 60 % všech plastů použitých v tomto počítači tvoří recyklovaný plast od spotřebitelů.[6]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
12. generace procesorů Intel® Core™ i5
Model procesoru *
i5-12500
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,6 GHz
Takt procesoru *
3 GHz
Vyrovnávací paměť procesoru
18 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
4x DIMM
Frekvence paměti
4800 MHz
Úložná média
Počet nainstalovaných úložišť
1
Grafika
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 730
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Line-out
Yes
Line-in
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
2
Sloty PCI Express x16 (Gen 3.x)
1
Sloty PCI Express x16 (Gen 4.x)
1
Vzhled
Typ skříně *
Tower
Výkon
Čipset základní desky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP segment
Firemní
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Hmotnost a rozměry
Šířka *
337 mm
Hloubka *
308 mm
Výška *
155 mm
Hmotnost *
6,15 kg
Šířka balení
287 mm
Hloubka balení
400 mm
Výška balení
499 mm
Hmotnost včetně balení
8,87 kg
Obsah balení
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Czech Republic 1 distributor(s)