location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G10 Intel® Core™ i5 i5-1335U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 450 G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9Y6Z7AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701278399 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Jun 2025 14:09:17
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 03 Dec 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 450 G10 Intel® Core™ i5 i5-1335U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všední Laptop Clamshell Stříbrná
  • - Intel® Core™ i5 i5-1335U Počet jader procesoru: 10
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 1 TB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-ion (Li-ion) 42 Wh 45 W
  • - Windows 11 Home
Více>>>
Optimalizace pro hybridní práci

S vylepšenými funkcemi kamery a úpravami osvětlení budete vypadat co nejlépe, ať pracujete kdekoli.[3]

Testováno na trvanlivost

Zařízení prošlo 19 testy odolnosti MIL-STD[6], nabízí snadnou údržbu a umožňuje maximálně využít investice do IT.

Výkon pro rostoucí firmy

Díky nejnovějšímu procesoru Intel®[2,4], dlouhé výdrži baterie a rozšiřitelné paměti i úložišti udržíte krok s náročnými úlohami.

Nenechte se ničím omezovat

Mějte dostatek výkonu po celý den se systémem Windows 11 Home a spolehněte se na výkonné funkce pro spolupráci a možnosti připojení od společnosti HP. [1]

Vícejádrový procesor Intel® 13. generace

Zařízení dokonale kombinuje výkon, odezvu i užitnou hodnotu, navíc umožňuje plynulé a spolehlivé zpracování více úloh současně díky vícejádrovému procesoru Intel® Core™ 13. generace. [2]

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [5]

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [7]

Pracujte bez přerušení

Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen6. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení. [8]

Urychlení základů správy IT

Nasazením sady HP Manageability Integration Kit zrychlíte tvorbu bitových kopií systému a správu hardwaru, systému BIOS a zabezpečení při správě zařízení pomocí nástroje Microsoft Endpoint Manager. [9]

Připojte se k počítači a mobilním zařízením

Využívejte bezdrátový přenos dokumentů, fotografií, videí, poznámek, webů, adres a dalších položek mezi mobilními zařízeními a počítačem pomocí intuitivní aplikace HP QuickDrop. [10]

Vzhled
Název barvy
Světle stříbrná
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Tržní kategorie
Všední
Rok uvedení na trh
2024
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
13. generace procesorů Intel® Core™ i5
Model procesoru *
i5-1335U
Počet jader procesoru
10
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,6 GHz
Výkonná jádra
2
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
4,6 GHz
Max. turbo frekvence jádra (úspora)
3,4 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
15 W
Maximální turbo výkon
55 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
3200 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
32 GB
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
Yes
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Počítačová síť
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Předinstalovaný software
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (ke stažení)
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
HP Smart AC Adapter
Yes
HP Security tools (bezpečnostní nástroje)
Modul Absolute Persistence; HP DriveLock a Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; Aktualizace systému BIOS přes síť; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; Integrovaný bezpečnostní čip TPM 2.0 (certifikace Common Criteria EAL4+ a FIPS 140-2 Level 2); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; Počítač s podporou zabezpečeného jádra
Nástroje správy
HP Client Management Script Library (ke stažení); HP Driver Packs (ke stažení); HP Client Catalog (ke stažení); HP Manageability Integration Kit Gen4 (ke stažení); HP Image Assistant Gen5 (ke stažení); HP Cloud Recovery
Poskytnutý HP software
HP Hotkey Support; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (download)
HP segment
Firemní
HP GTIN (EAN/UPC)
198701278399
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
42 Wh
Hmotnost baterie
180 g
Příkon
Výkon adaptéru
45 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Nízký obsah halogenů; Dostupné hromadné balení; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Vnější krabice a výplně z vlnité lepenky obsahují 100 % recyklovatelných materiálů z udržitelných zdrojů; 10% podíl recyklovaných plastů od spotřebitelů
Hmotnost a rozměry
Šířka
359,4 mm
Hloubka
233,9 mm
Výška
19,9 mm
Hmotnost *
1,79 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
483 mm
Výška balení
305 mm
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
170
Uhlíkové emise, výroba (kg CO2e)
120
Uhlíkové emise, logistika (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
47
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Další charakteristiky
Počet reproduktorů
2