location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-2027nc Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 40L GT21-2027nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A3QN3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415168092 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Jun 2025 14:09:18
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2024
Product end of life date
Bullet Points HP OMEN 40L GT21-2027nc Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní PC Černá 800 W
  • - Intel® Core™ i5 i5-14400F Počet jader procesoru: 10
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4070 SUPER 12 GB
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
Více>>>
Zůstaňte v chladu i pod tlakem
Zůstaňte v chladu i pod tlakem

Ventilátory umístěné strategicky z různých stran chrání před přehřátím i při hraní žhavých novinek.

Design bez použití nářadí
Design bez použití nářadí

Vylepšuj a rozšiřuj snadno paměť, úložiště a vnitřní rozšiřující sloty podle svých herních potřeb.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub ti bude pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [2]

Hraj bez kompromisů. S procesory Intel Core a Intel Core Ultra získáš neomezený výkon

S optimalizovaným výkonem a novými funkcemi se můžete stát vším, čím chcete být, ve hře i mimo ni. S procesory Intel Core můžete hrát usilovněji a pracovat chytřeji. [3]

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [4]

Technologie DTS: X® Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě. [5]

USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s. [6]

Pouze USB Type-C® s přenosovou rychlostí signálu 10 Gb/s

Zapojte externí úložiště pomocí portu USB-C™ s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíte strachovat, že ho zapojíte opačně. [7]

Dvoukanálová paměť
Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Bezdrátová karta Wi-Fi 6E (2x2) a Bluetooth® 5.3

Díky bezdrátové kartě Wi-Fi 6E a Bluetooth® 5.3 si můžete vychutnat vyšší rychlost, lepší výkon, větší kapacitu a nižší latence než u předchozích verzí. [8]

Udržitelný design

Na malých detailech opravdu záleží, proto tento produkt obsahuje udržitelné materiály, jako je například barva na vodní bázi. [9]

McAfee® LiveSafe™

Chraň operační systém s bezplatným 30denním předplatným McAfee® LiveSafe™. [10]

Užívej si 1 měsíc špičkových her

Užívej si 1měsíční neomezený přístup k více než 100 vysoce kvalitním hrám pro počítače. Díky neustále přibývajícím hrám si můžeš vždy zahrát něco nového. [11]

OMEN Gaming Hub

OMEN Gaming Hub představuje jedinečné centrum, které ti zajistí lepší herní zážitky. OMEN Gaming Hub ti bude při hraní pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

OMEN Light Studio
OMEN Light Studio

Ovládej efekty osvětlení RGB všech připojených a podporovaných zařízení pomocí jedné aplikace. OMEN Light Studio usnadňuje personalizaci možností osvětlení pomocí celé řady efektů, jako je ambientní režim, vlna, interaktivní režim a další možnosti.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
Intel Core i5-14xxx
Model procesoru *
i5-14400F
Počet jader procesoru
10
Počet vláken procesoru
16
Takt procesoru při přetaktování
4,7 GHz
Výkonná jádra
6
Účinná jádra
4
Max. turbo frekvence jádra (výkon)
4,7 GHz
Max. turbo frekvence jádra (úspora)
3,5 GHz
Základní frekvence výkonných jader
2,5 GHz
Základní frekvence efektivních jader
1,8 GHz
Vyrovnávací paměť procesoru
20 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
148 W
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
4x DIMM
Frekvence paměti
5200 MHz
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4070 SUPER
Paměť grafické karty
12 GB
Typ diskrétní grafické paměti
GDDR6X
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počet HDMI portů grafického adaptéru
1
Počet DisplayPort portů grafického adaptéru
3
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
2.1
Verze DisplayPortu
1.4a
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x4
3
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Název barvy
Černá, skleněný boční panel, temně chromové logo
Umístění / poloha
Svislý
Barva *
Černá
RGB osvětlení paměti
Yes
Výkon
Tržní kategorie
Hraní
Typ základní desky
Micro ATX
Zvukové výstupní kanály
5.1 kanály/kanálů
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
Intel® Unison™, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (1leté předplatné), 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Speciální funkce procesoru
Technologie Intel® Extreme Memory Profile (XMP)
Yes
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Zámek bočního krytu šasi
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415168092
HP segment
Domácí
Příkon
Napájecí zdroj *
800 W
Certifikace 80PLUS
80 PLUS Gold
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT Gold
Udržitelné technologie a materiály
Barva na vodní bázi
Hmotnost a rozměry
Šířka *
204 mm
Hloubka *
470 mm
Výška *
467 mm
Hmotnost *
18,7 kg
Šířka balení
592 mm
Hloubka balení
328 mm
Výška balení
582 mm
Hmotnost včetně balení
19,3 kg
Obsah balení
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
350
Uhlíkové emise, výroba (kg CO2e)
132
Uhlíkové emise, logistika (kg CO2e)
2
Uhlíkové emise na konci životnosti (kg CO2e)
2
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
212
Obrazovka
Integrovaný displej *
No
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true