location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus 16-ab1900nc Intel Core Ultra 7 155H Laptop 40,6 cm (16") WQXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Plus
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-ab1900nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A47P7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415271952 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 29 May 2025 20:33:34
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 29 Dec 2024
Product end of life date
Bullet Points HP Pavilion Plus 16-ab1900nc Intel Core Ultra 7 155H Laptop 40,6 cm (16") WQXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všední Laptop Clamshell Stříbrná
  • - Intel Core Ultra 7 155H Počet jader procesoru: 16
  • - 40,6 cm (16") WQXGA 2560 x 1600 px IPS 16:10
  • - 32 GB LPDDR5x-SDRAM 7467 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 68 Wh 9,5 h 90 W
  • - Windows 11 Pro
Více>>>
Procesor Intel® pro vysoký výkon
Procesor Intel® pro vysoký výkon

HP Pavilion Plus je vybavený procesorem Intel® Core™[1] a zdokonaleným softwarem, takže je připraven na vaše nejnáročnější činnosti.

Vyladěný displej, na kterém poznáte každý detail
Vyladěný displej, na kterém poznáte každý detail

Na 16″ displeji s rozlišením WQXGA[3] a certifikací Eyesafe®[4] si užijete i ty nejmenší detaily při práci i zábavě.

Bezproblémové připojení a spolupráce
Bezproblémové připojení a spolupráce

5Mpx kamera a dvojice mikrofonů se postarají o hladké připojení a spolupráci.

Ekologicky šetrný počítač, který vás uchvátí
Ekologicky šetrný počítač, který vás uchvátí

Certifikace EPEAT® Gold[5] a ENERGY STAR®; Obsahuje recyklované plasty končící v oceánech a recyklované plasty od spotřebitelů[6].

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [7]

Hrajte bez kompromisů. S procesory Intel Core Ultra získáte neomezený výkon.

S optimalizovaným výkonem a novými funkcemi se můžete stát vším, čím chcete být, ve hře i mimo ni. S procesory Intel Core můžete hrát usilovněji a pracovat chytřeji. [8]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [9]

Displej s rozlišením WQXGA

V úchvatném rozlišení 2 560 × 1 600 pixelů se snadno ztratíte. [10]

Displej s certifikací Eyesafe®

Displeje s certifikací Eyesafe® splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe® pro ochranu očí před škodlivým vyzařováním modrého světla bez zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.

100% sRGB

Zobrazte svou tvorbu v plných barvách na displeji se 100% škálou sRGB a dosáhněte maximálního výběru i přesnosti barev.

Poměr stran 16 : 10
Poměr stran 16 : 10

Poměr stran 16 : 10 umožňuje zobrazit více obsahu bez nutnosti přílišného posouvání.

Klávesy obsahují recyklovaný plast od spotřebitelů

Zaměřili jsme se na udržitelnější design našich klávesnic využitím kláves vyrobených z recyklovaných plastů od spotřebitelů. [11]

Recyklovaný hliník

I maličkosti mají velký význam. Tento notebook je vyroben s obsahem udržitelných materiálů, jako je recyklovaný hliník. [12]

Nabídka Adobe

Zakoupením počítače HP získáte 1 bezplatný měsíc zkušební doby pro aplikace Adobe se zaměřením na kreativitu a produktivitu. [15]

Úžasně dlouhá výdrž baterie

Žijte si svůj den bez starostí o nabíjení. S výdrží baterie až 9 hodin můžete pracovat nebo sledovat multimediální obsah mnohem déle bez nutnosti nabíjení. [16]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity. [17]

Úložiště PCIe SSD

Díky až 1TB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.

Bezdrátová karta Wi-Fi 6E (2x2) a Bluetooth® 5.3

Díky bezdrátové kartě Wi-Fi 6E a Bluetooth® 5.3 si můžete vychutnat vyšší rychlost, lepší výkon, větší kapacitu a nižší latence než u předchozích verzí. [18]

Duální reproduktory

Zvyš hlasitost své oblíbené hudby, filmu nebo hry díky dvěma stereofonním reproduktorům.

HP Audio Boost

Technologie inteligentního zesilování posune zvukový prožitek na novou úroveň a zajistí hlasitý, čistý a dynamický zvuk.

LPDDR5 RAM

Užívejte si rychlý a responzivní výkon s energeticky úspornou pamětí LPDDR5. Navrženo pro podporu vyšších přenosových rychlostí s nižší latencí, rychlejších přenosů souborů a načítání aplikací.

Vzhled
Název barvy
Přirozeně stříbrný hliník
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Tržní kategorie
Všední
Rok uvedení na trh
2024
Design výrobků
Pískovaný kryt, základna a rám klávesnice s matným povrchem
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
2560 x 1600 px
Dotyková obrazovka *
No
Typ HD rozlišení
WQXGA
Typ panelu
IPS
Nativní poměr stran
16:10
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Maximální rychlost obnovy
120 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 7
Generace procesoru
Intel Core Ultra (Řada 1)
Model procesoru *
155H
Počet jader procesoru
16
Počet vláken procesoru
22
Takt procesoru při přetaktování
4,8 GHz
Výkonná jádra
6
Účinná jádra
8
Jádra s nízkou energetickou účinností
2
Max. turbo frekvence jádra (výkon)
4,8 GHz
Max. turbo frekvence jádra (úspora)
3,8 GHz
Max. turbo frekvence jádra s nízkou energetickou účinností
2,5 GHz
Základní frekvence výkonných jader
1,4 GHz
Základní frekvence efektivních jader
0,9 GHz
Základní frekvence s nízkou energetickou účinností jádra
700 MHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
28 W
Maximální turbo výkon
115 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Max. frekvence NPU
1,4 GHz
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Podpora datových typů AI v NPU
FP16, FP32, Int8
Softwarové rámce AI podporované NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
LPDDR5x-SDRAM
Frekvence paměti
7467 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
32 GB
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel Arc Graphics
Model grafického adaptéru na kartě *
Intel Arc Graphics
Zvuk
Zvukový systém
DTS:X Ultra
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A
1
Počet portů USB 3.2 (3.1 generace 2) typu C
2
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Thunderbolt 4
1
Intel® Thunderbolt 4
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
Intel® SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
světle šedá
Software
Předinstalovaný software
Intel® Unison™, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; Adobe (1měsíční bezplatná zkušební verze); 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Imagepad
Yes
HP Security tools (bezpečnostní nástroje)
Klávesa pro ztlumení mikrofonu; Závěrka kamery pro ochranu soukromí; Podpora firmwaru TPM (Trusted Platform Module)
Poskytnutý HP software
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Domácí
HP GTIN (EAN/UPC)
198415271952
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
68 Wh
Výdrž baterie (max.)
9,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
90 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT Gold
Udržitelné technologie a materiály
Šasi reproduktorů a rámeček z plastů vylovených z oceánů; Krytky a mechanismy kláves vyrobené z recyklovaných plastů; Kryt, rám klávesnice, základna, boční pás, kryty pantů a nosná deska klávesnice z recyklovaných kovů
Hmotnost a rozměry
Šířka
357 mm
Hloubka
253,5 mm
Výška (čelní)
1,77 cm
Výška (zadní)
1,99 cm
Hmotnost *
1,89 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
552 mm
Výška balení
345 mm
Hmotnost včetně balení
2,7 kg
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
220
Uhlíkové emise, výroba (kg CO2e)
154
Uhlíkové emise, logistika (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
63
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true