location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X 14-fe0900nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fe0900nn
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A48TWEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415272072 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 30 Apr 2025 13:21:22
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook X 14-fe0900nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Laptop Clamshell Stříbrná
  • - Qualcomm Snapdragon X1E-78-100 Počet jader procesoru: 12
  • - Dotyková obrazovka 35,6 cm (14") 2.2K 2240 x 1400 px IPS 16:10
  • - 16 GB LPDDR5x-SDRAM 8448 MHz
  • - 1 TB SSD
  • - Snapdragon X Elite Adreno
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 59 Wh 65 W
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[7]

Snapdragon X Elite
Snapdragon X Elite

Využijte plný potenciál svého prémiového notebooku s výkonným, inteligentním a úsporným procesorem pro systém Windows, který maximalizuje produktivitu na novou úroveň díky špičkovým možnostem umělé inteligence a revolučnímu výkonu.[1]

Grafický procesor Qualcomm Adreno™
Grafický procesor Qualcomm Adreno™

Využívejte vysoce výkonnou grafiku, bohaté uživatelské možnosti a optimalizujte spotřebu energie. Posuňte své mobilní uživatelské rozhraní, hry a pokročilé grafické aplikace na novou úroveň díky bleskové odezvě a špičkovému mobilnímu připojení.[8]

Dotyková obrazovka IPS 2.2K
Dotyková obrazovka IPS 2.2K

Rozlišení 2 240 x 1 400 poskytuje ohromující detaily a přesné barvy. A díky dotykovému ovládání můžete počítač ovládat přímo z obrazovky.[9]

14" displej s certifikací Eyesafe a poměrem stran 16 : 10

14" displej s certifikací Eyesafe a poměrem stran 16 : 10 pro vytváření a úpravy obsahu a intuitivní dotykovou technologií pro přímé ovládání počítače.[10]

Sklo Corning Gorilla NBT™
Sklo Corning Gorilla NBT™

Díky silné a odolné ochraně vydrží displeje Corning Gorilla Glass NBT™ všechny každodenní nárazy a škrábance.

Poměr stran 16 : 10
Poměr stran 16 : 10

Poměr stran 16 : 10 umožňuje zobrazit více obsahu bez nutnosti přílišného posouvání.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz.[11]

Copilot ve Windows s klávesou Copilot
Copilot ve Windows s klávesou Copilot

Funkce Copilot ve Windows vám dává inteligentní odpovědi. Přístup pouhým stisknutím klávesy Copilot.[12]

HP AI Companion
HP AI Companion

Využívejte svůj počítač s umělou inteligencí na maximum s novou aplikací HP AI Companion. Vylepšete své každodenní úkoly díky kolekci nástrojů a řešení AI, které zvýší vaši produktivitu a umožní vám pracovat co nejlépe.[13]

Klávesnice obsahuje recyklovaný plast od spotřebitelů
Klávesnice obsahuje recyklovaný plast od spotřebitelů

Snažíme se dosáhnout promyšlenějšího designu našich klávesnic využitím recyklovaných plastů od spotřebitelů.[14]

Důmyslné zpracování
Důmyslné zpracování

Společnost HP využívá stále větší množství recyklovaných, obnovitelných a neoriginálních surovin. Protože i maličkosti mají velký význam, obsahuje tento výrobek určité procento recyklovaných kovů.[15]

Důmyslné zpracování
Důmyslné zpracování

Společnost HP využívá stále větší množství recyklovaných, obnovitelných a neoriginálních surovin. Tento produkt byl vyroben s ohledem na životní prostředí a obsahuje podíl plastů končících v oceánech.[16]

EPEAT Gold s Climate+
EPEAT Gold s Climate+

S certifikací EPEAT Gold s Climate+ se rozhodujete pro zodpovědnost a klimatická opatření.[17]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[18]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity.[19]

Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E Dual Band Simultaneous
Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E Dual Band Simultaneous

S technologií Qualcomm Wi-Fi 6E odemkněte bezprecedentní výkon bezdrátového připojení. Využijte sílu 6GHz spektra pro vyšší rychlosti a vylepšené připojení.[20]

Závěrka kamery
Závěrka kamery

Soukromí si můžete zachovat i jinak než přelepením kamery nevzhlednou lepicí páskou. Chraňte své soukromí a zabezpečení pomocí viditelné fyzické závěrky, která vypne kameru počítače, když ji nepoužíváte.

Odemkněte své superschopnosti v oblasti produktivity pomocí umělé inteligence
Odemkněte své superschopnosti v oblasti produktivity pomocí umělé inteligence

Jednotka AI s vyhrazenou NPU[6] se od vás učí a odstraňuje opakující se úkoly, čímž zlepšuje vaše dovednosti.

Dokonalá kombinace výkonu a mobility
Dokonalá kombinace výkonu a mobility

Pracujte kdekoli díky počítači s procesorem Snapdragon X Elite[1] a výdrží baterie až 26 hodin[2].

Nástroje pro spolupráci pro opravdová spojení
Nástroje pro spolupráci pro opravdová spojení

Vylepšete každý hovor na maximum díky 5Mpx kameře, efektům Windows Studio[3], 14" dotykové obrazovce a ladění zvuku Poly Studio.

Navrženo pro lepší zítřek
Navrženo pro lepší zítřek

Obsahuje recyklované kovy a plasty[4]; Registrace EPEAT Gold[5] a certifikace ENERGY STAR.

Vzhled
Název barvy
Meteoricky stříbrná
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Tržní kategorie
Prémiový
Rok uvedení na trh
2024
Design výrobků
Pískovaný anodizovaný povrch
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
2240 x 1400 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
2.2K
Typ panelu
IPS
Nativní poměr stran
16:10
Typ skla displeje
Sklo od kraji ke kraji
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Qualcomm
Typ procesoru *
Qualcomm Snapdragon
Model procesoru *
X1E-78-100
Počet jader procesoru
12
Takt procesoru při přetaktování
3,4 GHz
Vyrovnávací paměť procesoru
42 MB
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Qualcomm Hexagon
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5x-SDRAM
Frekvence paměti
8448 MHz
Formát paměti
Na základní desce
Dostupné sloty paměti
2
Maximální vnitřní paměť *
16 GB
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Qualcomm
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Qualcomm Adreno
Model grafického adaptéru na kartě *
Snapdragon X Elite Adreno
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Qualcomm FastConnect 6900
Výrobce ovladače WLAN
Qualcomm
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A
1
Možnosti připojení
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů USB4 Gen 3×2
1
Počet portů Thunderbolt 4
1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
3
Výkon
Čipset základní desky
Qualcomm SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
světle šedá
Software
Předinstalovaný software
Windows Studio Effects; Copilot ve Windows s klávesou Copilot, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (30denní zkušební verze)
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Home
Copilot+ PC
Yes
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Imagepad
Yes
Přední kamera
HP Webcam 5MP
HP Security tools (bezpečnostní nástroje)
Klávesa pro ztlumení mikrofonu; Závěrka kamery pro ochranu soukromí; Podpora firmwaru TPM (Trusted Platform Module)
Poskytnutý HP software
myHP; HP AI Companion
HP segment
Domácí
HP GTIN (EAN/UPC)
198415272072
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
59 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Šasi reproduktorů a rámeček vyrobené z plastů končících v oceánech; Krytky a mechanismy kláves s obsahem pospotřebních recyklovaných plastů; Kryt, rám klávesnice, základna a nosná deska klávesnice vyrobené z recyklovaných kovů
Hmotnost a rozměry
Šířka
312,9 mm
Hloubka
223,5 mm
Výška (čelní)
1,43 cm
Výška (zadní)
1,44 cm
Hmotnost *
1,34 kg
Údaje o balení
Šířka balení
315 mm
Hloubka balení
430 mm
Výška balení
100 mm
Hmotnost včetně balení
2,44 kg
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
220
Uhlíkové emise, výroba (kg CO2e)
154
Uhlíkové emise, logistika (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
63
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Manufacturer warranty
1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka.
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)