location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 6 G1i AI Intel Core Ultra 7 255U Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro AI PC Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook 6
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 6 G1i AI
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
AD4L1ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251941474 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 25 Jul 2025 13:27:21
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 6 G1i AI Intel Core Ultra 7 255U Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro AI PC Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Laptop Clamshell Stříbrná
  • - Intel Core Ultra 7 255U Počet jader procesoru: 12
  • - 35,6 cm (14") WUXGA 1920 x 1200 px IPS LED podsvícení 16:10
  • - 32 GB DDR5-SDRAM 2 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-polymerová (LiPo) 56 Wh 65 W
  • - Windows 11 Pro
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[6]

Výkonný procesor Intel

Zrychlete náročné firemní aplikace díky procesoru Intel Core™ nejnovější generace.[7]

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové přenosové rychlosti Wi-Fi 7.[8]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[10]

Chraňte své osobní údaje s aplikací HP Multi-Factor Authenticate Gen3

Chraňte místní síť a síť VPN před neoprávněným přístupem díky přihlášení se zásadami založenými na hardwaru a až třemi faktory ověřování, včetně volitelné čtečky otisků prstů a rozpoznávání obličeje pomocí infračervené kamery.

Spolupráce řízená jednotkou NPU

Při videohovorech budete vypadat co nejlépe a ušetříte i trochu energie. Obraz snímaný z interních a externích kamer můžete snadno ovládat pomocí aplikace Poly Camera Pro. Funkce automatického nastavení záběru, sledování centra dění, rozostření pozadí a virtuálních pozadí nyní se sníženou spotřebou díky použití jednotky NPU.[11]

Společnost HP doporučuje systém Windows 11 Pro

Shrnujte a přepisujte obsah, získejte relevantní doporučení a udržujte si pořádek díky funkci Microsoft Copilot.[1,9]

Intel pohání počítače vylepšené umělou inteligencí

S nejnovějším procesorem Intel Core™ Ultra s NPU ušetříte čas a můžete se zaměřit na důležité věci.[2,3]

Snadná správa baterie

Intuitivní ovládací panel HP Power Manager umožňuje správu výkonu baterie a přizpůsobení možností nabíjení.[5]

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[4]

Vzhled
Název barvy
Pike silver
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Tržní kategorie
Prémiový
Rok uvedení na trh
2025
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
WUXGA
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:10
Antireflexní obrazovka
Yes
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
sRGB
Barevný gamut
62,5%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 7
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
255U
Počet jader procesoru
12
Počet vláken procesoru
14
Takt procesoru při přetaktování
5,2 GHz
Výkonná jádra
2
Účinná jádra
8
Jádra s nízkou energetickou účinností
2
Max. turbo frekvence jádra (výkon)
5,2 GHz
Max. turbo frekvence jádra (úspora)
4,2 GHz
Max. turbo frekvence jádra s nízkou energetickou účinností
2,4 GHz
Základní frekvence výkonných jader
2 GHz
Základní frekvence efektivních jader
1,7 GHz
Základní frekvence s nízkou energetickou účinností jádra
700 MHz
Vyrovnávací paměť procesoru
12 MB
Základní výkon procesoru
15 W
Maximální turbo výkon
57 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
Přenosová rychlost dat paměti
5600 MT/s
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Grafika
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel Graphics
Model grafického adaptéru na kartě *
Intel Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 7 (802.11be)
Mobilní síťové připojení *
No
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Teplotní senzor
Yes
Hallův senzor
Yes
Klávesnice
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Ostrůvková klávesnice
Yes
Voděodolná klávesnice
Yes
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
HP umělá inteligence
AI PC
HP segment
Firemní
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
56 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Nabíjecí port USB typu C *
Yes
USB Power Delivery
Yes
Bezpečnost
Čtečka otisků prstů
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Osvědčení
Certifikáty shody
CE, CECP, GS mark, RoHS, VCCI
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Hmotnost a rozměry
Šířka
318,6 mm
Hloubka
224,3 mm
Výška (čelní)
1,09 cm
Výška (zadní)
1,7 cm
Hmotnost *
1,4 kg
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)