location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 24-cs0001nc Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 2560 x 1440 px Dotyková obrazovka All-in-One PC (vše v jednom) 16 GB LPDDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6E (802.11ax) Bílá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cs0001nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
AR8H1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701567622 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 18 Apr 2025 15:24:30
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 24-cs0001nc Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 2560 x 1440 px Dotyková obrazovka All-in-One PC (vše v jednom) 16 GB LPDDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6E (802.11ax) Bílá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový All-in-One PC (vše v jednom) Bílá 90 W
  • - Intel® Core™ i5 i5-1335U Počet jader procesoru: 10
  • - Dotyková obrazovka 60,5 cm (23.8") Quad HD 2560 x 1440 IPS Lesk
  • - 16 GB LPDDR5-SDRAM 4800 MHz
  • - 1 TB SSD
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[8]

Získejte potřebný výkon a možnosti, se kterými váš počítač zvládne hravě každý úkol
Získejte potřebný výkon a možnosti, se kterými váš počítač zvládne hravě každý úkol

Nabízí více než jen skóre výkonu. Procesory Intel Core™ 13. generace zdokonalují reálné výpočty a poskytují efektivnější multitasking.[1]

Grafika Intel UHD
Grafika Intel UHD

Streamujte obsah plynule v rozlišení 4K a hrajte své oblíbené hry v rozlišení 720p bez potřeby samostatné grafické karty. S vynikajícím grafickým výkonem Intel UHD sami poznáte rozdíl ve všem, co děláte.[9]

Displej s certifikací Eyesafe

Displeje s certifikací Eyesafe splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe pro ochranu očí před škodlivým vyzařováním modrého světla bez zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz.[10]

Registrace EPEAT Gold
Registrace EPEAT Gold

Produkty s registrací EPEAT Gold jsou produkty s nejvyšším hodnocením, které splňují všechna kritéria požadovaná normou EPEAT. EPEAT je přední světová ekoznačka pro elektroniku.[11]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[12]

Udržitelný design
Udržitelný design

I maličkosti mají velký význam. Tento notebook je vyroben z udržitelných materiálů, jako jsou plasty končící v oceánech a recyklované plasty od spotřebitelů.[13]

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP gaming device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[14]

Vstupní port HDMI
Vstupní port HDMI

Prohlížejte si svůj oblíbený obsah na větší obrazovce – stačí připojit herní konzoli, přehrávač disků Blu-ray, počítač nebo streamovací zařízení.

16 GB paměti LPDDR5 RAM
16 GB paměti LPDDR5 RAM

Spolehni se na rychlý a svižný výkon díky energeticky úsporné paměti LPDDR5 s kapacitou 16 GB. Počítač podporuje vyšší přenosové rychlosti s menší latencí a rychlejší přenosy souborů a načítání aplikací.

Bezproblémové připojení
Bezproblémové připojení

Díky bezdrátové kartě Wi-Fi 6E a Bluetooth 5.3 si můžete vychutnat vyšší rychlost, lepší výkon, větší kapacitu a nižší latence než u předchozích verzí.

Fyzická krytka kamery
Fyzická krytka kamery

Soukromí si můžeš zachovat i jinak než přelepením kamery nevzhlednou lepicí páskou. Zajisti si soukromí díky viditelné fyzické krytce, která vypne kameru počítače, když ji zrovna nepoužíváte.[15]

Mimořádně bohatý zvukový prožitek
Mimořádně bohatý zvukový prožitek

Dvojice reproduktorů HP a zvuk vyladěný ve spolupráci s odborníky v Bang & Olufsen oživí každou zábavu procítěně vnímaným zvukem. Probuďte své smysly s dokonalým zvukem na počítači.

Klávesnice Bluetooth s integrovaným touchpadem
Klávesnice Bluetooth s integrovaným touchpadem

Užívej si lepší odezvu, odolnost, citlivost a efektivitu bez kabelů, to vše pohromadě na jednom místě a v elegantním provedení. Přepínej plynule mezi touchpadem a klávesnicí.

McAfee Online Protection (30denní zkušební verze)

Zabezpečte zařízení díky oceněnému antiviru a online ochraně. Bezplatná zkušební verze zahrnuje zabezpečenou VPN pro ochranu soukromí a dat při procházení veřejné sítě Wi-Fi

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

S Dropboxem můžete ukládat a synchronizovat svůj obsah online. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením.[16]

Počítač All-in-One, který bude cestovat s vámi
Počítač All-in-One, který bude cestovat s vámi

Díky dobíjecí baterii[2], vyklápěcímu stojanu, rukojeti a kapse na klávesnici je tento počítač připraven cestovat s vámi.

Displej s rozlišením QHD<sup>[3]</sup> a procesor Intel pro snadnou práci<sup>[1]</sup>
Displej s rozlišením QHD[3] a procesor Intel pro snadnou práci[1]

Procesor Intel Core™[1], dotyková obrazovka s rozlišením QHD[3] a zvuk s adaptivním přizpůsobováním hlasitosti vám pomohou zvládnout každý úkol.

HP Envy Move toho ale dokáže víc. Jen ho klidně přenášejte.
HP Envy Move toho ale dokáže víc. Jen ho klidně přenášejte.

Dopřejte si společnou zábavu s ostatními na 23,8palcové obrazovce s nastavitelným sklonem a automatickým přizpůsobováním jasu.

Menší rozměry pro snazší přenášení
Menší rozměry pro snazší přenášení

Certifikace EPEAT Gold[4] a ENERGY STAR a promyšlená konstrukce z recyklovaných[5] a jiných materiálů podobného charakteru[6,7].

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
2560 x 1440 px
Dotyková obrazovka *
Yes
Typ HD rozlišení *
Quad HD
Jas displeje
300 cd/m²
Povrch displeje
Lesk
Typ panelu
IPS
Barevný prostor
sRGB
Antireflexní obrazovka
Yes
Barevný gamut
99%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
13. generace procesorů Intel® Core™ i5
Model procesoru *
i5-1335U
Počet jader procesoru
10
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,6 GHz
Výkonná jádra
2
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
4,6 GHz
Max. turbo frekvence jádra (úspora)
3,4 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
15 W
Maximální turbo výkon
55 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5-SDRAM
Maximální vnitřní paměť *
16 GB
Frekvence paměti
4800 MHz
Formát paměti
Na základní desce
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
10 W
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Zvukový systém
B&O PLAY
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852CE
Počítačová síť
Typ antény
2x2
Připojení na síť Ethernet *
No
Bluetooth *
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
1
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Vzhled
Název barvy
Lasturově bílá
Barva *
Bílá
Rok uvedení na trh
2024
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Prémiový
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Předinstalovaný software
Intel® Unison™, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; Adobe (1měsíční bezplatná zkušební verze); 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Charakteristiky specifické pro danou značku
HP segment
Domácí
Poskytnutý HP software
HP Connection Optimizer; HP Display Control; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; HP Presence; myHP
HP GTIN (EAN/UPC)
198701567622
Příkon
Výkon adaptéru
90 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
370
Uhlíkové emise, výroba (kg CO2e)
223
Uhlíkové emise, logistika (kg CO2e)
3
Uhlíkové emise na konci životnosti (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
139
Hmotnost a rozměry
Šířka (s podstavcem)
552,3 mm
Hloubka (s podstavcem)
148,6 mm
Výška (s podstavcem)
366,6 mm
Hmotnost (se stojánkem)
4,1 kg
Hmotnost
4,1 kg
Šířka balení
660 mm
Hloubka balení
150 mm
Výška balení
515 mm
Hmotnost včetně balení
9,09 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
55 % recyklovaných plastů od spotřebitelů; Šasi reproduktorů z plastů končících v oceánech; 100 % recyklovaných polyesterů v reproduktoru a látkové kapse; 45 % recyklovaných kovů
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Typ baterie
Lithium-polymerová (LiPo)
Kapacita baterie
83 Wh
Počet článků baterie
6
Infračervená kamera
Yes
Manufacturer warranty
2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka.
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)