location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c1012nc Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Wi-Fi 6 (802.11ax) Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c1012nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
AR8H2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701567646 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Dec 2024 04:14:21
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP ENVY 34-c1012nc Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Wi-Fi 6 (802.11ax) Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový All-in-One PC (vše v jednom) Stříbrná 330 W
  • - Intel® Core™ i7 i7-12700 Počet jader procesoru: 12
  • - 86,4 cm (34") WUHD 5120 x 2160 IPS
  • - 32 GB DDR5-SDRAM 4000 MHz 2 x 16 GB
  • - 1 TB SSD Integrovaná čtečka karet
  • - NVIDIA GeForce RTX 3050 4 GB Intel UHD Graphics 770
  • - 16 MP
  • - Wi-Fi 6 (802.11ax) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
Více>>>
Dokonalé zobrazení s realistickým vizuálním zpracováním
Dokonalé zobrazení s realistickým vizuálním zpracováním

Dopřej si větší obraz na tvorbu díky 34″ displeji 5K[1] s poměrem stran 21 : 9[2], který ti umožní zobrazit více a posunovat méně.

Neomezené možnosti sdílení s odnímatelnou kamerou
Neomezené možnosti sdílení s odnímatelnou kamerou

Odnímatelná magnetická 16Mpx kamera s funkcí slučování pixelů ti umožní měnit úhly záběru a prezentovat tak svou práci atraktivním způsobem.

Výkonný procesor pro zpracování velkých souborů
Výkonný procesor pro zpracování velkých souborů

S procesorem Intel®[3] a grafikou NVIDIA® můžeš tvořit podle svých představ a zpracovávat velké soubory.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [4]

Dynamický procesor, který se přizpůsobuje pro dosažení jedinečného výkonu při multitaskingu

Procesory Intel® Core™ 12. generace přináší výkon tam, kde ho nejvíc potřebuješ – šetří čas a umožňují dělat to, co opravdu chceš. [3]

NVIDIA® GeForce RTX™ 3050

Překonej výkon platformy RTX 2. generace využívající oceňovanou architekturu NVIDIA Ampere. Umělá inteligence a nové optimalizace systému vytváří efektivnější herní stolní počítače v nových a inovativních provedeních. [5]

Rozlišení IPS WUHD

Vysoce věrný obraz v rozlišení 5 120 x 2 160 je širokoúhlý, takže na obrazovce uvidíš více obsahu. [6]

Poměr stran 21 : 9

S poměrem stran 21 : 9 uvidíš na obrazovce více bez nutnosti častého posunování.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [7]

Úložiště PCIe SSD
Úložiště PCIe SSD

Díky až 1TB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.

Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Bezproblémové připojení

Kombinace rozhraní Wi-Fi 6 (2x2) a Bluetooth® 5 poskytuje bezproblémové bezdrátové připojení. [8]

Bezdrátové nabíjení

Bezdrátové nabíjení vestavěné přímo do základny vám předvede novou éru pohodlí. Stačí do základny vložit jakýkoli kompatibilní smartphone a nechat jej bezdrátově nabít.

Mimořádně bohatý zvukový prožitek

Dvojice reproduktorů HP a zvuk vyladěný ve spolupráci s odborníky v Bang & Olufsen oživí každou zábavu procítěně vnímaným zvukem. Probuďte své smysly s dokonalým zvukem na počítači.

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

S Dropboxem můžete ukládat a synchronizovat svůj obsah online. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [10]

Obrazovka
Úhlopříčka displeje *
86,4 cm (34")
Rozlišení displeje *
5120 x 2160 px
Dotyková obrazovka *
No
Typ HD rozlišení *
WUHD
Jas displeje
500 cd/m²
Typ panelu
IPS
Barevný prostor
DCI-P3
Barevný gamut
98%
Nastavení sklonu
Yes
Úhel náklonu
-5 - 20°
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
12. generace procesorů Intel® Core™ i7
Model procesoru *
i7-12700
Počet jader procesoru
12
Počet vláken procesoru
20
Takt procesoru při přetaktování
4,9 GHz
Výkonná jádra
8
Účinná jádra
4
Max. turbo frekvence jádra (výkon)
4,8 GHz
Max. turbo frekvence jádra (úspora)
3,6 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence efektivních jader
1,6 GHz
Vyrovnávací paměť procesoru
25 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
180 W
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Paměťové sloty
4
Typ paměťových slotů
SO-DIMM
Frekvence paměti
4000 MHz
Rozvržení paměti
2 x 16 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3050
Paměť grafické karty
4 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
4 W
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Zvukový systém
B&O PLAY
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
16 MP
Kamera chránící soukromí
Yes
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Počítačová síť
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Vzhled
Název barvy
Tmavě stříbrný zadní kryt, temně chromové logo, tmavě stříbrná hliníková základna a podstavec
Barva *
Stříbrná
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Rok uvedení na trh
2024
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Prémiový
Čipset základní desky
Intel H670
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Předinstalovaný software
Duet® pro HP (30denní bezplatná zkušební verze); ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; 1měsíční bezplatná zkušební verze softwaru Adobe
Charakteristiky specifické pro danou značku
HP segment
Domácí
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting; HP Command Center; myHP
HP GTIN (EAN/UPC)
198701567646
Příkon
Výkon adaptéru
330 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
360
Uhlíkové emise, výroba (kg CO2e)
188
Uhlíkové emise, logistika (kg CO2e)
3
Uhlíkové emise na konci životnosti (kg CO2e)
3
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
167
Hmotnost a rozměry
Šířka (s podstavcem)
817,2 mm
Hloubka (s podstavcem)
223 mm
Výška (s podstavcem)
368,4 mm
Hmotnost (se stojánkem)
11,1 kg
Hmotnost
11,1 kg
Šířka balení
975 mm
Hloubka balení
290 mm
Výška balení
665 mm
Hmotnost včetně balení
17,4 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
15% podíl recyklovaných plastů od spotřebitelů; Plasty končící v oceánech
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
86,36 cm
Infračervená kamera
Yes
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com