location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio 27-cs0002nc Intel Core Ultra 7 155H 68,6 cm (27") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 7 (802.11be) Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniStudio
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cs0002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B28BWEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828544902 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 May 2025 14:17:30
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniStudio 27-cs0002nc Intel Core Ultra 7 155H 68,6 cm (27") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 7 (802.11be) Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový All-in-One PC (vše v jednom) Stříbrná 180 W
  • - Intel Core Ultra 7 155H Počet jader procesoru: 16
  • - Dotyková obrazovka 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - Intel Arc Graphics
  • - 5 MP
  • - Wi-Fi 7 (802.11be) Připojení na síť Ethernet 10,100,1000,2500 Mbit/s Bluetooth 5.4
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[6]

Intel Core™ Ultra
Intel Core™ Ultra

Spolehněte se na vysoký výkon a rychlou odezvu, které pomohou zvýšit vaši produktivitu. Hladce a bleskurychle upravujte, sdílejte a užívejte si fantastický zábavní obsah v rozlišení 4K.[7]

Intel Arc™
Intel Arc™

Popusťte uzdu své představivosti s novými grafickými řešeními, hardwarem, softwarem a službami Intel Arc™. Vše navrženo tak, aby vám umožnilo hrát, tvořit a streamovat – bez omezení.

Displej Full HD
Displej Full HD

Usaďte se a vychutnejte si křišťálově čistý obraz v živém podání 2 milionů pixelů. Rozlišení 1 920 x 1 080 zobrazí všechen váš digitální obsah v novém rozměru.[8]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz.[9]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[10]

Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.
Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.

Stvořeno pro lepší zítřky. Navrženo s použitím recyklovaných kovů a recyklovaných plastů od spotřebitelů pro snížení dopadu na životní prostředí a podporu mimořádné energetické účinnosti.[11]

Rozdělení plochy v nástroji HP Display Control

Jednoduchým přetažením můžeš přesunovat okna, přizpůsobovat jejich zobrazení na ploše, včetně změny velikosti.

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe SSD storage.

Úložiště PCIe SSD
Úložiště PCIe SSD

Díky až 1TB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.[12]

USB Type-A s přenosovou rychlostí signálu 10 Gb/s
USB Type-A s přenosovou rychlostí signálu 10 Gb/s

Zapojte externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 10 Gb/s.

Výstup HDMI
Výstup HDMI

Nikdy nebylo snazší k zařízení připojit větší nebo druhý displej. Výstup HDMI umožňuje přenášet video HD a zvuk pomocí jediného standardního kabelu.

Dvoukanálová paměť
Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.[13]

5Mpx infračervená kamera s časovou redukcí šumu a dvěma integrovanými digitálními mikrofony
5Mpx infračervená kamera s časovou redukcí šumu a dvěma integrovanými digitálními mikrofony

Vysoce kvalitní kamera umožňuje videochatovat v úžasných detailech s rozlišením až 2 592 x 1 944.

Mimořádně bohatý zvukový prožitek
Mimořádně bohatý zvukový prožitek

Dvojice reproduktorů HP a zvuk vyladěný ve spolupráci s odborníky v Bang & Olufsen oživí každou zábavu procítěně vnímaným zvukem. Probuďte své smysly s dokonalým zvukem na počítači.[14]

Pracuje s vámi a pro vás pro vyšší produktivitu
Pracuje s vámi a pro vás pro vyšší produktivitu

S procesorem Intel Core™ Ultra[1], ultrarychlým připojením a výstupním portem HDMI pro připojení druhého monitoru.

Jedinečná zábava a originální připojení
Jedinečná zábava a originální připojení

Přecházejte bez problémů od práce k zábavě díky 5Mpx kameře[2] s efekty Windows Studio a živým, působivým displejem.

Navrženo pro vás a vaše pohodlí
Navrženo pro vás a vaše pohodlí

Využijte smysluplný dopad díky zdravotním funkcím využívajícím umělou inteligenci, jako je vzdálenost obrazovky a připomenutí času stráveného u obrazovky.

Postaven pro potřeby sdílené budoucnosti
Postaven pro potřeby sdílené budoucnosti

Obsahuje recyklované kovy[3] a recyklované plasty[4]. Certifikace EPEAT Gold s certifikacemi Climate+[5] a ENERGY STAR.

Obrazovka
Úhlopříčka displeje *
68,6 cm (27")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení *
Full HD
Jas displeje
300 cd/m²
Typ panelu
IPS
Barevný prostor
sRGB
Antireflexní obrazovka
Yes
Barevný gamut
99%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 7
Model procesoru *
155H
Počet jader procesoru
16
Počet vláken procesoru
22
Takt procesoru při přetaktování
4,8 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Paměťové sloty
2
Typ paměťových slotů
SO-DIMM
Frekvence paměti
5600 MHz
Rozvržení paměti
2 x 16 GB
Formát paměti
DIMM/SO-DIMM
Přenosová rychlost dat paměti
5600 MT/s
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel Arc Graphics
Model grafického adaptéru na kartě *
Intel Arc Graphics
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
4 W
Zabudovaný mikrofon
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 7 (802.11be)
Standardy Wi-Fi
Wi-Fi 7 (802.11be)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 7 BE200
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000, 2500 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet portů USB4 Gen 3×2 *
1
Počet portů Thunderbolt 3
1
Počet HDMI portů *
2
Verze HDMI
1.4
Vzhled
Název barvy
Meteoricky stříbrná
Barva *
Stříbrná
Rok uvedení na trh
2024
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Prémiový
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Předinstalovaný software
Intel® Unison™; Windows Studio Effects Copilot ve Windows s klávesou Copilot, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; Adobe (1měsíční bezplatná zkušební verze); 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
Přední kamera
HP Webcam 5MP
HP segment
Domácí
Poskytnutý HP software
HP Audio Switch; HP Connection Optimizer; HP Display Control; HP Support Assistant; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198828544902
Příkon
Výkon adaptéru
180 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
370
Uhlíkové emise, výroba (kg CO2e)
223
Uhlíkové emise, logistika (kg CO2e)
3
Uhlíkové emise na konci životnosti (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
139
Hmotnost a rozměry
Šířka (s podstavcem)
612,4 mm
Hloubka (s podstavcem)
200 mm
Výška (s podstavcem)
537,1 mm
Hmotnost (se stojánkem)
8,4 kg
Hmotnost
8,4 kg
Šířka balení
760 mm
Hloubka balení
163 mm
Výška balení
480 mm
Hmotnost včetně balení
14,7 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
35% podíl pospotřebních recyklovaných plastů; 25% podíl recyklovaných kovů
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
68,6 cm
Integrovaný displej
Yes
Infračervená kamera
Yes
Manufacturer warranty
2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka.
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)