location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra 14-fd0012nn Copilot+ PC AMD Ryzen AI 9 HX 375 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 32 GB 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook Ultra
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fd0012nn
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B6LF3EA#ABB
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 11
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Jul 2025 14:12:44
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra 14-fd0012nn Copilot+ PC AMD Ryzen AI 9 HX 375 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 32 GB 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Laptop Clamshell Stříbrná
  • - AMD Ryzen AI 9 HX 375 Počet jader procesoru: 12
  • - Dotyková obrazovka 35,6 cm (14") 2.2K 2240 x 1400 px IPS 16:10
  • - 32 GB
  • - 1 TB SSD
  • - AMD Radeon 880M
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-polymerová (LiPo) 68 Wh 16,5 h 65 W
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[9]

Dotyková obrazovka IPS 2.2K
Dotyková obrazovka IPS 2.2K

Rozlišení 2 240 x 1 400 poskytuje ohromující detaily a přesné barvy. A díky dotykovému ovládání můžete počítač ovládat přímo z obrazovky.[10]

14" displej s certifikací Eyesafe a poměrem stran 16 : 10

14" displej s certifikací Eyesafe a poměrem stran 16 : 10 pro vytváření a úpravy obsahu a intuitivní dotykovou technologií pro přímé ovládání počítače.[11]

Copilot ve Windows s klávesou Copilot
Copilot ve Windows s klávesou Copilot

Funkce Copilot ve Windows vám dává inteligentní odpovědi. Přístup pouhým stisknutím klávesy Copilot.[12]

McAfee Online Protection (30denní zkušební verze)
McAfee Online Protection (30denní zkušební verze)

Zabezpečte zařízení díky oceněnému antiviru a online ochraně. Bezplatná zkušební verze zahrnuje zabezpečenou VPN pro ochranu soukromí a dat při procházení veřejné sítě Wi-Fi[13]

Klávesnice obsahuje recyklovaný plast od spotřebitelů
Klávesnice obsahuje recyklovaný plast od spotřebitelů

Snažíme se dosáhnout promyšlenějšího designu našich klávesnic využitím recyklovaných plastů od spotřebitelů.[14]

Důmyslné zpracování
Důmyslné zpracování

Společnost HP využívá stále větší množství recyklovaných, obnovitelných a neoriginálních surovin. Protože i maličkosti mají velký význam, obsahuje tento výrobek určité procento recyklovaných kovů.[15]

Důmyslné zpracování
Důmyslné zpracování

Společnost HP využívá stále větší množství recyklovaných, obnovitelných a neoriginálních surovin. Tento produkt byl vyroben s ohledem na životní prostředí a obsahuje podíl plastů končících v oceánech.[16]

EPEAT Gold s Climate+
EPEAT Gold s Climate+

S certifikací EPEAT Gold s Climate+ se rozhodujete pro zodpovědnost a klimatická opatření.[17]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[18]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Nabijte vypnuté zařízení z 0 na 50 % své kapacity přibližně za 45 minut.[19]

Bezdrátová karta Bluetooth 5.4
Bezdrátová karta Bluetooth 5.4

Bluetooth 5.4 přichází se dvěma novými funkcemi, které společně poskytují bezproblémové připojení.[20]

Závěrka kamery
Závěrka kamery

Soukromí si můžete zachovat i jinak než přelepením kamery nevzhlednou lepicí páskou. Chraňte své soukromí a zabezpečení pomocí viditelné fyzické závěrky, která vypne kameru počítače, když ji nepoužíváte.

Bezdrátová karta Bluetooth 5.4
Bezdrátová karta Bluetooth 5.4

Naše pokročilá 9Mpx kamera s funkcí AI ISP a automatickým přepínáním HDR přenáší nádherně čistý obraz a využívá adaptivní osvětlení. Pořizujte jasné a čisté snímky za jakýchkoli světelných podmínek.[21]

1TB disk PCIe Gen4 NVMe™ Performance M.2 SSD
1TB disk PCIe Gen4 NVMe™ Performance M.2 SSD

Díky vysokorychlostnímu přenosu dat nabízí 1TB disk PCIe Gen4 NVMe Performance M.2 SSD bleskovou rychlost a efektivní úložiště.[22]

Technologie DTS: X Ultra
Technologie DTS: X Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě.[23]

Thunderbolt™ 4 s rozhraním USB4™ Type-C
Thunderbolt™ 4 s rozhraním USB4™ Type-C

Nejnovější řešení Thunderbolt™ vám umožní napájet zařízení nebo připojit až dva displeje 4K pomocí jednoho kabelu s bleskovou přenosovou rychlostí signálu 40 Gb/s.

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém herním zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně – včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[24]

Síla a výkon pro vstup do digitálního světa
Síla a výkon pro vstup do digitálního světa

Dodejte energii svému digitálnímu světu díky procesoru řady AMD Ryzen™ AI 300[1] a baterii s výdrží až 22 hodin[2].

Zvládněte víc s inteligentní a bezpečnou AI
Zvládněte víc s inteligentní a bezpečnou AI

Personalizované, privátní funkce AI pro generování obsahu a automatizaci pracovních postupů – přímo na vašem počítači[3].

Skvěle vypadat, vidět a cítit se, ať se nacházíte kdekoli
Skvěle vypadat, vidět a cítit se, ať se nacházíte kdekoli

Užívejte si bezproblémovou spolupráci díky 9Mpx kameře, aplikaci Poly Camera Pro, Wi-Fi 7[4] a efektům Windows Studio[5].

Navrženo pro lepší zítřek
Navrženo pro lepší zítřek

Obsahuje recyklované kovy a plasty[6]; Certifikace EPEAT Gold s certifikacemi Climate+[7] a ENERGY STAR.

Vzhled
Název barvy
Meteoricky stříbrná
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Tržní kategorie
Prémiový
Design výrobků
Pískovaný anodizovaný povrch
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
2240 x 1400 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
2.2K
Typ panelu
IPS
Nativní poměr stran
16:10
Typ skla displeje
Gorilla Glass
Technologie rámečku displeje
Micro-Edge
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen AI 9 HX
Model procesoru *
375
Počet jader procesoru
12
Počet vláken procesoru
24
Takt procesoru při přetaktování
5,1 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
AMD Ryzen AI
Celkový výkon procesoru až
85 TOPs
Výkon NPU až
55 TOPs
Paměť
Vnitřní paměť *
32 GB
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
AMD Radeon
Model grafického adaptéru na kartě *
AMD Radeon 880M
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
4
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
9 MP
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 7 (802.11be)
Standardy Wi-Fi
Wi-Fi 7 (802.11be)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
MediaTek MT7925
Výrobce ovladače WLAN
MediaTek
Bluetooth
Yes
Počítačová síť
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A
1
Počet portů Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Výkon
Čipset základní desky
AMD SoC
Akcelerometr
Yes
Teplotní senzor
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
světle šedá
Software
Copilot+ PC
Yes
Předinstalovaný software
Windows Studio Effects; Copilot ve Windows s klávesou Copilot, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (30denní zkušební verze)
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
HP Imagepad
Yes
HP Security tools (bezpečnostní nástroje)
Klávesa pro ztlumení mikrofonu; Fyzická krytka kamery pro ochranu soukromí
Poskytnutý HP software
myHP; HP AI Companion
HP segment
Domácí
HP GTIN (EAN/UPC)
198990228686
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
68 Wh
Výdrž baterie (max.)
16,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Čtečka otisků prstů
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Šasi reproduktorů a rámeček z plastů končících v oceánech; Klávesy a nůžkový mechanismus obsahují recyklované plasty od spotřebitelů; Kryt, rám klávesnice, základna, kryty pantů, roztažitelný port a nosná deska klávesnice z recyklovaných kovů
Hmotnost a rozměry
Šířka
315,1 mm
Hloubka
227,6 mm
Výška
16,4 mm
Hmotnost *
1,57 kg
Údaje o balení
Šířka balení
80 mm
Hloubka balení
380 mm
Výška balení
280 mm
Hmotnost včetně balení
2,68 kg
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Manufacturer warranty
1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka.