location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 600 G9 Desktop PC Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM Mini PC

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Mini 600 G9 Desktop PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B6YL8ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251099205 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 22 Apr 2025 12:52:29
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points HP Elite Mini 600 G9 Desktop PC Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC
  • - Intel® Core™ i5 i5-12500T 2 GHz Počet jader procesoru: 6
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - Intel UHD Graphics 770
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[1]

Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení.[2]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Zůstaňte chráněni pomocí HP Sure Start, samoopravného systému BIOS, který se automaticky zotaví z útoků nebo poškození.[3]

Pracujte bez přerušení

Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen6. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení.[4]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[6]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[7]

Urychlení základů správy IT

Omezte prostoje a snižte celkové náklady na vlastnictví počítačů HP se sadou HP Manageability Integration Kit. Toto řešení pomáhá urychlit tvorbu bitových kopií systému a zjednodušit rutinní správu hardwaru, systému BIOS, zabezpečení a aktualizací softwaru.[8]

Malé rozměry. Velký dopad.

S nejnovějším procesorem Intel[2] a pamětí DDR5 dosáhnete revolučního výkonu.

Využití v kanceláři i doma

Vezměte si s sebou HP Elite Mini 600 a buďte produktivní ve světě hybridního pracovního prostředí.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[5]

Přispějte k lepší budoucnosti

Nejméně 50 % všech plastů použitých v tomto počítači tvoří recyklovaný plast od spotřebitelů.[6]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
12. generace procesorů Intel® Core™ i5
Model procesoru *
i5-12500T
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,4 GHz
Takt procesoru *
2 GHz
Vyrovnávací paměť procesoru
18 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
4800 MHz
Úložná média
Počet nainstalovaných úložišť
1
Grafika
Integrovaný grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
5
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
2.1
Výstupy pro sluchátka
1
Vzhled
Typ skříně *
Mini PC
Výkon
Čipset základní desky
Intel Q670
Ochrana heslem
Yes
Trusted Platform Module (TPM)
Yes
Typ produktu *
Mini PC
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP segment
Firemní
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
175 mm
Výška *
34 mm
Hmotnost *
1,42 kg
Šířka balení
498 mm
Hloubka balení
235 mm
Výška balení
132 mm
Hmotnost včetně balení
2,95 kg
Obsah balení
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)