location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Desktop PC Intel Core Ultra 5 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Bílá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10 Desktop PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B6YM1ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251099816 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 18 Jun 2025 18:29:22
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points HP ProOne 240 G10 Desktop PC Intel Core Ultra 5 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Bílá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všední Bílá
  • - Intel Core Ultra 5 Počet jader procesoru: 12
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[1]

Užívejte si pracovní stůl bez změti kabelů

Funkce chytrého designu tohoto elegantního počítače AiO umožňují efektivní správu pracovního prostředí. Rychlý a snadný přístup k portům a volitelné bezdrátové rozhraní Wi-Fi 6 s technologií Bluetooth pomáhá minimalizovat změť kabelů.

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[4]

Ideální pro moderní pracovní styl

Vstupte do světa úspěchu díky zařízení vše v jednom s vysokým výkonem a funkcemi pro vylepšení videa.

Pozoruhodná technologie

Pořiďte si nejnovější technologii za skvělou cenu díky výkonnému procesoru Intel.[2,4]

Elegantní a profesionální provedení

Tento tenký a stylový počítač All-in-One s displejem s tenkým rámečkem na třech stranách vám uvolní prostor na pracovním stole.

Přispějte k lepší budoucnosti

Vnější obal počítače HP ProOne 240 AiO obsahuje recyklovatelné materiály ze 100% udržitelných zdrojů.[9]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Počet jader procesoru
12
Počet vláken procesoru
14
Takt procesoru při přetaktování
4,3 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
5600 MHz
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Grafika
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
RTL8822BE
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
1
Možnosti připojení
Verze HDMI
1.4
Celkový počet SATA konektorů
1
Vzhled
Název barvy
Bílá
Počet 2.5" pozic
1
Barva *
Bílá
Výkon
Tržní kategorie
Všední
Zvukový čip
Realtek ALC3274
Vestavěné reproduktory
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP segment
Firemní
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Hmotnost a rozměry
Šířka *
540,6 mm
Hloubka *
183,7 mm
Výška *
419 mm
Hmotnost *
5,37 kg
Šířka balení
641 mm
Hloubka balení
277 mm
Výška balení
525 mm
Hmotnost včetně balení
8,5 kg
Obsah balení
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Obrazovka
Integrovaný displej *
Yes
Úhlopříčka displeje
60,5 cm (23.8")
Rozlišení displeje
1920 x 1080 px
Typ panelu
IPS
Jas displeje
250 cd/m²
Další charakteristiky
Typ klávesnice
USB
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)