location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L GT16-0001nc AMD Ryzen™ 7 8700G 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Windows 11 Home Tower PC AI PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
35L
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L GT16-0001nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B9DY1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990710662 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Jun 2025 14:18:41
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 29 Apr 2025
Product end of life date
Bullet Points HP OMEN 35L GT16-0001nc AMD Ryzen™ 7 8700G 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Windows 11 Home Tower PC AI PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní PC Černá 1000 W
  • - AMD Ryzen™ 7 8700G 4,2 GHz Počet jader procesoru: 8
  • - 64 GB DDR5-SDRAM 5200 MHz 4 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5070 12 GB AMD Radeon 780M
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[6]

Vše, co potřebujete k hraní, práci a tvorbě
Vše, co potřebujete k hraní, práci a tvorbě

Procesory AMD Ryzen řady 8000G; vysoký výpočetní výkon, bohaté grafické možnosti a první NPU (Neural Processing Unit) v procesoru stolního počítače AMD.[7]

1TB disk PCIe Gen4 NVMe™ M.2 SSD
1TB disk PCIe Gen4 NVMe™ M.2 SSD

1TB disk PCIe Gen4 NVMe M.2 SSD s vysokorychlostním přenosem dat nabízí bleskovou rychlost a efektivní úložiště.[8]

Technologie DTS Headphone: X
Technologie DTS Headphone: X

Tato technologie vytváří věrohodný, prostorově přesný 3D zvuk v jakýchkoli sluchátkách, aby se hraní her, sledování filmů a poslouchání hudby proměnilo ve skvělou zábavu.[9]

USB Type-C s přenosovou rychlostí signálu 10 Gb/s
USB Type-C s přenosovou rychlostí signálu 10 Gb/s

Zapoj externí úložiště pomocí portu USB Type-C s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.[10]

Port sítě Ethernet
Port sítě Ethernet

Pokud máte k dispozici přerušované bezdrátové připojení, můžete rychle zapojit kabel Ethernet a spolehlivě se připojit k internetu a zapomenout na potíže s Wi-Fi připojením.[11]

Dvoukanálová paměť
Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Bezproblémové připojení
Bezproblémové připojení

Kombinace rozhraní Wi-Fi 7 a Bluetooth 5.4 poskytuje bezproblémové bezdrátové připojení.

Udržitelný design
Udržitelný design

I maličkosti mají velký význam. Tento notebook je vyroben z udržitelných materiálů, jako je recyklovaný plast od spotřebitelů.[12]

120mm vzduchový chladič 4 tepelnými trubicemi a RGB osvětleném
120mm vzduchový chladič 4 tepelnými trubicemi a RGB osvětleném

Udržuj svůj systém chladný a dynamický díky 120mm ventilátoru RGB a konstrukci se 4 tepelnými trubicemi pro efektivní přenos tepla a přizpůsobitelné světelné efekty RGB.

Napájecí zdroj ATX s certifikací 80 Plus Gold o výkonu až 1 000 W

Zdroj napájení s výkonem až 1 000 W a certifikací 80 Plus Gold zajišťující vysokou energetickou účinnost a kompatibilitu se systémem ATX.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub představuje jedinečné centrum, které ti zajistí lepší herní zážitky. OMEN Gaming Hub ti bude při hraní pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

Užijte si přístup k více než 100 počítačovým hrám po dobu 3 měsíců <sup>[1]</sup> <sup>[2]</sup>
Užijte si přístup k více než 100 počítačovým hrám po dobu 3 měsíců [1] [2]

Zahrajte si stovky počítačových her na novém zařízení HP a 3 měsíce předplatného PC Game Pass – včetně EA Play. Díky neustále přibývajícím novým hrám si můžete vždy zahrát něco nového [1] [2].[13]

Optimalizováno pro výkon
Optimalizováno pro výkon

Nastartuj svůj největší potenciál se strojem optimalizovaným pro maximální výkon.

Konstrukce nevyžadující použití nástrojů pro budoucí rozšíření
Konstrukce nevyžadující použití nástrojů pro budoucí rozšíření

Počítač byl navržen pro snadný upgrade pomocí komponentů OMEN s cílem rozšířit a vyladit jeho schopnosti s využitím standardně používaných prvků.

Přizpůsobení na míru
Přizpůsobení na míru

OMEN Gaming Hub ti umožní přizpůsobit výkon a podsvícení aRGB podle představ.

Jsme v tom společně
Jsme v tom společně

Záleží na tom. Se 100% recyklovatelnými obaly[2], minimálně 20% obsahem recyklovaných plastů a 10% obsahem recyklovaných kovů[3][4] jsme v tom společně[5].

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 7
Generace procesoru
AMD Ryzen 8000 Series
Model procesoru *
8700G
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
5,1 GHz
Takt procesoru *
4,2 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
64 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
4 x 16 GB
Paměťové sloty
4x DIMM
Frekvence paměti
5200 MHz
Výrobce vnitřní paměti
Kingston
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 5070
Paměť grafické karty
12 GB
Typ diskrétní grafické paměti
GDDR7
Počet diskrétních grafických adaptérů
1
Výrobce integrovaného GPU
AMD
Produktová řada integrovaného grafického adaptéru
AMD Radeon
Model grafického adaptéru na kartě *
AMD Radeon 780M
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 7 (802.11be)
Standardy Wi-Fi
Wi-Fi 7 (802.11be)
Výrobce ovladače WLAN
MediaTek
Model řadiče WLAN
MediaTek MT7925
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů USB 3.2 (3.1 generace 2) typu C *
2
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x4
1
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Název barvy
Černá
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
RGB osvětlení paměti
Yes
Rok uvedení na trh
2025
Výkon
Tržní kategorie
Hraní
Čipset základní desky
AMD B650
Typ základní desky
Micro ATX
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (1leté předplatné), Bezplatná zkušební verze Adobe na 1 měsíc; Bezplatná zkušební verze služby Xbox Game Pass na 1 měsíc
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP umělá inteligence
AI PC
HP GTIN (EAN/UPC)
198990710662
HP segment
Domácí
Příkon
Napájecí zdroj *
1000 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50 - 60 Hz
Certifikace 80PLUS
80 PLUS Gold
Udržitelnost
Udržitelné technologie a materiály
Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; 20% podíl recyklovaných plastů pocházejících z odpadu koncových spotřebitelů; Barva na vodní bázi; 10 % recyklovaných kovů; sáček z LDPE obsahuje 30 % recyklovaného plastu
Hmotnost a rozměry
Šířka *
210 mm
Hloubka *
408 mm
Výška *
410 mm
Hmotnost *
14,5 kg
Šířka balení
590 mm
Hloubka balení
332 mm
Výška balení
583 mm
Hmotnost včetně balení
18,5 kg
Obsah balení
Včetně klávesnice
Yes
Obrazovka
Integrovaný displej *
No
Technical details
URL obecného nařízení o bezpečnosti výrobků (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Záruka výrobce
2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka.