location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16L Gaming Desktop TG03-0904nc PC Intel Core Ultra 5 225F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Bílá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16L
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 16L Gaming Desktop TG03-0904nc PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B9EA3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990709918 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 23 Apr 2025 15:05:40
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (8.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 16L Gaming Desktop TG03-0904nc PC Intel Core Ultra 5 225F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Bílá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní PC Bílá 400 W
  • - Intel Core Ultra 5 225F Počet jader procesoru: 10
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB
  • - Připojení na síť Ethernet 10,1000,2500,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.4
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[6]

Zahraj si jakoukoli hru a úkoly díky výkonným procesorům Intel Core™ Ultra.
Zahraj si jakoukoli hru a úkoly díky výkonným procesorům Intel Core™ Ultra.

Procesory Intel Core™ Ultra přinášejí vylepšený výkon pro hry i produktivitu díky vylepšenému chlazení, tiššímu provozu a vyšším rychlostem.[7]

Extrémní rychlost
Extrémní rychlost

Grafické procesory NVIDIA GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci.[8]

1TB disk PCIe Gen4 NVMe™ M.2 SSD
1TB disk PCIe Gen4 NVMe™ M.2 SSD

1TB disk PCIe Gen4 NVMe M.2 SSD s vysokorychlostním přenosem dat nabízí bleskovou rychlost a efektivní úložiště.[9]

Technologie DTS: X Ultra
Technologie DTS: X Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě.[10]

USB Type-C s přenosovou rychlostí signálu 10 Gb/s
USB Type-C s přenosovou rychlostí signálu 10 Gb/s

Zapoj externí úložiště pomocí portu USB Type-C s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.[11]

Dvoukanálová paměť
Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Bezproblémové připojení
Bezproblémové připojení

Vychutnej si bleskovou gigabitovou přenosovou rychlost díky kartě Wi-Fi 6 (2x2) a Bluetooth 5.3[12]

Udržitelný design
Udržitelný design

I maličkosti mají velký význam. Tento notebook je vyroben z udržitelných materiálů, jako je recyklovaný plast od spotřebitelů.[13]

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub představuje jedinečné centrum, které ti zajistí lepší herní zážitky. OMEN Gaming Hub ti bude při hraní pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém herním zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně – včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[14]

Připrav se na skvělé herní zážitky
Připrav se na skvělé herní zážitky

Užívej si plynulejší hraní a vylepšené chlazení díky ventilátorům procesoru, vylepšenému proudění vzduchu a přizpůsobitelnému osvětlení.

Nepatrné rozměry, velké herní možnosti
Nepatrné rozměry, velké herní možnosti

Osvěž svůj prostor díky stylovému kompaktnímu designu, který je ideální pro relaxaci a hraní.

Přizpůsob si herní zážitky
Přizpůsob si herní zážitky

Uprav si nastavení podle svých představ díky přizpůsobitelnému osvětlení RGB a doporučením osobního nastavení pro hru v aplikaci OGH.

Udržitelnost na prvním místě
Udržitelnost na prvním místě

Inovace s cílem a záměrem[3,4] mít vliv na pozitivní a trvalé změny [5,6].

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
225F
Počet jader procesoru
10
Počet vláken procesoru
10
Takt procesoru při přetaktování
4,9 GHz
Výkonná jádra
6
Účinná jádra
4
Max. turbo frekvence jádra (výkon)
4,9 GHz
Max. turbo frekvence jádra (úspora)
4,4 GHz
Základní frekvence výkonných jader
3,3 GHz
Základní frekvence efektivních jader
2,7 GHz
Vyrovnávací paměť procesoru
20 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
121 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Celkový výkon procesoru až
19 TOPs
Výkon NPU až
13 TOPs
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x DIMM
Frekvence paměti
5600 MHz
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4060
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 2500, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Počítačová síť
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet připojení DisplayPorts
1
Verze DisplayPortu
1.4a
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Tower
Název barvy
Sněhově bílá
Hlasitost
16 l
Umístění / poloha
Svislý
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Bílá
Rok uvedení na trh
2025
Výkon
Tržní kategorie
Hraní
Ochrana heslem
Yes
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (1leté předplatné), 1měsíční bezplatná zkušební verze softwaru Adobe
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Zásuvka pro bezpečnostní zámek Kensington; Visací zámek
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
198990709918
HP segment
Domácí
Příkon
Napájecí zdroj *
400 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50/60 Hz
Udržitelnost
Udržitelné technologie a materiály
55% podíl pospotřebních recyklovaných plastů; 20% podíl recyklovaných kovů
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
337 mm
Výška *
308 mm
Hmotnost *
5,82 kg
Šířka balení
400 mm
Hloubka balení
499 mm
Výška balení
287 mm
Hmotnost včetně balení
9,81 kg
Obsah balení
Včetně klávesnice
Yes
Obrazovka
Integrovaný displej *
No
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Rozhraní grafické karty
PCIe x16
Manufacturer warranty
2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka.
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)