location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniDesk Slim Desktop S03-0053nc PC Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD FreeDOS Tower Černá, Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniDesk
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniDesk Slim Desktop S03-0053nc PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B9ES1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990719009 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 29 Apr 2025 15:58:51
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniDesk Slim Desktop S03-0053nc PC Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD FreeDOS Tower Černá, Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový PC Černá, Stříbrná 180 W
  • - Intel® Core™ i7 i7-14700 Počet jader procesoru: 20
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - FreeDOS
Více>>>
Procesor Intel Core™ i3,5,7
Procesor Intel Core™ i3,5,7

Výkon, který potřebujete ke spojení a učení. Výkon a grafika procesoru Intel Core™ vám pomohou s jistotou se orientovat a spolupracovat. Užijte si pohlcující zážitky s vysoce kvalitními procesory Intel Core™.[5]

EPEAT Gold s Climate+
EPEAT Gold s Climate+

S certifikací EPEAT Gold s Climate+ se rozhodujete pro zodpovědnost a klimatická opatření.[6]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[7]

Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.
Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.

Stvořeno pro lepší zítřky. Navrženo s použitím recyklovaných kovů a recyklovaných plastů od spotřebitelů pro snížení dopadu na životní prostředí a podporu mimořádné energetické účinnosti.[8]

Až 180W napájecí zdroj 80 Plus s certifikací Gold

Napájejte snadno veškerý vysoce výkonný hardware[9]

Bezproblémové připojení
Bezproblémové připojení

S bezdrátovou kartou Wi-Fi 6 a Bluetooth 5.4 se můžete těšit na vyšší rychlosti, lepší výkon a větší kapacitu.[10]

USB Type-C s přenosovou rychlostí signálu 10 Gb/s
USB Type-C s přenosovou rychlostí signálu 10 Gb/s

Zapoj externí úložiště pomocí portu USB Type-C s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.[11]

DisplayPort™
DisplayPort™

Tento výkonný digitální video a zvukový port přenáší obsah v rozlišení až 8K a umožňuje v jednu chvíli připojit několik monitorů.[12]

512GB disk PCIe Gen4 NVMe™ M.2 SSD
512GB disk PCIe Gen4 NVMe™ M.2 SSD

Díky vysokorychlostnímu přenosu dat nabízí 512GB disk PCIe Gen4 NVMe M.2 SSD bleskovou rychlost a efektivní úložiště.[13]

DDR5 RAM
DDR5 RAM

DDR5 je nejnovější standard paměti RAM, která pracuje efektivně a spolehlivě při vyšších rychlostech. Širší pásmo přináší vyšší výkon.

Nenáročná technologie pro domácí produktivitu
Nenáročná technologie pro domácí produktivitu

Procesor Intel[1], rychlé přenosy dat a snadno přístupná klávesa Copilot[2] vám umožní snadnou domácí produktivitu.

Tenká konstrukce, více místa
Tenká konstrukce, více místa

Stolní počítač HP OmniDesk Slim díky svému tenkému designu splyne s jakýmkoli interiérem a zároveň uvolní prostor.

Bezproblémová konektivita pro domácnosti s více zařízeními
Bezproblémová konektivita pro domácnosti s více zařízeními

Připojte se snadno díky nejnovějším portům a užívejte si spolehlivou technologii Wi-Fi 6[3] pro bezproblémové online zážitky.

Spolehlivý výkon, zodpovědný design
Spolehlivý výkon, zodpovědný design

Stolní počítač HP OmniDesk Slim obsahuje recyklované kovy a recyklované plasty od spotřebitelů[4].

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
Intel Core i7-14xxx
Model procesoru *
i7-14700
Počet jader procesoru
20
Počet vláken procesoru
28
Takt procesoru při přetaktování
5,4 GHz
Výkonná jádra
8
Účinná jádra
12
Max. turbo frekvence jádra (výkon)
5,3 GHz
Max. turbo frekvence jádra (úspora)
4,2 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence efektivních jader
1,5 GHz
Patice procesoru
LGA 1700
Vyrovnávací paměť procesoru
33 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
219 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x DIMM
Frekvence paměti
5600 MHz
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 2.0 *
4
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Počet připojení DisplayPorts
1
Verze DisplayPortu
1.4a
Počet portů Ethernetu (RJ-45)
1
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Tower
Název barvy
Meteoricky stříbrná
Umístění / poloha
Svislý
Barva *
Černá, Stříbrná
Rok uvedení na trh
2025
Výkon
Tržní kategorie
Prémiový
Čipset základní desky
Intel H770
Ochrana heslem
Yes
Typ produktu *
PC
Software
Poskytovaný operační systém *
FreeDOS
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Zásuvka pro bezpečnostní zámek Kensington; Visací zámek
HP GTIN (EAN/UPC)
198990719009
HP segment
Domácí
Příkon
Napájecí zdroj *
180 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50/60 Hz
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
55% podíl pospotřebních recyklovaných plastů; 20% podíl recyklovaných kovů
Hmotnost a rozměry
Šířka *
304 mm
Hloubka *
100 mm
Výška *
295 mm
Hmotnost *
3,8 kg
Šířka balení
499 mm
Hloubka balení
200 mm
Výška balení
398 mm
Hmotnost včetně balení
6,2 kg
Obsah balení
Včetně klávesnice
Yes
Konektivita klávesnice
Bezdrátový
Obrazovka
Integrovaný displej *
No
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Typ klávesnice
USB
Manufacturer warranty
2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka.
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)