location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip 14-fh0000nc Copilot+ PC Intel Core Ultra 5 226V Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook Ultra Flip
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip 14-fh0000nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B9NY3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990762685 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Jul 2025 10:30:57
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra Flip 14-fh0000nc Copilot+ PC Intel Core Ultra 5 226V Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Hybridní (2v1) Konvertibilní (skládací) Šedá
  • - Intel Core Ultra 5 226V Počet jader procesoru: 8
  • - Dotyková obrazovka 35,6 cm (14") 3K 2880 x 1800 px OLED LED podsvícení 16:10
  • - 16 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 130V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-polymerová (LiPo) 64 Wh 16,25 h 65 W
  • - Windows 11 Pro
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[8]

Procesory Intel Core™ Ultra
Procesory Intel Core™ Ultra

Usnadněte si plnění náročných úkolů s procesory Intel Core™ Ultra. Zrychlete používání stovek aplikací s podporou umělé inteligence.[9]

Intel Arc™
Intel Arc™

Popusťte uzdu své představivosti s novými grafickými řešeními, hardwarem, softwarem a službami Intel Arc™. Vše navrženo tak, aby vám umožnilo hrát, tvořit a streamovat – bez omezení.

Displej OLED 2,8K
Displej OLED 2,8K

Rozlišení 2 880 × 1 800 zobrazuje ohromující detaily a přesné barvy.

Sklo Corning Gorilla 5
Sklo Corning Gorilla 5

Sklo Corning Gorilla Glass 5 zvyšuje ochranu displeje zařízení. Navíc se můžete spolehnout na zvýšenou odolnost, speciální zpevnění konstrukce a nižší hmotnost, aby vám nic nebránilo v pohodlném používání.

Copilot ve Windows s klávesou Copilot
Copilot ve Windows s klávesou Copilot

Funkce Copilot ve Windows vám dává inteligentní odpovědi. Přístup pouhým stisknutím klávesy Copilot.[10]

Intel Evo™
Intel Evo™

Platforma Intel Evo™ přináší dokonalou kombinaci výkonu, odezvy, výdrže baterie a strhujícího obrazu v nové třídě notebooků. Díky uznávaným designům společnosti Intel můžeš využívat notebook kdekoli.[11]

McAfee Online Protection (30denní zkušební verze)
McAfee Online Protection (30denní zkušební verze)

Zabezpečte zařízení díky oceněnému antiviru a online ochraně. Bezplatná zkušební verze zahrnuje zabezpečenou VPN pro ochranu soukromí a dat při procházení veřejné sítě Wi-Fi[12]

Důmyslné zpracování
Důmyslné zpracování

Společnost HP využívá stále větší množství recyklovaných, obnovitelných a neoriginálních surovin. Protože i maličkosti mají velký význam, obsahuje tento výrobek určité procento recyklovaných kovů.[13]

Důmyslné zpracování
Důmyslné zpracování

Společnost HP využívá stále větší množství recyklovaných, obnovitelných a neoriginálních surovin. Tento produkt byl vyroben s ohledem na životní prostředí a obsahuje podíl plastů končících v oceánech.[14]

EPEAT Gold s Climate+
EPEAT Gold s Climate+

S certifikací EPEAT Gold s Climate+ se rozhodujete pro zodpovědnost a klimatická opatření.[15]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[16]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Nabijte vypnuté zařízení z 0 na 50 % své kapacity přibližně za 45 minut.[17]

Bezdrátová karta Bluetooth 5.4
Bezdrátová karta Bluetooth 5.4

Bluetooth 5.4 přichází se dvěma novými funkcemi, které společně poskytují bezproblémové připojení.[18]

Závěrka kamery
Závěrka kamery

Soukromí si můžete zachovat i jinak než přelepením kamery nevzhlednou lepicí páskou. Chraňte své soukromí a zabezpečení pomocí viditelné fyzické závěrky, která vypne kameru počítače, když ji nepoužíváte.

9MP IR AI camera
9MP IR AI camera

Naše pokročilá 9Mpx kamera s funkcí AI ISP a automatickým přepínáním HDR přenáší nádherně čistý obraz a využívá adaptivní osvětlení. Pořizujte jasné a čisté snímky za jakýchkoli světelných podmínek.[19]

1TB disk PCIe Gen4 NVMe™ Performance M.2 SSD
1TB disk PCIe Gen4 NVMe™ Performance M.2 SSD

Díky vysokorychlostnímu přenosu dat nabízí 1TB disk PCIe Gen4 NVMe Performance M.2 SSD bleskovou rychlost a efektivní úložiště.[20]

Technologie DTS: X Ultra
Technologie DTS: X Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě.[21]

Zrychlete tvorbu kreativních projektů s výkonem poháněným umělou inteligencí
Zrychlete tvorbu kreativních projektů s výkonem poháněným umělou inteligencí

Dejte volný průchod své tvořivosti díky procesoru Intel Core Ultra™[1] a baterii s celodenní výdrží[2].

Zvládněte více za méně času s personalizovanou AI
Zvládněte více za méně času s personalizovanou AI

Optimalizujte pracovní postupy a plnění úkolů pomocí vyhrazeného modulu AI o výkonu až 48 TOPS[3] a personalizovaných funkcí AI.

Spolehněte se na bezproblémové a bezpečné připojení
Spolehněte se na bezproblémové a bezpečné připojení

Pro plnohodnotné připojení je k dispozici 9Mpx kamera s AI, Windows Studio Effects[4], Wi-Fi 7[5] a Poly Camera Pro.

Navrženo s ohledem na planetu
Navrženo s ohledem na planetu

Produkt obsahuje recyklované kovy a plasty[6] a má certifikaci EPEAT Gold s Climate+[7].

Vzhled
Název barvy
Zatmění šedá
Typ produktu *
Hybridní (2v1)
Barva *
Šedá
Formát *
Konvertibilní (skládací)
Tržní kategorie
Prémiový
Rok uvedení na trh
2025
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
2880 x 1800 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
3K
Typ panelu
OLED
LED podsvícení
Yes
Nativní poměr stran
16:10
Typ skla displeje
Gorilla Glass
Technologie rámečku displeje
Micro-Edge
Jas displeje
400 cd/m²
Maximální jas displeje (HDR)
500 cd/m²
Jas pro standardní dynamický rozsah (SDR)
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
DCI-P3
Barevný gamut
100%
Doba odezvy displeje
0,2 ms
Maximální rychlost obnovy
120 Hz
Podpora HDR
Yes
Technologie vysokého dynamického rozsahu (HDR)
High Dynamic Range (HDR) 500
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
226V
Počet jader procesoru
8
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,5 GHz
Výkonná jádra
4
Jádra s nízkou energetickou účinností
4
Max. turbo frekvence jádra (výkon)
4,5 GHz
Max. turbo frekvence jádra s nízkou energetickou účinností
3,5 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence s nízkou energetickou účinností jádra
2100 MHz
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
17 W
Maximální turbo výkon
37 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Celkový výkon procesoru až
97 TOPs
Výkon NPU až
40 TOPs
Výkon GPU až
53 TOPs
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5x-SDRAM
Frekvence paměti
8533 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
16 GB
Přenosová rychlost dat paměti
8533 MT/s
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel Arc Graphics
Model grafického adaptéru na kartě *
Intel Arc Graphics 130V
Zvuk
Zvukový systém
DTS:X Ultra
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
4
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
9 MP
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 7 (802.11be)
Standardy Wi-Fi
Wi-Fi 7 (802.11be)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 7 BE201
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Výkon
Čipset základní desky
Intel® SoC
Akcelerometr
Yes
Gyroskop
Yes
Teplotní senzor
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
Darker eclipse gray
Software
Copilot+ PC
Yes
Předinstalovaný software
Windows Studio Effects; Copilot ve Windows s klávesou Copilot, McAfee Online Protection 30-day trial; PC Game Pass 3-month trial
Software na vyzkoušení
McAfee Online Protection, Microsoft 365; PC Game Pass
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Quad Speakers
HP Security tools (bezpečnostní nástroje)
Klávesa pro ztlumení mikrofonu; Fyzická krytka kamery pro ochranu soukromí
Poskytnutý HP software
myHP; HP AI Companion
HP segment
Domácí
HP GTIN (EAN/UPC)
198990762685
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
64 Wh
Výdrž baterie (max.)
16,25 h
Výdrž baterie při přehrávání videa
20,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Nabíjecí port USB typu C *
Yes
USB Power Delivery
Yes
Bezpečnost
Čtečka otisků prstů
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Šasi reproduktorů a rámeček z plastů končících v oceánech; Kryt, rám klávesnice, základna a kryty pantů z recyklovaných kovů; Klávesy a nůžkový mechanismus obsahují recyklovaný plast od spotřebitelů
Hmotnost a rozměry
Šířka
313,7 mm
Hloubka
216,2 mm
Výška
14,9 mm
Hmotnost *
1,34 kg
Údaje o balení
Šířka balení
80 mm
Hloubka balení
380 mm
Výška balení
280 mm
Hmotnost včetně balení
2,5 kg
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Manufacturer warranty
2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka.
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)