location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fc0612nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fc0612nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
BD2D7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990887661 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 21 Jul 2025 12:32:58
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-fc0612nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všední Laptop Clamshell Stříbrná
  • - AMD Ryzen™ 5 7520U 2,8 GHz Počet jader procesoru: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px LED podsvícení 16:9
  • - 8 GB LPDDR5-SDRAM 5500 MHz
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 41 Wh 10,5 h 45 W
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[7]

Procesor AMD Ryzen™ 5
Procesor AMD Ryzen™ 5

Poznejte skutečně výjimečný výkon notebooku. Nová revoluční architektura s úžasnou výdrží baterie, výjimečným vícevláknovým zpracováním dat a grafikou Vega hravě zvládá náročnou práci s multimédii.[8]

Grafika AMD Radeon™
Grafika AMD Radeon™

Ať budete hrát hry, nebo sledovat filmy, můžete se spolehnout na vysoký výkon a ničím nerušenou zábavu.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz.[9]

Displej Full HD
Displej Full HD

Usaďte se a vychutnejte si křišťálově čistý obraz v živém podání 2 milionů pixelů. Rozlišení 1 920 x 1 080 zobrazí všechen váš digitální obsah v novém rozměru.[10]

Antireflexní panel
Antireflexní panel

Užívejte si sluníčko a svůj oblíbený obsah s panelem vybaveným antireflexním filtrem. Neodrazivý panel s nízkou úrovní lesku zajistí lepší zobrazení ve venkovním prostředí.

Poměr stran 16 : 9
Poměr stran 16 : 9

S poměrem stran 16 : 9 si můžeš užívat každý detail hry.

Udržitelný design
Udržitelný design

I maličkosti mají velký význam. Tento notebook je vyroben z udržitelných materiálů, jako jsou plasty končící v oceánech a recyklované plasty od spotřebitelů.[11]

Klávesy obsahují recyklovaný plast od spotřebitelů
Klávesy obsahují recyklovaný plast od spotřebitelů

Zaměřili jsme se na udržitelnější design našich klávesnic využitím kláves vyrobených z recyklovaných plastů od spotřebitelů.[12]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[13]

Registrace EPEAT Gold
Registrace EPEAT Gold

Produkty s registrací EPEAT Gold jsou produkty s nejvyšším hodnocením, které splňují všechna kritéria požadovaná normou EPEAT. EPEAT je přední světová ekoznačka pro elektroniku.[14]

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém herním zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně – včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[15]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Nabijte vypnuté zařízení z 0 na 50 % své kapacity přibližně za 45 minut.[16]

Úložiště PCIe SSD
Úložiště PCIe SSD

Díky až 512GB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.

Bezproblémové připojení
Bezproblémové připojení

S bezdrátovou kartou Wi-Fi 6 a Bluetooth️ 5.3 se můžeš těšit na vyšší rychlosti, lepší výkon a větší kapacitu.[17]

Dva reproduktory
Dva reproduktory

Zvyš hlasitost své oblíbené hudby, filmu nebo hry díky dvěma stereofonním reproduktorům.

USB Type-C s přenosovou rychlostí signálu 5 Gb/s
USB Type-C s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-C s přenosovou rychlostí signálu 5 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.[18]

Moderní pohotovostní režim s připojením

Mějte přehled o e-mailech, upozorněních kalendáře a dalších aktivitách, i když nepoužíváš počítač. Počítač zůstává připojený a umožňuje okamžité aktualizace.

Zůstaň ve spojení podle svých podmínek
Zůstaň ve spojení podle svých podmínek

Díky kameře HP True Vision[3] a mikrofonům s potlačením okolního hluku[4] tě každý jasně uvidí i uslyší.

Výkonné zařízení pro celodenní práci kdekoli
Výkonné zařízení pro celodenní práci kdekoli

Procesor AMD[1], dlouhá výdrž baterie, rozsáhlé úložiště a rychlé bezdrátové připojení ti umožní fungovat každý den bez omezení.

Udržitelný design s vizí do budoucna
Udržitelný design s vizí do budoucna

Důmyslně navržený notebook obsahuje recyklované plasty[5] a disponuje registrací EPEAT Gold a certifikací ENERGY STAR[6].

Vzhled
Název barvy
Stříbrná Natural silver
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Tržní kategorie
Všední
Rok uvedení na trh
2025
Design výrobků
Kryt a rám klávesnice s matným lakovaným povrchem, texturovaná základna
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Generace procesoru
AMD Ryzen 7000 Series
Model procesoru *
7520U
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,3 GHz
Takt procesoru *
2,8 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
LPDDR5-SDRAM
Frekvence paměti
5500 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
8 GB
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
Full HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Výrobce ovladače WLAN
Realtek
Bluetooth
Yes
Počítačová síť
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Kombinovaný port sluchátek/mikrofonu
Yes
Výkon
Čipset základní desky
AMD SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
světle šedá
Software
Předinstalovaný software
ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; Měsíční bezplatná zkušební verze služby Adobe; 3měsíční zkušební verze služby PC Game Pass
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Přední kamera
HP TrueVision FHD
HP Security tools (bezpečnostní nástroje)
Klávesa pro ztlumení mikrofonu; Závěrka kamery pro ochranu soukromí; Podpora firmwaru TPM (Trusted Platform Module)
Poskytnutý HP software
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP segment
Domácí
HP GTIN (EAN/UPC)
198990887661
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Výdrž baterie (max.)
10,5 h
Výdrž baterie při přehrávání videa
11,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Příkon
Výkon adaptéru
45 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Ocean-bound plastic in speaker enclosure(s);Keyboard keycaps and scissors contain post-consumer recycled plastic
Hmotnost a rozměry
Šířka
359,8 mm
Hloubka
236 mm
Výška
18,6 mm
Hmotnost *
1,59 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
520 mm
Výška balení
305 mm
Hmotnost včetně balení
2,29 kg
Obsah balení
AC adaptér *
Yes
Technical details
URL obecného nařízení o bezpečnosti výrobků (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Další charakteristiky
Počet reproduktorů
2
Záruka výrobce
2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka.
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)