location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniDesk AI M03-0902nc Intel Core Ultra 5 225 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Tower PC AI PC Dřevo, Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniDesk
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AI M03-0902nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
BQ2M7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251435119 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 13 Jul 2025 04:33:35
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniDesk AI M03-0902nc Intel Core Ultra 5 225 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Tower PC AI PC Dřevo, Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový PC Dřevo, Černá 500 W
  • - Intel Core Ultra 5 225 Počet jader procesoru: 10
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 1 TB SSD
  • - Intel Graphics
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[4]

Grafika Intel
Grafika Intel

Užívejte si živý a pohlcující obraz v kreativních aplikacích a hrách.[5]

EPEAT Gold s Climate+
EPEAT Gold s Climate+

S certifikací EPEAT Gold s Climate+ se rozhodujete pro zodpovědnost a klimatická opatření.[6]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[7]

Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.
Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.

Stvořeno pro lepší zítřky. Navrženo s použitím recyklovaných kovů a recyklovaných plastů od spotřebitelů pro snížení dopadu na životní prostředí a podporu mimořádné energetické účinnosti.[8]

Až 500W napájecí zdroj 80 Plus s certifikací Platinum

Vysoký výkon hardwaru vyžaduje napájecí zdroj, který dokáže držet krok s jeho obrovskými požadavky. Můžete snadno napájet více pevných disků, dvě grafické karty a procesory náročné na výkon.[9]

Bezproblémové připojení
Bezproblémové připojení

S bezdrátovou kartou Wi-Fi 6 a Bluetooth 5.4 se můžete těšit na vyšší rychlosti, lepší výkon a větší kapacitu.[10]

USB Type-C s přenosovou rychlostí signálu 10 Gb/s
USB Type-C s přenosovou rychlostí signálu 10 Gb/s

Zapoj externí úložiště pomocí portu USB Type-C s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.[11]

DisplayPort™
DisplayPort™

Tento výkonný digitální video a zvukový port přenáší obsah v rozlišení až 8K a umožňuje v jednu chvíli připojit několik monitorů.[12]

1TB disk PCIe Gen4 NVMe™ M.2 SSD
1TB disk PCIe Gen4 NVMe™ M.2 SSD

1TB disk PCIe Gen4 NVMe M.2 SSD s vysokorychlostním přenosem dat nabízí bleskovou rychlost a efektivní úložiště.[13]

DDR5 RAM
DDR5 RAM

DDR5 je nejnovější standard paměti RAM, která pracuje efektivně a spolehlivě při vyšších rychlostech. Širší pásmo přináší vyšší výkon.

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém herním zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně – včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[14]

Nastartujte svou každodenní produktivitu
Nastartujte svou každodenní produktivitu

Zvládněte každodenní úkoly díky procesoru Intel Core™ Ultra s integrovanou umělou inteligencí[1], technologií a velkým úložištěm.

Bezproblémová konektivita pro domácnosti s více zařízeními
Bezproblémová konektivita pro domácnosti s více zařízeními

Připojte svá zařízení k nejnovějším portům USB a užívejte si plynulé online zážitky s rychlou technologií Wi-Fi.

Důmyslně vyrobený stolní počítač s moderním designem
Důmyslně vyrobený stolní počítač s moderním designem

Stolní počítač s umělou inteligencí a moderním dekorem inspirovaným dřevem, který dokonale zapadne do jakéhokoli prostředí.

Důmyslně navrženo pro lepší zítřky
Důmyslně navrženo pro lepší zítřky

Stolní počítač HP OmniDesk AI obsahuje recyklované kovy a recyklované plasty od spotřebitelů[3].

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
225
Počet jader procesoru
10
Počet vláken procesoru
10
Takt procesoru při přetaktování
4,9 GHz
Výkonná jádra
6
Účinná jádra
4
Max. turbo frekvence jádra (výkon)
4,9 GHz
Max. turbo frekvence jádra (úspora)
4,4 GHz
Základní frekvence výkonných jader
3,3 GHz
Základní frekvence efektivních jader
2,7 GHz
Patice procesoru
LGA 1851 (Socket V1)
Vyrovnávací paměť procesoru
20 MB
Typ paměti cache procesoru
Smart Cache
Základní výkon procesoru
65 W
Maximální turbo výkon
121 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Celkový výkon procesoru až
23 TOPs
Výkon NPU až
13 TOPs
Výkon GPU až
4 TOPs
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x DIMM
Přenosová rychlost dat paměti
5600 MT/s
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel Graphics
Model grafického adaptéru na kartě *
Intel Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet připojení DisplayPorts
1
Verze DisplayPortu
1.4a
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Tower
Název barvy
Dark wood
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Dřevo, Černá
Výkon
Tržní kategorie
Prémiový
Čipset základní desky
Intel B860
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
Poskytnutý HP software
HP Connection Optimizer; OMEN Gaming Hub; HP Enhanced Lighting
HP umělá inteligence
AI PC
HP segment
Domácí
Příkon
Napájecí zdroj *
500 W
Certifikace 80PLUS
80 PLUS Platinum
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
337 mm
Hloubka *
155 mm
Výška *
315 mm
Hmotnost *
5,34 kg
Šířka balení
499 mm
Hloubka balení
400 mm
Výška balení
287 mm
Hmotnost včetně balení
8,41 kg
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Obrazovka
Integrovaný displej *
No
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)