location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio X 27-cs1010nc Copilot+ PC Intel Core Ultra 5 226V 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB LPDDR5x-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 7 (802.11be) Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniStudio X
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cs1010nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
BQ5F4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251448348 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Jul 2025 07:17:52
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniStudio X 27-cs1010nc Copilot+ PC Intel Core Ultra 5 226V 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB LPDDR5x-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 7 (802.11be) Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový All-in-One PC (vše v jednom) Stříbrná 180 W
  • - Intel Core Ultra 5 226V Počet jader procesoru: 8
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 130V
  • - 5 MP
  • - Wi-Fi 7 (802.11be) Připojení na síť Ethernet Bluetooth 5.4
  • - Windows 11 Pro
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[7]

Procesory Intel Core™ Ultra
Procesory Intel Core™ Ultra

Usnadněte si plnění náročných úkolů s procesory Intel Core™ Ultra. Zrychlete používání stovek aplikací s podporou umělé inteligence.[8]

Intel Arc™
Intel Arc™

Popusťte uzdu své představivosti s novými grafickými řešeními, hardwarem, softwarem a službami Intel Arc™. Vše navrženo tak, aby vám umožnilo hrát, tvořit a streamovat – bez omezení.

Displej Full HD
Displej Full HD

Usaďte se a vychutnejte si křišťálově čistý obraz v živém podání 2 milionů pixelů. Rozlišení 1 920 x 1 080 zobrazí všechen váš digitální obsah v novém rozměru.[9]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz.[10]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[11]

Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.
Při výrobě byly použity recyklované kovy a pospotřební recyklované plasty.

Stvořeno pro lepší zítřky. Navrženo s použitím recyklovaných kovů a recyklovaných plastů od spotřebitelů pro snížení dopadu na životní prostředí a podporu mimořádné energetické účinnosti.[12]

Poly Camera Pro

Poly Camera Pro vylepšuje vaše videohovory pomocí umělé inteligence a umožňuje vychutnat si křišťálově čisté video, přizpůsobitelná nastavení a profesionální funkce pro skutečně pohlcující zážitek z videokonferencí a spolupráce.

Úložiště PCIe SSD
Úložiště PCIe SSD

Díky až 1TB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.

USB Type-A s přenosovou rychlostí signálu 10 Gb/s
USB Type-A s přenosovou rychlostí signálu 10 Gb/s

Zapojte externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 10 Gb/s.[13]

Výstup HDMI
Výstup HDMI

Nikdy nebylo snazší k zařízení připojit větší nebo druhý displej. Výstup HDMI umožňuje přenášet video HD a zvuk pomocí jediného standardního kabelu.

16 GB paměti LPDDR5 RAM
16 GB paměti LPDDR5 RAM

Spolehni se na rychlý a svižný výkon díky energeticky úsporné paměti LPDDR5 s kapacitou 16 GB. Počítač podporuje vyšší přenosové rychlosti s menší latencí a rychlejší přenosy souborů a načítání aplikací.

Bezdrátová karta Intel Wi-Fi 7 BE201 (2×2) a Bluetooth 5.4
Bezdrátová karta Intel Wi-Fi 7 BE201 (2×2) a Bluetooth 5.4

Těšte se na plynulejší bezdrátové připojení s kartou Wi-Fi 7 (2×2) a Bluetooth 5.4, která zajistí robustní připojení pro všechna vaše zařízení.[14]

5Mpx infračervená kamera s časovou redukcí šumu a dvěma integrovanými digitálními mikrofony
5Mpx infračervená kamera s časovou redukcí šumu a dvěma integrovanými digitálními mikrofony

Vysoce kvalitní kamera umožňuje videochatovat v úžasných detailech s rozlišením až 2 592 x 1 944.[15]

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém herním zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně – včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[16]

Mimořádně bohatý zvukový prožitek
Mimořádně bohatý zvukový prožitek

Dvojice reproduktorů HP a zvuk vyladěný ve spolupráci s odborníky v Bang & Olufsen oživí každou zábavu procítěně vnímaným zvukem. Probuďte své smysly s dokonalým zvukem na počítači.

McAfee Online Protection (30denní zkušební verze)
McAfee Online Protection (30denní zkušební verze)

Zabezpečte zařízení díky oceněnému antiviru a online ochraně. Bezplatná zkušební verze zahrnuje zabezpečenou VPN pro ochranu soukromí a dat při procházení veřejné sítě Wi-Fi[17]

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

S Dropboxem můžete ukládat a synchronizovat svůj obsah online. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením.[18]

Produktivita vylepšená umělou inteligencí, která s vámi bude spolupracovat
Produktivita vylepšená umělou inteligencí, která s vámi bude spolupracovat

Zrychlete multitasking s umělou inteligencí díky procesoru Intel Core™ Ultra[1], ultrarychlému rozhraní Wi-Fi a funkci Copilot+[2].

Jedinečná zábava a originální připojení
Jedinečná zábava a originální připojení

Přecházejte bez problémů od práce k zábavě díky 5MPx kameře[3] s efekty Windows Studio a živým, působivým displejem.

Navrženo přímo pro tebe a tvou pohodu
Navrženo přímo pro tebe a tvou pohodu

Objev smysluplné možnosti využití s podporou umělé inteligence, které tě upozorní na vzdálenost od obrazovky nebo čas strávený u obrazovky.

Postaven pro potřeby sdílené budoucnosti
Postaven pro potřeby sdílené budoucnosti

Obsahuje recyklované kovy[4] a recyklované plasty[5]. Certifikace EPEAT Gold s certifikacemi Climate+[6] a ENERGY STAR.

Obrazovka
Úhlopříčka displeje *
68,6 cm (27")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
Jas displeje
300 cd/m²
Typ panelu
IPS
Barevný prostor
sRGB
Antireflexní obrazovka
Yes
Barevný gamut
99%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
226V
Počet jader procesoru
8
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,5 GHz
Výkonná jádra
4
Jádra s nízkou energetickou účinností
4
Max. turbo frekvence jádra (výkon)
4,5 GHz
Max. turbo frekvence jádra s nízkou energetickou účinností
3,5 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence s nízkou energetickou účinností jádra
2100 MHz
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
Smart Cache
Patice procesoru
BGA
Základní výkon procesoru
17 W
Maximální turbo výkon
37 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Celkový výkon procesoru až
97 TOPs
Výkon NPU až
40 TOPs
Výkon GPU až
53 TOPs
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5x-SDRAM
Maximální vnitřní paměť *
16 GB
Frekvence paměti
8533 MHz
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Grafika
Produktová řada integrovaného grafického adaptéru
Intel Arc Graphics
Model grafického adaptéru na kartě *
Intel Arc Graphics 130V
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
5 W
Zabudovaný mikrofon
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 7 (802.11be)
Standardy Wi-Fi
Wi-Fi 7 (802.11be)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 7 BE201
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Bluetooth *
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet portů USB4 Gen 3×2 *
1
Počet HDMI portů *
2
Verze HDMI
1.4
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Název barvy
Meteor silver
Barva *
Stříbrná
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Prémiový
Software
Copilot+ PC
Yes
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP segment
Domácí
Příkon
Výkon adaptéru
180 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Hmotnost a rozměry
Šířka (s podstavcem)
612,4 mm
Hloubka (s podstavcem)
200 mm
Výška (s podstavcem)
537,1 mm
Hmotnost (se stojánkem)
8,4 kg
Hmotnost
8,4 kg
Šířka balení
760 mm
Hloubka balení
163 mm
Výška balení
480 mm
Hmotnost včetně balení
14,7 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Typ skříně
Vše v jednom
Integrovaný displej
Yes
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)