location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L GT22-3593nc Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 5090 Windows 11 Home Tower PC AI PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-3593nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
BQ8S5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251465529 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 23 Jul 2025 07:47:14
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 45L GT22-3593nc Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 5090 Windows 11 Home Tower PC AI PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní PC Černá 1200 W
  • - Intel Core Ultra 9 285K Počet jader procesoru: 24
  • - 64 GB DDR5-SDRAM 4 x 16 GB
  • - 4 TB SSD
  • - NVIDIA GeForce RTX 5090 32 GB Intel Graphics
  • - Připojení na síť Ethernet 10,1000,2500,100 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[2]

Zahraj si jakoukoli hru a úkoly díky výkonným procesorům Intel Core™ Ultra.
Zahraj si jakoukoli hru a úkoly díky výkonným procesorům Intel Core™ Ultra.

Procesory Intel Core™ Ultra přinášejí vylepšený výkon pro hry i produktivitu díky vylepšenému chlazení, tiššímu provozu a vyšším rychlostem.[3]

Nová pravidla hry
Nová pravidla hry

Grafické procesory GeForce RTX™ řady 50 poháněné grafikou NVIDIA Blackwell přinášejí hráčům a tvůrcům revoluční možnosti umělé inteligence. Znásobte výkon s NVIDIA DLSS 4, generujte obrázky bezprecedentní rychlostí a popusťte uzdu své kreativitě s NVIDIA Studio.[4]

Disk PCIe NVMe™ M.2 SSD
Disk PCIe NVMe™ M.2 SSD

Díky až 2TB bleskovému úložišti PCIe NVMe™ M.2 SSD spustíš systém během několika sekund.

Technologie DTS: X Ultra
Technologie DTS: X Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě.[5]

USB Type-A s přenosovou rychlostí signálu 5 Gb/s
USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s.[6]

Port sítě Ethernet
Port sítě Ethernet

Pokud máte k dispozici přerušované bezdrátové připojení, můžete rychle zapojit kabel Ethernet a spolehlivě se připojit k internetu a zapomenout na potíže s Wi-Fi připojením.

Paměť Kingston FURY DDR5
Paměť Kingston FURY DDR5

Blesková až 64GB paměť Kingston FURY DDR5 Heatsink RAM umocní výkon počítače, od multitaskingu až po hraní her.

Bezproblémové připojení
Bezproblémové připojení

Kombinace rozhraní Wi-Fi 7 a Bluetooth 5.4 poskytuje bezproblémové bezdrátové připojení.[7]

OMEN CRYO CHAMBER™
OMEN CRYO CHAMBER™

Spolehni se na revoluční chlazení díky patentovanému systému OMEN CRYO CHAMBER™, který umožňuje kapalinovému chladiči směrovat čerstvý, studený vzduch z okolního prostředí k chlazení procesoru.

Kapalinové chlazení
Kapalinové chlazení

Spolehlivý systém řízení teploty tiše a účinně odvádí teplo od vysokovýkonných procesorů a pomáhá tak chránit citlivé komponenty před přehříváním.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub představuje jedinečné centrum, které ti zajistí lepší herní zážitky. OMEN Gaming Hub ti bude při hraní pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahrajte si stovky počítačových her na novém zařízení HP a 3 měsíce předplatného PC Game Pass – včetně EA Play. Díky neustále přibývajícím novým hrám si můžete vždy zahrát něco nového [1] [2].[8]

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Umožňuje kapalinovému chladiči nasávat studený vzduch z okolního prostředí a chladit tak procesor.

Bezproblémové rozšíření
Bezproblémové rozšíření

Vylepšuj a rozšiřuj snadno paměť, úložiště a vnitřní rozšiřující sloty podle svých herních potřeb.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub ti bude pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

Udržitelnost na prvním místě
Udržitelnost na prvním místě

Vyrobeno z barvy na vodní bázi.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 9
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
285K
Počet jader procesoru
24
Počet vláken procesoru
24
Takt procesoru při přetaktování
5,7 GHz
Výkonná jádra
8
Účinná jádra
16
Max. turbo frekvence jádra (výkon)
5,5 GHz
Max. turbo frekvence jádra (úspora)
4,6 GHz
Základní frekvence výkonných jader
3,7 GHz
Základní frekvence efektivních jader
3,2 GHz
Vyrovnávací paměť procesoru
36 MB
Typ paměti cache procesoru
Smart Cache
Základní výkon procesoru
125 W
Maximální turbo výkon
250 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Celkový výkon procesoru až
36 TOPs
Výkon NPU až
13 TOPs
Výkon GPU až
8 TOPs
Paměť
Vnitřní paměť *
64 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
4 x 16 GB
Paměťové sloty
4x DIMM
Přenosová rychlost dat paměti
5600 MT/s
Úložná média
Celková kapacita úložiště *
4 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
2
Celková kapacita SSD
4 TB
Počet instalovaných SSD
2
Kapacita disku SSD
2 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 5090
Paměť grafické karty
32 GB
Typ diskrétní grafické paměti
GDDR7
Počet diskrétních grafických adaptérů
1
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel Graphics
Model grafického adaptéru na kartě *
Intel Graphics
Počet HDMI portů grafického adaptéru
1
Počet DisplayPort portů grafického adaptéru
3
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 2500, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 7 (802.11be)
Počítačová síť
Standardy Wi-Fi
Wi-Fi 7 (802.11be)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 7 BE200
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 2.0 *
6
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Intel® Thunderbolt 4
Yes
Počet portů Thunderbolt 4
1
Počet HDMI portů *
1
Verze HDMI
2.1b
Počet připojení DisplayPorts
3
Verze DisplayPortu
2.1b
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Rozšiřující sloty
Sloty PCI Express x4
3
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Název barvy
Black
Hlasitost
45 l
Umístění / poloha
Svislý
Systém vodního chlazení
Yes
Barva *
Černá
Skleněný průzor
Yes
RGB osvětlení paměti
Yes
Rok uvedení na trh
2025
Výkon
Tržní kategorie
Hraní
Čipset základní desky
Intel Z890
Typ základní desky
Micro ATX
Zvukové výstupní kanály
5.1 kanály/kanálů
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
McAfee Online Protection 30-day trial
Charakteristiky specifické pro danou značku
HP umělá inteligence
AI PC
HP segment
Domácí
Příkon
Napájecí zdroj *
1200 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50/60 Hz
Certifikace 80PLUS
80 PLUS Gold
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
204 mm
Hloubka *
470 mm
Výška *
555 mm
Hmotnost *
22,6 kg
Šířka balení
592 mm
Hloubka balení
328 mm
Výška balení
672 mm
Hmotnost včetně balení
25,2 kg
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Obrazovka
Integrovaný displej *
No
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)