location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 4 Mini G1i AI Intel Core Ultra 5 225T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Mini PC AI PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk 4
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 4 Mini G1i AI
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
BY6X9ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485168241 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 04 Aug 2025 12:57:02
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 4 Mini G1i AI Intel Core Ultra 5 225T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Mini PC AI PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvědčená produktivita Mini PC Černá 90 W
  • - Intel Core Ultra 5 225T Počet jader procesoru: 10
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
Více>>>
Společnost HP doporučuje Windows 11 Pro pro firmy

Díky systému Windows 11 a technologii HP pro snadnější spolupráci, zabezpečení a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon. Shrnujte a přepisujte obsah, získejte doporučení vhodného obsahu a udržujte si pořádek díky funkci Microsoft Copilot.[1]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[3]

Odstraňte data na disku

HP Secure Erase odstraní obsah pevného disku za účelem jeho opětovného použití nebo přiřazení.[6]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[7]

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.[8]

Urychlení základů správy IT

Omezte prostoje a snižte celkové náklady na vlastnictví počítačů HP se sadou HP Manageability Integration Kit. Toto řešení pomáhá urychlit tvorbu bitových kopií systému a zjednodušit rutinní správu hardwaru, systému BIOS, zabezpečení a aktualizací softwaru.[10]

Moderní bezdrátové připojení

Rychlá a spolehlivá Wi-Fi 6E nabízí skvělé možnosti připojení, dokonce i na rušných bezdrátových sítích. Interní anténa pomáhá zlepšit dosah a optimalizovat sílu signálu, zejména ve větších prostorech nebo prostorech s překážkami.[11]

Malé rozměry pro optimální nasazení

Zabírá minimální pracovní plochu na stole nebo můžete tento mimořádně malý počítač ProDesk 4 Mini pohodlně připevnit na zadní stranu monitoru[4].

Silný, adaptivní výkon

Zvládejte drobné úkoly i složité projekty s procesorem až Intel Core™ Ultra[2] a 13 TOPS NPU.[5]

Dva disky SSD a přístup bez nástrojů

Připravte se na budoucnost s duálním úložištěm SSD a vylepšujte a udržujte tento minipočítač snadno díky přístupu bez nářadí.

Přispějte k lepší budoucnosti

Tento stolní počítač HP ProDesk 4 Mini G1i Desktop AI PC používá 100% papírové obaly HP z recyklovaných nebo certifikovaných udržitelných zdrojů[9].

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
225T
Počet jader procesoru
10
Počet vláken procesoru
10
Takt procesoru při přetaktování
4,9 GHz
Výkonná jádra
6
Účinná jádra
4
Max. turbo frekvence jádra (výkon)
4,9 GHz
Max. turbo frekvence jádra (úspora)
4,4 GHz
Základní frekvence výkonných jader
2,5 GHz
Základní frekvence efektivních jader
1,9 GHz
Vyrovnávací paměť procesoru
20 MB
Typ paměti cache procesoru
Smart Cache
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Podpora datových typů AI v NPU
Int8
Softwarové rámce AI podporované NPU
DirectML, ONNX RT, OpenVINO, WebNN, Windows ML
Výkon NPU až
13 TOPs
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x DIMM
Přenosová rychlost dat paměti
5600 MT/s
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel Graphics
Model grafického adaptéru na kartě *
Intel Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Počítačová síť
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet připojení DisplayPorts
2
Verze DisplayPortu
2.0
Počet portů Ethernetu (RJ-45)
1
Vzhled
Typ skříně *
Mini PC
Název barvy
Jack black
Barva *
Černá
Rok uvedení na trh
2025
Výkon
Tržní kategorie
Osvědčená produktivita
Zvukový čip
Realtek ALC3252
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
Mini PC
Software
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP umělá inteligence
AI PC
HP segment
Firemní
Příkon
Napájecí zdroj *
90 W
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
181 mm
Výška *
34,2 mm
Hmotnost *
1,2 kg
Šířka balení
481 mm
Hloubka balení
105 mm
Výška balení
240 mm
Hmotnost včetně balení
3,4 kg
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Podpůrná služba je součástí
Tříletá podpora HP pro PC na místě s odezvou následující pracovní den.. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Země Distributor
Czech Republic 1 distributor(s)