location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 16-af1003nc Intel Core Ultra 5 225U Laptop 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home AI PC Modrá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook 5
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 16-af1003nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
C09WNEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251856433 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 30 Jul 2025 00:00:29
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points HP OmniBook 5 16-af1003nc Intel Core Ultra 5 225U Laptop 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home AI PC Modrá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Laptop Clamshell Modrá
  • - Intel Core Ultra 5 225U Počet jader procesoru: 12
  • - 40,6 cm (16") 2K 1920 x 1200 px OLED LED podsvícení Lesk 16:10
  • - 16 GB LPDDR5x-SDRAM 7500 MHz
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Lithium-polymerová (LiPo) 59 Wh 13 h 65 W
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[8]

Grafická karta Intel
Grafická karta Intel

Užívejte si živý a pohlcující obraz v kreativních aplikacích a hrách.[9]

Barevný prostor DCI-P3
Barevný prostor DCI-P3

Dosáhni hlubších odstínů a přesnějších barev díky širší barevné škále ve srovnání s barvami sRGB. 95% škála DCI-P3 zobrazí barvy na displeji s vysokou věrohodností ve srovnání s reálnými barvami.[5]

Poměr stran 16 : 10
Poměr stran 16 : 10

Poměr stran 16 : 10 umožňuje zobrazit více obsahu bez nutnosti přílišného posouvání.

Displej OLED

Technologie obrazu, která rozsvěcí každý pixel samostatně, umožňuje dosáhnout tmavší černé pro bohatší kontrast, lepší hloubky barev a vyšší energetickou účinnost ve srovnání s tradičními obrazovkami LED.

Úchvatný panel BrightView
Úchvatný panel BrightView

Dokonalé řešení pro vnitřní prostory – ostré a jasné zobrazení všech videí, fotek a dokumentů.

EPEAT Gold s Climate+
EPEAT Gold s Climate+

S certifikací EPEAT Gold s Climate+ se rozhodujete pro zodpovědnost a klimatická opatření.[10]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[11]

Klávesnice obsahuje recyklovaný plast od spotřebitelů
Klávesnice obsahuje recyklovaný plast od spotřebitelů

Snažíme se dosáhnout promyšlenějšího designu našich klávesnic využitím recyklovaných plastů od spotřebitelů.[12]

Recyklovaný hliník
Recyklovaný hliník

I maličkosti mají velký význam. Tento notebook je vyroben s obsahem udržitelných materiálů, jako je recyklovaný hliník.[13]

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně, včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[14]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity.[15]

Bezproblémové připojení
Bezproblémové připojení

S bezdrátovou kartou Wi-Fi 6 a Bluetooth 5.4 se můžete těšit na vyšší rychlosti, lepší výkon a větší kapacitu.[16]

Ztlumení mikrofonu
Ztlumení mikrofonu

Hoďte starosti za hlavu a využívej praktické tlačítko na ztlumení mikrofonu, které lze snadno aktivovat a díky kontrolce LED mít přehled, zda je zapnuté nebo vypnuté.

Závěrka kamery
Závěrka kamery

Soukromí si můžete zachovat i jinak než přelepením kamery nevzhlednou lepicí páskou. Chraňte své soukromí a zabezpečení pomocí viditelné fyzické závěrky, která vypne kameru počítače, když ji nepoužíváte.

Infračervená kamera HP True Vision FHD
Infračervená kamera HP True Vision FHD

Bezpečně se přihlaste pomocí funkce Windows Hello s infračerveným senzorem. S 88° širokoúhlým zorným polem můžete videochatovat s celou rodinou nebo skupinou přátel v úžasných detailech.[17]

USB Type-A s přenosovou rychlostí signálu 10 Gb/s
USB Type-A s přenosovou rychlostí signálu 10 Gb/s

Zapojte externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 10 Gb/s.[18]

Dva reproduktory
Dva reproduktory

Zvyš hlasitost své oblíbené hudby, filmu nebo hry díky dvěma stereofonním reproduktorům.

Každodenní průlomové objevy využívající umělou inteligenci
Každodenní průlomové objevy využívající umělou inteligenci

Buďte produktivní i na cestách díky procesoru Intel Core™ Ultra[1], technologii HP Fast Charge[2] a klávese Copilot[4].

Širší a jasnější displej
Širší a jasnější displej

Vychutnejte si úžasný obraz na precizní, kvalitní a prostorné obrazovce[5], která je ideální pro práci i zábavu.

Zůstaňte ve spojení a sdílejte nápady bez námahy
Zůstaňte ve spojení a sdílejte nápady bez námahy

Připojte se ke konferenčním hovorům na cestách díky rychlému rozhraní Wi-Fi, kameře FHD[3], efektům Windows Studio a redukci šumu pomocí AI.

Navrženo pro lepší zítřek
Navrženo pro lepší zítřek

Notebook HP OmniBook 5 AI obsahuje recyklované materiály[6] a disponuje certifikací EPEAT Gold s Climate[7].

Vzhled
Název barvy
Sky blue
Typ produktu *
Laptop
Barva *
Modrá
Formát *
Clamshell
Tržní kategorie
Prémiový
Rok uvedení na trh
2025
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
2K
Typ panelu
OLED
Marketingový název zobrazovací technologie
UWVA
LED podsvícení
Yes
Nativní poměr stran
16:10
Povrch displeje
Lesk
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
DCI-P3
Barevný gamut
95%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
225U
Počet jader procesoru
12
Počet vláken procesoru
14
Takt procesoru při přetaktování
4,8 GHz
Výkonná jádra
2
Účinná jádra
8
Jádra s nízkou energetickou účinností
2
Max. turbo frekvence jádra (výkon)
4,8 GHz
Max. turbo frekvence jádra (úspora)
3,8 GHz
Max. turbo frekvence jádra s nízkou energetickou účinností
2,4 GHz
Základní frekvence výkonných jader
1,5 GHz
Základní frekvence efektivních jader
1,3 GHz
Základní frekvence s nízkou energetickou účinností jádra
700 MHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
15 W
Maximální turbo výkon
57 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Výkon NPU až
12 TOPs
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5x-SDRAM
Frekvence paměti
7500 MHz
Formát paměti
Na základní desce
Rozvržení paměti
Not available
Maximální vnitřní paměť *
16 GB
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Grafika
Produktová řada integrovaného grafického adaptéru
Intel Graphics
Model grafického adaptéru na kartě *
Intel Graphics
Zvuk
Zvukový systém
DTS:X Ultra
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
1920 x 1080 px
Typ HD přední kamery
Full HD
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Výrobce ovladače WLAN
Realtek
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A
1
Počet portů USB 3.2 (3.1 generace 2) typu C
2
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Výkon
Čipset základní desky
Intel® SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
darker sky blue opaque
Software
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
HP Imagepad
Yes
HP umělá inteligence
AI PC
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
59 Wh
Výdrž baterie (max.)
13 h
Výdrž baterie při přehrávání videa
19,25 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
357,7 mm
Hloubka
254,8 mm
Výška (čelní)
1,79 cm
Výška (zadní)
1,86 cm
Hmotnost *
1,77 kg
Údaje o balení
Šířka balení
63 mm
Hloubka balení
504 mm
Výška balení
305 mm
Hmotnost včetně balení
2,52 kg
Země Distributor
Czech Republic 1 distributor(s)