location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 NGAI 16-ag1001nc Copilot+ PC AMD Ryzen AI 5 340 Laptop 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Modrá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook 5 NGAI
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 NGAI 16-ag1001nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
C09WPEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251856440 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 21 Jul 2025 13:47:11
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook 5 NGAI 16-ag1001nc Copilot+ PC AMD Ryzen AI 5 340 Laptop 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Modrá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Laptop Clamshell Modrá
  • - AMD Ryzen AI 5 340 2 GHz Počet jader procesoru: 6
  • - 40,6 cm (16") 2K 1920 x 1200 px IPS 16:10
  • - 16 GB LPDDR5x-SDRAM 7500 MHz
  • - 512 GB SSD
  • - AMD Radeon 840M
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Lithium-polymerová (LiPo) 59 Wh 14,75 h 65 W
  • - Windows 11 Home
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[9]

Procesory AMD Ryzen™ AI řady 300 s grafikou AMD Radeon™
Procesory AMD Ryzen™ AI řady 300 s grafikou AMD Radeon™

Prožij přelomové zážitky z počítačů s umělou inteligencí s procesory AMD Ryzen™ AI řady 300. Navrženo tak, aby uživatelé mohli využívat neomezenou rychlost, odezvu a energeticky efektivní využití umělé inteligence pro počítače Copilot+.[10]

Technologie AMD FreeSync™
Technologie AMD FreeSync™

Rozdíl uvidíš a pocítíš v podobě plynulého hraní s okamžitou odezvou. Technologie AMD FreeSync™ synchronizuje obnovovací frekvenci s grafickým procesorem, takže zasekávání, prodlevy a trhání obrazu budou minulostí.[11]

Integrovaná grafická karta AMD Radeon™ 800M
Integrovaná grafická karta AMD Radeon™ 800M

Grafika AMD Radeon™ 800M přináší vzrušující herní výkony, podporu displejů s vysokým rozlišením a hardwarové akcelerované kódování se samostatnou grafickou kartou i bez ní.

Poměr stran 16 : 10
Poměr stran 16 : 10

Poměr stran 16 : 10 umožňuje zobrazit více obsahu bez nutnosti přílišného posouvání.

Antireflexní panel
Antireflexní panel

Užívejte si sluníčko a svůj oblíbený obsah s panelem vybaveným antireflexním filtrem. Neodrazivý panel s nízkou úrovní lesku zajistí lepší zobrazení ve venkovním prostředí.

Displej s minimálními okraji
Displej s minimálními okraji

Vtisknutím větší obrazovky do menšího rámečku se nám podařilo vytvořit revoluční, ultra tenký, prakticky bezrámečkový design s perfektním displejem a nádherným vzhledem.[12]

Panel IPS
Panel IPS

Tato obrazovka poskytuje jasný a úchvatný obraz s širokými 178° pozorovacími úhly, které všem zajišťují skvělý výhled, ať stojí kdekoli.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz.[13]

Copilot ve Windows s klávesou Copilot
Copilot ve Windows s klávesou Copilot

Funkce Copilot ve Windows vám dává inteligentní odpovědi. Přístup pouhým stisknutím klávesy Copilot.[14]

EPEAT Gold s Climate+
EPEAT Gold s Climate+

S certifikací EPEAT Gold s Climate+ se rozhodujete pro zodpovědnost a klimatická opatření.[16]

Certifikace ENERGY STAR
Certifikace ENERGY STAR

Šetřete energií a penězi díky certifikátu ENERGY STAR od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější.[17]

Klávesnice obsahuje recyklovaný plast od spotřebitelů
Klávesnice obsahuje recyklovaný plast od spotřebitelů

Snažíme se dosáhnout promyšlenějšího designu našich klávesnic využitím recyklovaných plastů od spotřebitelů.[18]

Recyklovaný hliník
Recyklovaný hliník

I maličkosti mají velký význam. Tento notebook je vyroben s obsahem udržitelných materiálů, jako je recyklovaný hliník.[19]

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně, včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[20]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity.[21]

Bezproblémové připojení
Bezproblémové připojení

S bezdrátovou kartou Wi-Fi 6 a Bluetooth 5.4 se můžete těšit na vyšší rychlosti, lepší výkon a větší kapacitu.[22]

Výkon umělé inteligence pro multitasking
Výkon umělé inteligence pro multitasking

S tímto počítačem Copilot+, procesorem AMD Ryzen™ AI řady 300[1] a sbírkou řešení můžete snadno provádět více úloh.

Vizualizace, ve kterých se můžete ztratit
Vizualizace, ve kterých se můžete ztratit

Vychutnejte si vizuální dobrodružství s grafikou a displejem AMD Radeon 800M s menším rámečkem a realistickým obrazem.

Bezproblémové připojení na cestách
Bezproblémové připojení na cestách

Prezentujte své nápady odkudkoli díky infračervené kameře FHD[6] s manuální spouští pro větší soukromí.

Navrženo pro lepší zítřek
Navrženo pro lepší zítřek

Tento počítač disponuje certifikací EPEAT Gold s certifikací Climate+[7] a je vyroben ze spotřebitelských plastů pocházejících z oceánů[8].

Vzhled
Název barvy
Sky blue
Typ produktu *
Laptop
Barva *
Modrá
Formát *
Clamshell
Tržní kategorie
Prémiový
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
2K
Typ panelu
IPS
Nativní poměr stran
16:10
Antireflexní obrazovka
Yes
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
62,5%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen AI 5
Generace procesoru
AMD Ryzen AI 300 Series
Model procesoru *
340
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,8 GHz
Takt procesoru *
2 GHz
Vyrovnávací paměť procesoru
16 MB
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
AMD Ryzen AI
Celkový výkon procesoru až
59 TOPs
Výkon NPU až
50 TOPs
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5x-SDRAM
Frekvence paměti
7500 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
16 GB
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
AMD Radeon
Model grafického adaptéru na kartě *
AMD Radeon 840M
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
Full HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Výrobce ovladače WLAN
Realtek
Bluetooth
Yes
Verze Bluetooth
5.4
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A
1
Počet portů USB 3.2 (3.1 generace 2) typu C
2
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Výkon
Čipset základní desky
AMD SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
darker sky blue opaque
Software
Copilot+ PC
Yes
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
HP Imagepad
Yes
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
59 Wh
Výdrž baterie (max.)
14,75 h
Výdrž baterie při přehrávání videa
16,75 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
357,7 mm
Hloubka
254,8 mm
Výška (čelní)
1,79 cm
Výška (zadní)
1,86 cm
Hmotnost *
1,79 kg
Údaje o balení
Šířka balení
63 mm
Hloubka balení
504 mm
Výška balení
305 mm
Hmotnost včetně balení
2,52 kg
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)