location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Slim Gaming 16-an0073nc Intel Core Ultra 7 255H Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN Slim Gaming
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Slim Gaming 16-an0073nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
C2JM3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485354620 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 86
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 30 Jul 2025 02:57:35
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Slim Gaming 16-an0073nc Intel Core Ultra 7 255H Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní Laptop Clamshell Černá
  • - Intel Core Ultra 7 255H Počet jader procesoru: 16
  • - 40,6 cm (16") WQXGA 2560 x 1600 px IPS LED podsvícení 16:10
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5060 8 GB Intel Arc 140T
  • - Wi-Fi 6E (802.11ax) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 70 Wh 150 W
  • - Windows 11 Pro
Více>>>
Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah.[6]

Chytřejší. Rychlejší. Lehčí.
Chytřejší. Rychlejší. Lehčí.

Hraní, tvorba, umělá inteligence. To vše s procesory Intel Core™ Ultra[7]

Displej s rozlišením WQXGA
Displej s rozlišením WQXGA

V úchvatném rozlišení 2 560 × 1 600 pixelů se snadno ztratíte.[8]

Displej s certifikací Eyesafe

Displeje s certifikací Eyesafe splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe pro ochranu očí před škodlivým vyzařováním modrého světla bez zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.[9]

1ms doba odezvy

Pro plynulý obraz je rozhodující, jak rychle reagují pixely displeje. Díky 3ms době odezvy budou akční scény vypadat ostře a plynule bez rozmazání pohybu.[10]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz.[11]

Poměr stran 16 : 10
Poměr stran 16 : 10

Poměr stran 16 : 10 umožňuje zobrazit více obsahu bez nutnosti přílišného posouvání.

100% sRGB
100% sRGB

Zobrazte svou tvorbu v plných barvách na displeji se 100% škálou sRGB a dosáhněte maximálního výběru i přesnosti barev.

Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass
Vyzkoušejte s novým zařízením HP zdarma službu PC Game Pass

Zahraj si stovky kvalitních počítačových her na novém zařízení HP a získej 3 měsíce předplatného PC Game Pass bezplatně, včetně EA Play. Díky neustále přibývajícím novým hrám si můžeš vždy zahrát něco nového.[12]

Zahrnuje plasty pocházející
Zahrnuje plasty pocházející

Společnost HP využívá stále větší množství recyklovaných, obnovitelných a neoriginálních surovin. Tento produkt byl vyroben s ohledem na životní prostředí a obsahuje podíl plastů končících v oceánech.[13]

Klávesnice obsahuje recyklovaný plast od spotřebitelů
Klávesnice obsahuje recyklovaný plast od spotřebitelů

Snažíme se dosáhnout promyšlenějšího designu našich klávesnic využitím recyklovaných plastů od spotřebitelů.[14]

ENERGY STAR
ENERGY STAR

Tento produkt splňuje kritéria, která pro získání certifikace ENERGY STAR vyžaduje efektivní provoz počítačů.[15]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity.[16]

Bezdrátová karta Wi-Fi 6E (2x2) a Bluetooth 5.3
Bezdrátová karta Wi-Fi 6E (2x2) a Bluetooth 5.3

Díky bezdrátové kartě Wi-Fi 6E a Bluetooth 5.3 si můžete vychutnat vyšší rychlost, lepší výkon, větší kapacitu a nižší latence než u předchozích verzí.[17]

HP True Vision FHD
HP True Vision FHD

Spolehni se během videochatování na opravdu čistý obraz v rozlišení Full HD, a to i při nízkém osvětlení, a užívej si každou konverzaci jako při osobním setkání.[18]

USB Type-A s přenosovou rychlostí signálu 5 Gb/s
USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s.[19]

McAfee LiveSafe™
McAfee LiveSafe™

Chraň operační systém s bezplatným 30denním předplatným McAfee LiveSafe™.[20]

1TB disk PCIe Gen4 NVMe™ M.2 SSD
1TB disk PCIe Gen4 NVMe™ M.2 SSD

1TB disk PCIe Gen4 NVMe M.2 SSD s vysokorychlostním přenosem dat nabízí bleskovou rychlost a efektivní úložiště.[21]

Chladné a tiché hraní
Chladné a tiché hraní

Hraj v klidu, ať jsi kdekoli díky zařízení, které je o 12 % tišší a o 19 % chladnější ve srovnání s předchpozí generací.

Okamžitě zlepši svou hru
Okamžitě zlepši svou hru

Dosáhni maximální možné snímkové frekvence s umělou inteligencí OMEN a zvyš svůj výkon nad stanovené limity v režimu Unleashed.

Malé rozměry, ne výkon
Malé rozměry, ne výkon

Získej nejlepší možný výkon s novou generací grafických procesorů NVIDIA řady 50 a procesory Intel Core™ Ultra [4,5].

Stabilní připojení, ještě stabilnější zaměření
Stabilní připojení, ještě stabilnější zaměření

Díky displeji s vysokou obnovovací frekvencí [4] a vestavěné webkameře FHD [5] nepřehlédneš výzvu či cíl.

Vzhled
Název barvy
Shadow black
Typ produktu *
Laptop
Barva *
Černá
Formát *
Clamshell
Tržní kategorie
Hraní
Rok uvedení na trh
2025
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
2560 x 1600 px
Dotyková obrazovka *
No
Typ HD rozlišení
WQXGA
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:10
Antireflexní obrazovka
Yes
Jas displeje
500 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Maximální rychlost obnovy
240 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 7
Generace procesoru
Intel Core Ultra (Series 2)
Model procesoru *
255H
Počet jader procesoru
16
Počet vláken procesoru
16
Takt procesoru při přetaktování
5,1 GHz
Výkonná jádra
6
Účinná jádra
8
Jádra s nízkou energetickou účinností
2
Max. turbo frekvence jádra (výkon)
5,1 GHz
Max. turbo frekvence jádra (úspora)
4,4 GHz
Max. turbo frekvence jádra s nízkou energetickou účinností
2,5 GHz
Základní frekvence výkonných jader
2 GHz
Základní frekvence efektivních jader
1,5 GHz
Základní frekvence s nízkou energetickou účinností jádra
700 MHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
28 W
Maximální turbo výkon
115 W
Neurální procesorová jednotka (NPU)
Neurální procesorová jednotka (NPU)
Intel AI Boost
Podpora řídkosti
Yes
Podpora efektů Windows Studio
Yes
Softwarové rámce AI podporované NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Celkový výkon procesoru až
96 TOPs
Výkon NPU až
13 TOPs
Výkon GPU až
74 TOPs
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 5060
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR7
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel Arc Graphics
Model grafického adaptéru na kartě *
Intel Arc 140T
Zvuk
Zvukový systém
DTS:X Ultra
Vestavěné reproduktory
Yes
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
1920 x 1080 px
Typ HD přední kamery
Full HD
Kamera chránící soukromí
Yes
Typ ochrany soukromí
Záslepka kamery
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.3
Technologie kabeláže
10/100/1000Base-T(X)
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A
1
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
1
Výkon
Čipset základní desky
Intel® SoC
Teplotní senzor
Yes
Klávesnice
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Barva podsvícení klávesnice
RGB
Podsvícená zóna klávesnice
4-zone RGB
Klávesnice plné velikosti
Yes
Název barvy klávesnice
Shadow black
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Imagepad
Yes
Přední kamera
HP TrueVision FHD
HP umělá inteligence
AI PC
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
70 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
150 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
357,5 mm
Hloubka
269 mm
Výška (čelní)
1,99 cm
Výška (zadní)
2,27 cm
Hmotnost *
2,42 kg
Údaje o balení
Šířka balení
63 mm
Hloubka balení
567 mm
Výška balení
305 mm
Hmotnost včetně balení
3,77 kg
Další charakteristiky
Podpůrná služba je součástí
2letá HW podpora HP na místě do 3 dnů pro High NB SVC s 2letou zárukou. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Země Distributor
Czech Republic 1 distributor(s)