location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Multimediální notebook dv6-2140ec

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimediální notebook Pavilion dv6-2140ec
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
VY317EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962658482 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 3778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 22 Jan 2025 05:11:19
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 01 May 2010
Product end of life date
Bullet Points HP Pavilion Multimediální notebook dv6-2140ec
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - M520 2,3 GHz
  • - 39,6 cm (15.6") 1366 x 768 px LED podsvícení 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 640 GB DVD Super Multi DL
  • - AMD Radeon HD 4650
  • - Bluetooth
  • - 90 W
  • - Windows 7 Home Premium
Více>>>
Vzhled
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1366 x 768 px
LED podsvícení
Yes
Nativní poměr stran
16:9
Procesor
Model procesoru *
M520
Takt procesoru *
2,3 GHz
Vyrovnávací paměť procesoru
1 MB
Typ paměti cache procesoru
L2
Paměť
Vnitřní paměť *
4 GB
Typ vnitřní paměti
DDR2-SDRAM
Rozvržení paměti
2 x 2 GB
Maximální vnitřní paměť *
8 GB
Úložná média
Celková kapacita úložiště *
640 GB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
5400 ot/min
Typ optické jednotky *
DVD Super Multi DL
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
MMC, SD
Grafika
Diskrétní model grafického adaptéru *
AMD Radeon HD 4650
Diskrétní grafický adaptér *
Yes
Počítačová síť
Síť
Ethernet LAN 10/100/1000
Bluetooth
Yes
Možnosti připojení
Počet portů USB 2.0 *
4
Počet eSATA portů
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
DVI port
No
Počet VGA portů
1
Počet portů IEEE 1394/Firewire
1
Výstupy pro sluchátka
1
Výstupní port S/PDIF
No
Možnosti připojení
Konektor pro mikrofon (line-in)
Yes
Dokovací konektor
No
Slot ExpressCard
Yes
Typ slotu CardBus PCMCIA
No
SmartCard slot
No
TV výstup
No
Výkon
Čipset základní desky
AMD M880G
Klávesnice
Polohovací zařízení
Touchpad
Software
Software na vyzkoušení
Symantec Norton Internet Security 2009 Microsoft Office Home & Student 2007
Poskytovaný operační systém *
Windows 7 Home Premium
Přibalený software
Microsoft Internet Explorer Windows Live Messenger, Adobe Reader, Adobe Flash Player HP MediaSmart Suite, HP Setup, HP Advisor, HP Support Assistant, HP ProtectSmart, Cyberlink DVD Suite
Baterie
Počet článků baterie
6
Příkon
Výkon adaptéru
90 W
Napájecí konektor
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
378,5 mm
Hloubka
258 mm
Výška (čelní)
3,4 cm
Výška (zadní)
4,2 cm
Hmotnost *
2,94 kg
Obsah balení
AC adaptér *
Yes
Dálkový ovladač
Yes
Další charakteristiky
Bezdrátová technologie
802.11 b/g/n
LightScribe
Yes
Infračervený port
Yes
Rodina grafické karty
AMD
Model
PC
Vstupní TV port
No
Interní modem
No
Typ TV tuneru
DVB-T