location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-0014no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Gaming
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-0014no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
2D5P7EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195161262616 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2990
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-0014no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil PC Sort 310 W
  • - Intel® Core™ i5 i5-9400F 2,9 GHz Processorkerner: 6
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD Indbygget kortlæser
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Effektive grafikkort
Effektive grafikkort

Kør de seneste spil med jævn og hurtigt reagerende visuelt signal. Dedikeret grafikkort sikrer, at denne maskine nemt kører dine yndlingsspil.

Lynhurtig ydeevne
Lynhurtig ydeevne

Spil, skab og multi-task med en kraftfuld CPU. En forbedret termisk løsning holder dit tower afkølet og stille, selv det kører krævende spil og apps.

Kompakt design, som kan tilpasses
Kompakt design, som kan tilpasses

Med det smarte, pladsbesparende tower kan du udvide med en solid strømforsyning, så du er klar til opgradering af komponenter. Med LED-lys, som kan tilpasses, og USB-porte til dit ekstraudstyr har du frihed til spille, som du vil.

NVIDIA® GeForce® GTX 1650-grafikkort (desktop)
NVIDIA® GeForce® GTX 1650-grafikkort (desktop)

Med den helt nye NVIDIA Turing™-arkitektur bliver gaming og streaming aldrig det samme igen. Få al den kraft, du har brug for, med energioptimeret ydeevne fra NVIDIA® GeForce® GTX 1650.

9. generations Intel® Core™ i5-processor
9. generations Intel® Core™ i5-processor

Oplev et gennembrud i processorydelse, der leverer utrolige spiloplevelser og muliggør klar, simultan live-streaming. Rediger og render ren 4K-kvalitet, og stream kun det bedste indhold. [2]

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [1]

SuperSpeed USB Type-A, 5 Gbps signaldatahastighed
SuperSpeed USB Type-A, 5 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-A-port, der har 5 Gbps signaldatahastighed. [3]

Cloudlagring i Dropbox
Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [4]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
9th gen Intel® Core™ i5
Processormodel *
i5-9400F
Processorkerner
6
Processortråde
6
Processor boost frekvens
4,1 GHz
Processorfrekvens *
2,9 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
9 MB
Processor cache type
L3
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x8+2x4, 1x16, 2x8
Antal installerede processorer
1
Maksimal intern hukommelse understøttet af processor
128 GB
Hukommelsestyper understøttet af processor
DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2666 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
41,6 GB/sek.
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
No
Diskret grafikadaptermodel *
NVIDIA® GeForce® GTX 1650
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR5
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Antal grafikadapter HDMI-porte
1
Antal DVI-D-porte til grafikadapter
1
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
MU-MIMO
Yes
Miracast
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Porte & Grænseflader
Kombineret hovedtelefon/mikrofon-port
Yes
M.2.-kortslot (trådløs)
1
M.2-kortslot (opbevaring)
1
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Antal 3.5" bays
2
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel® H370
Motherboard form faktor
mini ITX
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Home
Forudinstalleret software
Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI-version
0,00
Processor ARK ID
190883
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Specifikke funktioner for mærket
HP OMEN command center
Yes
HP Support Assistant
Yes
HP Software medfølger
HP Audio Switch
HP segment
Hjem
Strømstyring
Strømforsyning *
310 W
Vægt & størrelser
Bredde *
155,4 mm
Dybde *
304 mm
Højde *
337,4 mm
Vægt *
5,96 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,2 kg
Display
Skærm inkluderet *
No