location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14a-ca0000no Intel® Pentium® Silver N5030 35,6 cm (14") Berøringsskærm Fuld HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv, Hvid

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14a-ca0000no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
33K81EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195697617539 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4607
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 02 Jun 2025 18:08:59
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Chromebook x360 14a-ca0000no Intel® Pentium® Silver N5030 35,6 cm (14") Berøringsskærm Fuld HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv, Hvid
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Chromebook Konvertibel (mappe) Sølv, Hvid
  • - Intel® Pentium® Silver N5030 1,1 GHz Processorkerner: 4
  • - Berøringsskærm 35,6 cm (14") Fuld HD 1920 x 1080 pixel IPS 16:9
  • - 4 GB LPDDR4-SDRAM 3733 MHz
  • - 64 GB eMMC
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium polymer (LiPo) 47 Wh 45 W
  • - ChromeOS
More>>>
Fleksibilitet passer godt til dig
Fleksibilitet passer godt til dig

Se alt, hvad du ønsker. Dette slanke og ekstremt fleksible design indeholder en 14" HD-skærm i en mindre størrelse. Og HP Wide Vision HD-kameraet får dig også til at se godt ud.

Læn dig frem og så tilbage.
Læn dig frem og så tilbage.

Kom gennem opgavelisten, og sæt strøm til din afspilningsliste med lang levetid, masser af lagerplads og en Intel®-processor.

Hold det hele synkroniseret
Hold det hele synkroniseret

Alt er forbundet. Chrome OS synkroniserer dit liv, så du får en enkel og sikker digital oplevelse. Og du finder også dine foretrukne Android-apps her.

Design
Produkttype *
Chromebook
Produktfarve *
Sølv, Hvid
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Everyday
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
Yes
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Pentium® Silver
Processormodel *
N5030
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,1 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR4-SDRAM
Hukommelsesur hastighed
3733 MHz
Hukommelse form faktor
SO-DIMM
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
64 GB
Lagermedie *
eMMC
Flash-hukommelse
64 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel® UHD Graphics 600
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Dual Band Wireless-AC 9560
Producent af WLAN-controller
Intel
Bluetooth
Yes
Netværk
Bluetooth-version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Tastatur
Numerisk tastatur *
No
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Opladningsport til USB Type-C *
Yes
Vægt & størrelser
Bredde
325,5 mm
Dybde
219,6 mm
Højde
18,2 mm
Vægt *
1,49 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,12 kg