location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 795-0003no Intel® Core™ i5 8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ENVY
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
795
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
795-0003no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4TV01EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0193015283664 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7301
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:26:42
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 16 Jan 2019
Product end of life date
Bullet Points HP ENVY 795-0003no Intel® Core™ i5 8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sølv 400 W
  • - Intel® Core™ i5 8400 2,8 GHz Processorkerner: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD DVD-RW Indbygget kortlæser
  • - NVIDIA® GeForce® GTX 1060 6 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
8th gen Intel® Core™ i5
Processormodel *
8400
Processorkerner
6
Processortråde
6
Processor boost frekvens
4 GHz
Processorfrekvens *
2,8 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
9 MB
Processor cache type
L3
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 1x8+2x4, 2x8
Antal installerede processorer
1
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2666 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
41,6 GB/sek.
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
1,26 TB
Lagermedie *
HDD+SSD
Optisk drevtype *
DVD-RW
Antal installerede lagerdiske
2
Samlet kapacitet for HDD'er
1 TB
Antal installerede HDD'er
1
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA® GeForce® GTX 1060
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR5
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Intel® UHD Graphics 630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1050 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x3E92
Antal udførelsesenheder
23
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Porte & Grænseflader
DVI-port
Yes
Antal HDMI-porte *
1
HDMI-version
2.0
Antal DisplayPorts
3
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 slots
2
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Produktfarve *
Sølv
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® H370
Produkttype *
PC
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Home
Forudinstalleret software
Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI-version
0,00
Processor ARK ID
126687
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Konfliktfri processor
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
Strømstyring
Strømforsyning *
400 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde *
154 mm
Dybde *
370 mm
Højde *
365 mm
Vægt *
8,86 kg
Pakkebredde
618 mm
Pakkedybde
375 mm
Pakkehøjde
436 mm
Pakkevægt
10,5 kg
Emballage indhold
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Display
Skærm inkluderet *
No
Andre funktioner
Antal optiske drev
1