location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-en1025no AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Sort, Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-en1025no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
570K8EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196337195400 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5578
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 25 Jan 2025 22:17:43
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP OMEN 15-en1025no AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil Laptop Muslingeskal Sort, Sølv
  • - AMD Ryzen™ 7 5800H 3,2 GHz Processorkerner: 8
  • - 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3070 8 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium polymer (LiPo) 70,9 Wh 8 t 200 W
  • - Windows 11 Home
More>>>
God. Bedre. Mindre.
God. Bedre. Mindre.

Sig hej til din nye bedste ven. Denne strømlinede drømmemaskine indeholder en hurtig AMD Ryzen™-processor i 5000-serien og NVIDIA® GeForce®-grafikkort, som køles af OMEN Tempest Cooling. Gode ting kommer virkelig i små pakker.

Fortab dig selv
Fortab dig selv

Denne tynde og smarte drømmemaskine er behagelig for øjnene med en imponerende og hurtig skærm, og selv ørerne bliver der kræset for med lyd i topklasse fra B&O. Vær vågen hele natten, mens du stirrer eller spiller, med lang batteritid. Er du allerede faldet for den?

Find de perfekte indstillinger
Find de perfekte indstillinger

OMEN 15 kan med sit design mere end at få tiden til at stå stille og forbløffe dig med sine specifikationer. Med OMEN Gaming Hub kan du finjustere alle elementerne i dit spil. Tilslut og spil smartere end de andre med flere porte, end du nogensinde får brug for. Sammenlignet med andre gaming-laptops er der ingen venner i sigte.

Design
Farvenavn
Mica-sølv
Produkttype *
Laptop
Produktfarve *
Sort, Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2021
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
72%
Display respons stigning/fald
7 ms
Maksimal opdateringshastighed
144 Hz
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 7
Processorgeneration
AMD Ryzen 5000 Series
Processormodel *
5800H
Processorkerner
8
Processortråde
16
Processor boost frekvens
4,4 GHz
Processorfrekvens *
3,2 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x SO-DIMM
Memory slots (available)
2
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3070
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Lydsystem
Bang & Olufsen
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX200
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal mini DisplayPorts
1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst zone på tastatur
4-zone RGB
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
ExpressVPN
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP lydkontakt
Yes
HP tilslutningsoptimering
Yes
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP Software medfølger
HP QuickDrop; OMEN Gaming Hub
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
70,9 Wh
Batterilevetid (maks.)
8 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
270 g
Strømstyring
Vekselstrømsadapter strøm
200 W
DC-in-stik
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Silver
Vægt & størrelser
Bredde
357,9 mm
Dybde
239,7 mm
Højde
22,9 mm
Vægt *
2,46 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
3,65 kg